location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapoo E6700 keyboard Bluetooth QWERTY Dutch, US International Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapoo Check ‘Rapoo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E6700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12813 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6943518928135
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Rapoo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapoo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rapoo E6700 keyboard Bluetooth QWERTY Dutch, US International Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bluetooth
  • - QWERTY Dutch, US International
  • - Full-size (100%) Touchpad
  • - Windows keys
  • - Black
  • - 1 pc(s)
Long product name Rapoo E6700 keyboard Bluetooth QWERTY Dutch, US International Black :
The long product name of Rapoo E6700 keyboard Bluetooth QWERTY Dutch, US International Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultra-slim, 82 keys, Smart Touch, Bluetooth 3.0, Li-Ion, 249 g, Black, NL/EN
More>>>
Short summary description Rapoo E6700 keyboard Bluetooth QWERTY Dutch, US International Black:
This short summary of the Rapoo E6700 keyboard Bluetooth QWERTY Dutch, US International Black data-sheet is auto-generated and uses the product title and the first six key specs.

Rapoo E6700, Full-size (100%), Wireless, Bluetooth, QWERTY, Black

Long summary description Rapoo E6700 keyboard Bluetooth QWERTY Dutch, US International Black:
This is an auto-generated long summary of Rapoo E6700 keyboard Bluetooth QWERTY Dutch, US International Black based on the first three specs of the first five spec groups.

Rapoo E6700. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard layout: QWERTY, Keyboard number of keys: 82. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-11-09 07:46:33
Uk has collected 20 expert reviews for Rapoo E6700 keyboard Bluetooth QWERTY Dutch, US International Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
futurefive.co.nz
Updated:
2016-02-21 08:52:00
The Rapoo E6700 keyboard is the newest release from the fast growing Chinese manufacturer's stable. How does it stack up in day to day use?This keyboard is slightly smaller than a ‘standard' keyboard size being about 33cm wide including the touchpad. It w...
Good Small and very smart looking, Brilliant battery life with builtin battery, Awesome with Android and Windows devices...
Bad Not as useful with Apple devices...
Bottom line The Rapoo E6700 keyboard is a great addition to the mobile worker's arsenal. It's available in black and white, with a matching aluminium back. I expect Rapoo to be challenging the likes of Logitech etc with their latest models. I only wish Apple would op...
70%
goldfries.com
Updated:
2016-12-29 03:16:38
The E6700 could be said to be the larger copy of the E2700 I reviewed earlier but it isn't so. Both are wireless keyboards and both come with a touchpad on the right but they are quite different.The E6700 is a much bigger keyboard and a far more comfortab...
Bottom line The Rapoo E6700 retails at a whopping RM 179, which I think is a very steep price to pay for a keyboard that's Bluetooth-Only. This keyboard would've been a winner if it retains the signature premium feel and retails at a lower price point, or at least ma...
0%
computershopper.com
Updated:
2014-12-11 05:36:48
In early 2014, we reviewed a compact Rapoo keyboard, the E2700 Wireless Multi-Media Touchpad Keyboard , that wasn't a million miles from the model we are reviewing today, the Rapoo E6700 Bluetooth Touch Keyboard. It made a similar first impression: Both o...
Good Connects stably to devices via Bluetooth, Fashionably designed, with a light, thin body, Built-in rechargeable battery...
Bad Keys are quite small, Too big to be truly mobile, but too small to serve as a desktop keyboard, Wired USB connection can only be used for battery recharge, not data connectivity...
Bottom line A budget-friendly hybrid of a mini-keyboard and a touch pad, the E6700 is good for light duty with a home theater PC. Read More…...
80%
tuaw.com
Updated:
2014-12-11 05:36:48
We get a lot of Bluetooth keyboards to test here at the TUAW Labs, but very few of those come with a built-in trackpad. Today I'm looking at the Rapoo E6700 Bluetooth Touch Keyboard (available on Amazon for about US$65), a very compact all-in-one keyboard...
Bottom line Rapoo has been coming out with some very nice products like the E9070 Wireless Ultra-Slim Keyboard and the T120P Wireless Touch Mouse , but the E6700 is a real mess. With keys too small and close together for easy typing, special keys that are unusable...
0%
the-gadgeteer.com
Updated:
2015-02-16 01:19:35
The proliferation of gadgets without keyboards has been explosive over the last few years, as have the options for keyboards to increase productivity. The Surface and Surface Pro series, the numerous Windows, Android and iOS tablets…all of them call for a...
Good Is built really well, Keys have a decent amount of travel, Has a large touchpad built right in, Pairs easily, Compact form makes it an obvious choice to travel with...
Bad Sausage fingers like the reviewers' need not apply, Strange character doubling problem that seems to be worse with Mac and iOS than with Windows 8...
0%
macnn.com
Updated:
2015-06-09 03:02:46
We like having a Bluetooth keyboard on hand, particularly when traveling, or just around the house for when disaster strikes. Unfortunately, we've yet to find one we absolutely love to pieces. Generally, they're made smaller than laptop keyboards, but not...
Good Looks great, Links up via Bluetooth quickly and holds connection, Mechanical keys, Builtin touchpad, Respectable battery life...
Bad Right Shift key and uparrow key may cause slowdown in typing, Frequent missed keystrokes due to bad spacebar, key placement, Touchpad does not work with iOS devices...
40%
Brand Image Product code Product Stock Price from
Rapoo

Rapoo 8000 keyboard Mouse included RF Wireless QWERTY Dutch Black, Blue
(show image)
13229 8000 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo 1830 keyboard Mouse included RF Wireless QWERTY Dutch Black
(show image)
11332 1830 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo E9090P keyboard RF Wireless QWERTY Dutch Black
(show image)
12545 E9090P 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo E9270P keyboard RF Wireless QWERTY Dutch Silver
(show image)
12375 E9270P 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo KX keyboard RF Wireless QWERTY Dutch Silver, White
(show image)
13097 KX 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo KX keyboard RF Wireless QWERTY Dutch Black, Silver
(show image)
13067 KX 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo E9270P keyboard RF Wireless QWERTY Dutch Black
(show image)
12343 E9270P 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo 8200P keyboard Mouse included RF Wireless QWERTY Dutch White
(show image)
11019 8200P 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo E1050 keyboard RF Wireless QWERTY Dutch Black
(show image)
11523 E1050 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo 8200P keyboard Mouse included RF Wireless QWERTY Dutch Black
(show image)
11018 8200P 0.00
(excl. VAT)
0 (incl. VAT)