More>>>
Short summary description Rapoo MT560 mouse Office RF Wireless + Bluetooth Laser 4000 DPI:
This short summary of the Rapoo MT560 mouse Office RF Wireless + Bluetooth Laser 4000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Rapoo MT560, Laser, RF Wireless + Bluetooth, 4000 DPI, Black
Long summary description Rapoo MT560 mouse Office RF Wireless + Bluetooth Laser 4000 DPI:
This is an auto-generated long summary of Rapoo MT560 mouse Office RF Wireless + Bluetooth Laser 4000 DPI based on the first three specs of the first five spec groups.
Rapoo MT560. Movement detection technology: Laser, Device interface: RF Wireless + Bluetooth, Movement resolution: 4000 DPI, Buttons type: Pressed buttons, Buttons quantity: 9, Scroll type: Wheel. Power source: Batteries. Product colour: Black