Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rapid Supreme 5025e 25sheets Permanent stapling electric stapler

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapid
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Supreme 5025e
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25095202
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3894
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 21 Feb 2018 00:51:34
The date of the most recent change of this product data-sheet in Icecat.
User manual (8,4MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Rapid Supreme 5025e 25sheets Permanent stapling electric stapler :
The short editorial description of Rapid Supreme 5025e 25sheets Permanent stapling electric stapler

Electric Stapler Rapid Supreme 5025e
More>>>
Short summary description Rapid Supreme 5025e 25sheets Permanent stapling electric stapler:
This short summary of the Rapid Supreme 5025e 25sheets Permanent stapling electric stapler data-sheet is auto-generated and uses the product title and the first six key specs.

Rapid Supreme 5025e, 25 sheets, Flat clinch, Front, 6.5 mm, Metal, Plastic, Black, Blue

Long summary description Rapid Supreme 5025e 25sheets Permanent stapling electric stapler:
This is an auto-generated long summary of Rapid Supreme 5025e 25sheets Permanent stapling electric stapler based on the first three specs of the first five spec groups.

Rapid Supreme 5025e. Stapling capacity: 25 sheets, Clinch type: Flat clinch, Staples loading system: Front. Power source: AC. Width: 123 mm, Depth: 295 mm, Height: 153 mm. Number of staples included: 1500 pc(s)

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.