Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rapid 24812601 Flat clinch Black,Stainless steel stapler

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapid
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24812601
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24812601
Category
Device for fastening together sheets of paper together with a staple or staples.
staplers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3387
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 19 Feb 2018 20:07:11
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Rapid 24812601 Flat clinch Black,Stainless steel stapler :
The short editorial description of Rapid 24812601 Flat clinch Black,Stainless steel stapler

Rapid Supreme Stapling Pliers S21 S-flat
More>>>
Short summary description Rapid 24812601 Flat clinch Black,Stainless steel stapler:
This short summary of the Rapid 24812601 Flat clinch Black,Stainless steel stapler data-sheet is auto-generated and uses the product title and the first six key specs.

Rapid 24812601, 21 mm, 171 mm, 76 mm

Long summary description Rapid 24812601 Flat clinch Black,Stainless steel stapler:
This is an auto-generated long summary of Rapid 24812601 Flat clinch Black,Stainless steel stapler based on the first three specs of the first five spec groups.

Rapid 24812601. Width: 21 mm, Depth: 171 mm, Height: 76 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.