location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapid R5050e electric stapler 50 sheets Permanent stapling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapid Check ‘Rapid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R5050e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20993210
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rapid R5050e electric stapler 50 sheets Permanent stapling
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Staples up to 50 sheets of paper (80 gsm)
  • - Patented Cassette Stapling technology
  • - Worn parts replaced with each new cassette
  • - Adjustable stapling depth up to 50 mm
  • - Low staple indicator
  • - Easy loading
  • - Extremely quiet action and low vibration
  • - One cassette (5,000 staples) included
  • - Pedal and work table optional extra
  • - Hygienic stapling due to contactless no-touch use
Long product name Rapid R5050e electric stapler 50 sheets Permanent stapling :
The long product name of Rapid R5050e electric stapler 50 sheets Permanent stapling. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Supreme Contactless Electric Stapler R5050e
More>>>
Short summary description Rapid R5050e electric stapler 50 sheets Permanent stapling:
This short summary of the Rapid R5050e electric stapler 50 sheets Permanent stapling data-sheet is auto-generated and uses the product title and the first six key specs.

Rapid R5050e, 50 sheets, Flat clinch, 5 cm, Metal, Plastic, Blue, White, 176 mm

Long summary description Rapid R5050e electric stapler 50 sheets Permanent stapling:
This is an auto-generated long summary of Rapid R5050e electric stapler 50 sheets Permanent stapling based on the first three specs of the first five spec groups.

Rapid R5050e. Stapling capacity: 50 sheets, Clinch type: Flat clinch, Throat depth (max): 5 cm. Width: 176 mm, Depth: 417 mm, Height: 209 mm. Number of staples included: 5000 pc(s)

Brand Image Product code Product Stock Price from
Rapid

Rapid 5080E electric stapler 80 sheets Permanent stapling
(show image)
20993411 5080E 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid R5050e electric stapler 50 sheets Permanent stapling
(show image)
20993214 R5050e 0.00
(excl. VAT)
0 (incl. VAT)