location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapid K1 Chrome

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapid Check ‘Rapid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10510601 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7313465106013
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Rapid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 18:56:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rapid K1 Chrome
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Staples up to 50 sheets of paper (80 gsm)
  • - The world's bestselling pliers, attractive and classic design
  • - Adjustable anvil for stapling and pinning
  • - Traditional back loading functionality
  • - Available in 2 versions for Rapid staple No. 24 or 26, 6 mm - 8 mm
  • - 56 mm insertion depth
Warranty: 5 Years
Long product name Rapid K1 Chrome :
The long product name of Rapid K1 Chrome. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Classic Stapling Pliers K1
More>>>
Short summary description Rapid K1 Chrome:
This short summary of the Rapid K1 Chrome data-sheet is auto-generated and uses the product title and the first six key specs.

Rapid K1, 50 sheets, Chrome, 24/6-8+, Metal, 5.6 cm, Rear

Long summary description Rapid K1 Chrome:
This is an auto-generated long summary of Rapid K1 Chrome based on the first three specs of the first five spec groups.

Rapid K1. Stapling capacity: 50 sheets, Product colour: Chrome, Type of staple: 24/6-8+. Weight: 360 g, Dimensions (WxDxH): 85 x 182 x 85 mm

Brand Image Product code Product Stock Price from
Rapid

Rapid K1 Standard clinch Light Blue
(show image)
5000497 K1 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid K1 Standard clinch White
(show image)
5000496 K1 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid K1 Standard clinch Yellow
(show image)
5000499 K1 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid K1 Standard clinch Pink
(show image)
5000498 K1 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid K1 Standard clinch Black
(show image)
5000495 K1 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid Classic K1 Standard clinch Pink
(show image)
5000493 Classic K1 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid Classic K1 Standard clinch Blue
(show image)
5000492 Classic K1 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid Classic K1 Standard clinch White
(show image)
5000491 Classic K1 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid Classic K1 Standard clinch Black
(show image)
5000490 Classic K1 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid Classic K1 Standard clinch Yellow
(show image)
5000494 Classic K1 0.00
(excl. VAT)
0 (incl. VAT)