location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Radiopaq EIPC99-PO-013 headphones/headset Wired In-ear Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Radiopaq Check ‘Radiopaq’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EIPC99-PO-013
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EIPC99-PO-013
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060184450133
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Radiopaq: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:22:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Radiopaq EIPC99-PO-013 headphones/headset Wired In-ear Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black In-ear Headphones
  • - Wired 3.5 mm connector
  • - Intraaural 18 - 20000 Hz 16 Ω 120 dB
Long product name Radiopaq EIPC99-PO-013 headphones/headset Wired In-ear Black :
The long product name of Radiopaq EIPC99-PO-013 headphones/headset Wired In-ear Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Custom Earphones with Mic & Remote for iPhone - Pop
More>>>
Short summary description Radiopaq EIPC99-PO-013 headphones/headset Wired In-ear Black:
This short summary of the Radiopaq EIPC99-PO-013 headphones/headset Wired In-ear Black data-sheet is auto-generated and uses the product title and the first six key specs.

Radiopaq EIPC99-PO-013, Wired, 18 - 20000 Hz, Headphones, Black

Long summary description Radiopaq EIPC99-PO-013 headphones/headset Wired In-ear Black:
This is an auto-generated long summary of Radiopaq EIPC99-PO-013 headphones/headset Wired In-ear Black based on the first three specs of the first five spec groups.

Radiopaq EIPC99-PO-013. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 18 - 20000 Hz. Cable length: 1.2 m, Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 17:35:18
Uk has collected 5 expert reviews for Radiopaq EIPC99-PO-013 headphones/headset Wired In-ear Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-23 17:35:18
What colour is the sea? A strange question to ask at the beginning of a headphone review, but youll soon see where we are going with this. You see, on a good day, the sea can be green or blue, on a bad brown or grey, and thats before you start lookin...
Good If you listen to just jazz the Jazz headphones are great, cheap, dedicated sound for your favourite sound...
Bad Incredibly niche offering...
Bottom line Just as it is hard to determine the colour of the sea, its hard to determine which headphone set you should opt for if at all...
70%
trustedreviews.com
Updated:
2011-09-23 17:35:18
There are some things which, at first glance, seem to have no real business existing. Any film starring - and I use the word in its loosest possible definition - Ashton Kutcher for instance, or as cars go, the Porsche Panamera. Even Marmite, which I'm 90...
Bottom line For their price, the audio quality isn't bad on any of the Custom Tuned Earphones; with the genre of music they're tailored to. However, despite what Radiopaq says none of the earphones are particularly great if you want to listen to music for which they...
60%
macworld.co.uk
Updated:
2011-09-23 17:35:18
Radiopaq is better known for its online radio service, but the company has decided to break out and into the earphone market. It’s obvious that Radiopaq has gone for quality. The Radiopaq Custom Tuned Earphones are in-ear canalphones with a gold-plated...
Good Superb sound quality, reasonable price, custom tuning ensures you get the right audio for you...
Bad We found the sound on the Classical and Jazz models a bit ‘tinny’ for our tastes...
80%
techradar.com
Updated:
2011-09-23 17:35:18
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet Radiopaqs Custom Tuned Earphones range offers a unique set of earbuds for different musical genres, each optimised to get the most from the style in question. There are four to choose f...
Good Good value for money, Lightweight and stylish, Versatile – not limited to one genre...
Bad Picking which to go for is tricky...
70%
T3.com
Updated:
2011-09-23 17:35:18
Pick n mix earphones Radiopaq doesnt believe in the "one size fits all mentality" and thats apparently why theyve gone out of their way to create four different versions of their latest in-ear headphones. Realising that different types of music...
Good Choice, Good overall sound quality, Minimal and lightweight design...
Bad Cant be customized, Any colour as long as its black...
Bottom line The custom labelling is a bit of a gimmick but overall these headphone provide excellent sound quality at a reasonable price...
80%