location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rackmount.IT RM-CI-T10 rack accessory Mounting bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rackmount.IT Check ‘Rackmount.IT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RM-CI-T10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM-CI-T10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720297440328
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Rackmount.IT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rackmount.IT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 09:45:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Rackmount.IT RM-CI-T10 rack accessory Mounting bracket :
The long product name of Rackmount.IT RM-CI-T10 rack accessory Mounting bracket. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U, 44 x 482 x 217mm, f/ Cisco
More>>>
Rackmount.IT RM-CI-T10 rack accessory Mounting bracket:
The official description of Rackmount.IT RM-CI-T10 rack accessory Mounting bracket as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The RM-CI-T10 gives you the ability to mount your Cisco desktop appliances in a 19" rack. The rack is tailored specifically for the listed models to guarantee a perfect fit. In addition, the connections are brought to the front for easy access, as well as the console port. The power supply is fixed to prevent an accidental loss of power.

Assembly will take about 5 minutes. Simply slide your Cisco device in the kit, place the retainers, and fix the power supply to the rack.

Short summary description Rackmount.IT RM-CI-T10 rack accessory Mounting bracket:
This short summary of the Rackmount.IT RM-CI-T10 rack accessory Mounting bracket data-sheet is auto-generated and uses the product title and the first six key specs.

Rackmount.IT RM-CI-T10, Mounting bracket, Blue, 1U, Cisco C1121-4P, C1121-4PLTEP, C1121-8P, C1121X-8P, C1121-8PLTEP, C1121X-8PLTEP, C1126-8PLTEP,..., 48.3 cm (19"), 482 mm

Long summary description Rackmount.IT RM-CI-T10 rack accessory Mounting bracket:
This is an auto-generated long summary of Rackmount.IT RM-CI-T10 rack accessory Mounting bracket based on the first three specs of the first five spec groups.

Rackmount.IT RM-CI-T10. Type: Mounting bracket, Product colour: Blue, Rack capacity: 1U. Size (imperial): 48.3 cm (19"), Width: 482 mm, Depth: 217 mm. Package width: 520 mm, Package depth: 270 mm, Package height: 80 mm

Features
Type *
Mounting bracket
Product colour *
Blue
Rack capacity
1U
Compatibility
Cisco C1121-4P, C1121-4PLTEP, C1121-8P, C1121X-8P, C1121-8PLTEP, C1121X-8PLTEP, C1126-8PLTEP, C1126X-8PLTEP, C1127-8PLTEP, C1127X-8PLTEP, C1127-8PMLTEP, C1127X-8PMLTEP, C1128-8PLTEP
Weight & dimensions
Size (imperial)
48.3 cm (19")
Width
482 mm
Weight & dimensions
Depth
217 mm
Height
44 mm
Packaging data
Package width
520 mm
Package depth
270 mm
Package height
80 mm
Packaging content
Mounting kit
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
85389099
Brand Image Product code Product Stock Price from
Rackmount.IT RM-CI-T4-MC rack accessory Mounting bracket Rackmount.IT RM-CI-T4-MC rack accessory Mounting bracket
(show image)
RM-CI-T4-MC RM-CI-T4-MC 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CI-T6-MC rack accessory Mounting bracket Rackmount.IT RM-CI-T6-MC rack accessory Mounting bracket
(show image)
RM-CI-T6-MC RM-CI-T6-MC 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CI-T14 rack accessory Mounting bracket Rackmount.IT RM-CI-T14 rack accessory Mounting bracket
(show image)
RM-CI-T14 RM-CI-T14 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CI-T12 rack accessory Mounting bracket Rackmount.IT RM-CI-T12 rack accessory Mounting bracket
(show image)
RM-CI-T12 RM-CI-T12 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CI-T11 rack accessory Mounting bracket Rackmount.IT RM-CI-T11 rack accessory Mounting bracket
(show image)
RM-CI-T11 RM-CI-T11 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-HP-T1 rack accessory Mounting bracket Rackmount.IT RM-HP-T1 rack accessory Mounting bracket
(show image)
RM-HP-T1 RM-HP-T1 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-FB-T3 rack accessory Mounting bracket Rackmount.IT RM-FB-T3 rack accessory Mounting bracket
(show image)
RM-FB-T3 RM-FB-T3 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for Cisco ISR 111X Rackmount.IT Rack Mount Kit for Cisco ISR 111X
(show image)
RM-CI-T9 Rack Mount Kit for Cisco ISR 111X 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for Cisco Firepower 1010 Rackmount.IT Rack Mount Kit for Cisco Firepower 1010
(show image)
RM-CI-T8 Rack Mount Kit for Cisco Firepower 1010 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CI-T7 rack accessory Mounting bracket Rackmount.IT RM-CI-T7 rack accessory Mounting bracket
(show image)
RM-CI-T7 RM-CI-T7 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)