Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

R-Go Tools Caparo 3 Twin, mechanical spring, 2-9 kg, silver Clamp

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
R-Go Tools
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Caparo 3 Twin, mechanical spring, 2-9 kg, silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RGOVLCA3TW
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719274490708
Category
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byR-Go Tools: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8735
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 14 Jul 2020 10:31:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name R-Go Tools Caparo 3 Twin, mechanical spring, 2-9 kg, silver Clamp :
The short editorial description of R-Go Tools Caparo 3 Twin, mechanical spring, 2-9 kg, silver Clamp

Caparo 3 Twin, mechanical spring, 2-9 kg, silver
More>>>
R-Go Tools Caparo 3 Twin, mechanical spring, 2-9 kg, silver Clamp:
The official marketing text of R-Go Tools Caparo 3 Twin, mechanical spring, 2-9 kg, silver Clamp as supplied by the manufacturer

1 arm for 2 screens!The R-Go Caparo 3 Twin is the solution for working with two screens. This monitorarm is suitable for screens between 2 and 9 kg.

Short summary description R-Go Tools Caparo 3 Twin, mechanical spring, 2-9 kg, silver Clamp:
This short summary of the R-Go Tools Caparo 3 Twin, mechanical spring, 2-9 kg, silver Clamp data-sheet is auto-generated and uses the product title and the first six key specs.

R-Go Tools Caparo 3 Twin, mechanical spring, 2-9 kg, silver, Clamp, 9 kg, 81.3 cm (32"), 100 x 100 mm, Height adjustment, Silver

Long summary description R-Go Tools Caparo 3 Twin, mechanical spring, 2-9 kg, silver Clamp:
This is an auto-generated long summary of R-Go Tools Caparo 3 Twin, mechanical spring, 2-9 kg, silver Clamp based on the first three specs of the first five spec groups.

R-Go Tools Caparo 3 Twin, mechanical spring, 2-9 kg, silver. Mounting: Clamp, Maximum weight capacity: 9 kg, Minimum screen size: 81.3 cm (32"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: 0 - 40°. Product colour: Silver

Mounting
Minimum screen size *
81.3 cm (32")
Maximum weight capacity *
9 kg
Mounting
Clamp
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75,100 x 100 mm
Number of displays supported *
2
Mounting type *
Desk
Desk thickness (min)
1 cm
Desk thickness (max)
5 cm
Maximum tablet screen size compatibility
68.6 cm (27")
Ergonomics
Height adjustment
Yes
Adjustable depth
Yes
Tilt angle range
0 - 40°
Swivel angle
180°
Angle of rotation
360°
Design
Housing material
Aluminium
Product colour *
Silver
Weight & dimensions
Weight
4.33 kg
Package width
295 mm
Package depth
390 mm
Package height
122 mm
Package weight
4.95 kg
Country Distributor
Deutschland 1 distributor(s)