R-Go Tools logo

R-Go Tools Laptop stand R-Go Riser Attachable, adjustable, integrated with your laptop, aluminum, black

Data-sheet quality:
created/standardized by Icecat
Product views:
396436
Info modified on:
24 Apr 2025, 16:58:27
Short summary description R-Go Tools Laptop stand R-Go Riser Attachable, adjustable, integrated with your laptop, aluminum, black:

R-Go Tools Laptop stand R-Go Riser Attachable, adjustable, integrated with your laptop, aluminum, black, Black, Aluminium, 25.4 cm (10"), 55.9 cm (22"), 5 kg, 85 - 65 mm

Long summary description R-Go Tools Laptop stand R-Go Riser Attachable, adjustable, integrated with your laptop, aluminum, black:

R-Go Tools Laptop stand R-Go Riser Attachable, adjustable, integrated with your laptop, aluminum, black. Product colour: Black, Material: Aluminium, Minimum notebook screen size compatibility: 25.4 cm (10"). Height adjustment range: 85 - 65 mm, Tilt angle range: 30 - 45°. Width: 220 mm, Depth: 265 mm, Height: 1.5 mm. Package width: 235 mm, Package depth: 270 mm, Package height: 10 mm. Master (outer) case width: 320 mm, Master (outer) case length: 355 mm, Master (outer) case height: 245 mm

Reasons to buy
Video
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.