location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Quantum Travan 40 Data Cartridge Blank data tape 8 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Quantum Check ‘Quantum’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travan 40 Data Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTM-40
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Quantum: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Apr 2022 13:00:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Quantum Travan 40 Data Cartridge Blank data tape 8 mm :
The long product name of Quantum Travan 40 Data Cartridge Blank data tape 8 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Travan 40 Data Cartridge
More>>>
Short summary description Quantum Travan 40 Data Cartridge Blank data tape 8 mm:
This short summary of the Quantum Travan 40 Data Cartridge Blank data tape 8 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Quantum Travan 40 Data Cartridge, Blank data tape, 40 GB, 10000 pass(es), Black, Travan 40, 5 - 40 °C

Long summary description Quantum Travan 40 Data Cartridge Blank data tape 8 mm:
This is an auto-generated long summary of Quantum Travan 40 Data Cartridge Blank data tape 8 mm based on the first three specs of the first five spec groups.

Quantum Travan 40 Data Cartridge. Product type: Blank data tape, Compressed capacity: 40 GB, Tape durability: 10000 pass(es). Tape size: 8 mm, Tape length: 228.6 m, Tape thickness: 7.9 µm. Dimensions (WxDxH): 93 x 72 x 14.6 mm, Operating temperature (T-T): 41 - 104 °F, Total storage capacity: 20 GB

Brand Image Product code Product Stock Price from
Quantum

Quantum Travan 40 Data Cartridge 3pk Blank data tape 8 mm
(show image)
CTM40-3 Travan 40 Data Cartridge 3pk 0.00
(excl. VAT)
0 (incl. VAT)
Certance

Certance Travan 40 Data Cartridge (3-Pack) Blank data tape
(show image)
CTM40-3 Travan 40 Data Cartridge (3-Pack) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)