Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Qtek Batterij 3800mAh Li-Ion Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Qtek
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Batterij 3800mAh Li-Ion
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTC098336
Category
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byQtek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5894
This statistic is based on the 90276 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88257 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Qtek Batterij 3800mAh Li-Ion Battery:
This short summary of the Qtek Batterij 3800mAh Li-Ion Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Qtek Batterij 3800mAh Li-Ion, Battery, Lithium-Ion (Li-Ion), 3800 mAh

Long summary description Qtek Batterij 3800mAh Li-Ion Battery:
This is an auto-generated long summary of Qtek Batterij 3800mAh Li-Ion Battery based on the first three specs of the first five spec groups.

Qtek Batterij 3800mAh Li-Ion. Product type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 3800 mAh

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details