location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

QPAD CT™ Large 4mm White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QPAD Check ‘QPAD’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CT™ Large 4mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3700
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7350020290312
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘QPAD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QPAD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:16:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name QPAD CT™ Large 4mm White :
The long product name of QPAD CT™ Large 4mm White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CT™ Large 4mm
More>>>
Short summary description QPAD CT™ Large 4mm White:
This short summary of the QPAD CT™ Large 4mm White data-sheet is auto-generated and uses the product title and the first six key specs.

QPAD CT™ Large 4mm, White

Long summary description QPAD CT™ Large 4mm White:
This is an auto-generated long summary of QPAD CT™ Large 4mm White based on the first three specs of the first five spec groups.

QPAD CT™ Large 4mm. Width: 285 mm, Depth: 4 mm. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 17:30:32
Uk has collected 11 expert reviews for QPAD CT™ Large 4mm White and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
vortez.net
Updated:
2011-09-23 17:30:31
Are you a gamer on a budget? We have 4 gaming mouse pads all in the same price bracket from Nova Gaming, QPAD and Steelseries. We find out how they compare. Gamers know that you cant become highly skilled without the assistance of quality products, o...
Bottom line To conclude, all pads we reviewed have been excellent quality. Choosing the winner is quite difficult because all of the pads have been produced to a very high standard and it would be down to personal preference at the end of the day. I personally pre...
0%
Xtremecomputing.co.uk
Updated:
2011-09-23 17:30:32
QPAD built its success on a grassroots commitment to the gaming community. Like us, they thrive in the madness of competition and embrace the free spirit of gaming. There sponsorship of the Q Tour, communities, cups, tournaments, teams and LAN parties...
Good Available in Hard or Soft feel, Revolutionary Hybratek coated Technology, High Quality...
Bad Issue with the white surface and some laser mice...
Bottom line The Ultimate Mouse Mat, QPAD-CT Hybratek Coating has to be the best pad I have used to date. The engineering behind this ingenious pad is outstanding and that is probably down to the fact it was specifically designed for users with high demands on prec...
0%
techarkade.com
Updated:
2011-09-23 17:30:29
All things considered the CT Mousepad has earned a perfect 10/10 as well as the Golden Ghost Award. The size is usually not a problem because it will still fit on nearly any desk without any problem.
0%
techwarelabs.com
Updated:
2015-10-29 11:50:46
QPAD Todays hottest games - Call of Duty 4, Crysis, Half Life 2...they all have one thing in common. They demand a great deal from the computer theyre played on, but few people think about the first connections between the user and the game - the...
Bottom line The QPAD is an awesome product. Its very light, very large, and has a great surface to it. Dont be a fool and rob your PC games of performance - get them the surface they deserve, the QPAD CT. Because of the size and thickness options for the mousep...
0%