location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Qoltec 52031.BP-6M mobile phone spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Qoltec Check ‘Qoltec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52031.BP-6M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52031.BP-6M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5901878520315
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Qoltec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Qoltec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:34:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Qoltec 52031.BP-6M mobile phone spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Brand compatibility: Nokia
  • - Lithium-Ion (Li-Ion)
  • - 1070 mAh
More>>>
Short summary description Qoltec 52031.BP-6M mobile phone spare part Battery:
This short summary of the Qoltec 52031.BP-6M mobile phone spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Qoltec 52031.BP-6M, Battery, Nokia, Lithium-Ion (Li-Ion), 1070 mAh, 3.7 V, 40 mm

Long summary description Qoltec 52031.BP-6M mobile phone spare part Battery:
This is an auto-generated long summary of Qoltec 52031.BP-6M mobile phone spare part Battery based on the first three specs of the first five spec groups.

Qoltec 52031.BP-6M. Product type: Battery, Brand compatibility: Nokia, Battery technology: Lithium-Ion (Li-Ion). Width: 40 mm, Height: 6.5 mm, Depth: 40 mm. Compatible products: 6280, N73, 6151, BP-6M, Number of batteries included: 1 pc(s)