location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TVS-671 NAS Tower Ethernet LAN Black i3-4150

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TVS-671
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TVS-671-I3-WD48TB
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 19:01:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (23.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QNAP TVS-671-I3-WD48TB user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP TVS-671 NAS Tower Ethernet LAN Black i3-4150
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Tower Black
  • - QNAP Turbo System 4.1
  • - Total installed storage capacity: 48 TB Number of storage drives supported: 6 HDD & SSD
  • - Intel® Core™ i3 i3-4150 3.5 GHz Intel® HD Graphics 4400
  • - 4 DDR3 Memory slots: 2 x SO-DIMM
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: Cloud, USB drive, iSCSI LUN 250 W
Long product name QNAP TVS-671 NAS Tower Ethernet LAN Black i3-4150 :
The long product name of QNAP TVS-671 NAS Tower Ethernet LAN Black i3-4150. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48TB (6x 8TB Western Digital Red), Intel Core i3-4150 (3.5GHz), 4GB DDR3, Gigabit LAN
More>>>
QNAP TVS-671 NAS Tower Ethernet LAN Black i3-4150:
The official description of QNAP TVS-671 NAS Tower Ethernet LAN Black i3-4150 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TVS-671 is a powerful NAS storage solution designed for I/O-intensive tasks, mission-critical business applications and fast-growing data storage needs. Incorporating reliability and security, the TVS-671 delivers high performance with persistent throughput and provides a comprehensive storage solution for SMBs to build a reliable private cloud.

- Manage, share, and back up business data with Real-time Remote Replication (RTRR)
- 10GbE-expandable, highly-efficient storage solution for 4K video playback, transcoding and on-the-fly editing*
- Use the TVS-671 as a PC with exclusive QvPC Technology
- Supports VMware®, Citrix®, and Microsoft® Hyper-V and advanced virtualization features
- Full NAS encryption by volume-based technology
- Enhanced data security with high-performance AES 256-bit encryption and anti-virus
- Run multiple Windows/Linux/Android-based virtual machines with the Virtualization Station

Lightning fast performance
The TVS-671 supports 6Gbps hard drives and 10Gb Ethernet, delivering over 2,300 MB/s throughput and 146,000 IOPS*. The TVS-671 is powered by an Intel® Haswell processor with numerous options including Core™ i3, Core™ i5 and Core™ i7 for users to flexibly choose based on their demands, greatly enhancing the efficiency of CPU-consuming tasks such as running Virtualization Station, real-time 4K video playback & transcoding, and serving large numbers of simultaneous connections.

QTS - Simple and efficient
Thanks to the intuitive user interface of QTS, system operations of the TVS-671 are smooth and handy. Its intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.

QRM+: Centralized management solution for networked computing devices
QRM+ is QNAP's Centralized Management Solution, designed for IT teams, for networked computing devices. It provides a single-point solution to discover, map, monitor and manage all of the critical computing devices (including servers, PCs, and thin clients) in your network, and facilitates device discovery with the graphical topology diagram. QRM+ supports IPMI 2.0, provides remote KVM (Keyboard, Video, Mouse) for certain IPMI devices, and supports tracking every action using KVM recording and playback. Simply install QRMAgent on your Windows® and Linux® devices and you will see their system status on the QRM+ management interface. With centralized management using QRM+ on the NAS, IT infrastructure and device security is enhanced while troubleshooting and network resource performance analysis is greatly simplified.

Qsirch – A smarter, faster way to search
Quickly and easily find documents, photos, videos, and music with Qsirch, QNAP’s new built-in NAS search application lets you find what you need by real-time, natural search. Simply type in as much as you know about what you are trying to find, including bits of the file name or even words/phrases in the document, and Qsirch will display a list of matches, complete with thumbnails, as you type. Qsirch even remembers your search history so you can quickly navigate to files you’ve previously searched for. Qsirch is a huge productivity boost – it greatly reduces the amount of time spent looking for files on the NAS so you can focus on other tasks.

SSD cache acceleration
The TVS-671 supports SSD caching which can greatly boost IOPS performance of storage volumes to increase operational efficiency. It is perfect for improving overall workflow of IOPS-demanding applications such as virtualization, and allows the best of both cost and performance by combining SSDs with HDDs.

Flexible 10GbE network expandability
The TVS-671 offers 4 inbuilt Gigabit Ethernet ports and supports 10 Gigabit high speed networks by installing a 10GbE network adapter. The 10GbE-ready TVS-671 delivers lightning-fast data throughput and coupled with the support for a large storage capacity is perfect for data centers to store big data and excel in fast data transmission, as well as editing 4K videos on-the-fly without transferring the videos between the TVS-671 and desktop computers.

Extend the functionality of the TVS-671 with virtualization
The Virtualization Station transforms the TVS-671 into a 2-in-a-box NAS that can function as an all-in-one NAS and a virtualization platform that supports multiple operating systems, fast virtual machine creation, virtual machine import/export, snapshot, and enables desktop operations on web browsers. With an easy-to-use interface, you can centrally manage all of the virtual machines created on the TVS-671 with minimal effort. You can also download VMs on demand from online VM markets and import them to TVS-671 without any complex procedure.

Full NAS encryption technology ensures data security
QNAP’s full NAS encryption by volume-based technology effectively ensures data security by encrypting all of the files stored in the default shared folders on the TVS-671. Even if the TVS-671 is encrypted, all the files can still be accessible via Windows SMB/CIFS, iSCSI, and NFS protocols. Users without permission to access the TVS-671 will be unable to access the stored files, hence data security risks and privacy leaks can be avoided.

Intelligent Storage Manager
The QTS Storage Manager provides a secure and flexible way to manage volumes. This next-generation volume management offers powerful features such as storage pooling with multiple RAID group protection, thin provisioned volumes with Space Reclaim, block-level iSCSI LUN and online capacity expansion. The QTS Storage Manager neatly presents tools and options for managing system storage to simplify the process of NAS capacity expansion and QNAP storage expansion enclosure management.

Cross-platform file sharing, centralized data storage
The TVS-671 supports SMB/CIFS, NFS, and AFP protocols for file sharing across Windows, Mac, and Linux/UNIX networks. Data, logs and ISO images of CDs and DVDs can be centrally stored on the Turbo NAS and protected by an integrated antivirus solution. The Windows AD and LDAP services enable system administrators to configure user permissions by using existing Windows AD server, LDAP server or NAS build-in LDAP services. The TVS-671 supports SAMBA v4 and can act as a Windows domain controller to manage privilege settings.

Well-rounded backup solutions to secure data
The QNAP NetBak Replicator supports real-time and scheduled data backup on Windows including Outlook email archiving. Apple Time Machine is also supported to provide Mac OS X users with a solution to effortlessly back up data to the TVS-671. The USB 3.0 port on the front panel of the TVS-671 features a one-touch-copy function for you to instantly back up data on external drives to the TVS-671 with just one click, or alternatively to back up data from the TVS-671 to external drives. A wide range of third-party backup software such as Acronis® True Image and Symantec® Backup Exec are also supported.

Disaster recovery solutions brings peace of mind
The TVS-671 offers various data recovery options. RTRR (Real-Time Remote Replication) supports real time or scheduled data backup to a remote Turbo NAS or FTP server and synchronizes files to a remote folder from a local folder with better backup efficiency and reduced backup time. The TVS-671 also supports rsync protocol to back up data to another remote server on a scheduled basis. Data can also be backed up to and restored from a range of cloud storage services, including Amazon® S3, Amazon Glacier, Microsoft® Azure, ElephantDrive®, Dropbox® and Google Cloud Storage.

Comprehensive security options
In an open network environment, business data may be exposed in a potential hack. The TVS-671 provides numerous security options, such as encrypted access, IP blocking, and more. Besides, IT administrators can control the access rights of each user to different folders, preventing unauthorized access to important files. The TVS-671 is validated with military level FIPS 140-2 AES 256-bit encryption, preventing sensitive business data from unauthorized access and breach even if the hard drives or the entire system were stolen.

Storage for comprehensive virtualization applications
The TVS-671 supports VMware® and Citrix®, and is compatible with Microsoft® Hyper-V™ and Windows Server 2012, benefiting flexible deployment and management in the virtualization environments. The TVS-671 supports VMware VAAI and Microsoft ODX to increase performance by offloading server loading for ESXi server and Hyper-V respectively, and supports QNAP vSphere Client plug-in and QNAP SMI-S provider with enhanced efficiency of operations and management in virtualization applications.

File synchronization across multiple devices
The Qsync utility turns your TVS-671 into a safe data center for file synchronization with a large storage capacity. Any file uploaded to the TVS-671 will be made available for all linked devices, such as computers, laptops or mobile devices. Qsync is especially useful for frequent travelers to manage files and always have the most updated files on different devices. Qsync provides multiple ways of file synchronization and group file sharing, greatly enhancing the flexibility of collaboration.

Comprehensive surveillance solution providing 24/7 security
The TVS-671’s Surveillance Station offers a professional surveillance solution with a user-friendly management interface, a wide range of over 2,700 compatible IP camera models, and expandable IP camera channel licenses. It supports real-time monitoring, video &audio recording and playback with a wide range of customizable settings. You can also install the Vmobile app on your iOS® or Android™ mobile devices to manage the monitoring channels anytime and anywhere to safeguard your office environment, or install the Vcam app to turn your mobile device into a network camera to instantly record any moment around you to your TVS-671.

Install-on-demand apps to extend NAS functionality
The TVS-671 has a built-in App Center that provides over 100 install-on-demand apps developed by QNAP and third-party developers, including tools for backup/sync, business, content management, communications, download, entertainment, and much more. It is also a centralized location for managing & updating installed apps. In addition, QNAP’s development platform embraces the open-source spirit to enable developers to create their own apps, adding potentially limitless potential for the TVS-671.

Seamless capacity expansion via SAS or USB interface
The TVS-671 supports online capacity expansion by connecting multiple high-performance SAS-enabled QNAP RAID expansion enclosures or economical USB 3.0 expansion units to meet the needs of growing business data. With the QNAP scale-up solution, raw storage capacity can be gradually expanded. It is especially useful for large data applications, such as video surveillance, data archiving, and TV broadcast storage, and more.

Additional SMB-ready features
The TVS-671 supports various business applications as an all-in-one Turbo NAS with cost-efficiency.

The Turbo NAS supports RADIUS server which provides centralized authorization management for computers to connect and use a network service.

The Turbo NAS supports Surveillance Station to connect and manage multiple IP cameras remotely, including real-time monitoring, video recording, playback, and event notifications.

Short summary description QNAP TVS-671 NAS Tower Ethernet LAN Black i3-4150:
This short summary of the QNAP TVS-671 NAS Tower Ethernet LAN Black i3-4150 data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TVS-671, NAS, Tower, Intel® Core™ i3, i3-4150, 48 TB, Black

Long summary description QNAP TVS-671 NAS Tower Ethernet LAN Black i3-4150:
This is an auto-generated long summary of QNAP TVS-671 NAS Tower Ethernet LAN Black i3-4150 based on the first three specs of the first five spec groups.

QNAP TVS-671. Total installed storage capacity: 48 TB, Installed storage drive type: HDD, Supported storage drive types: HDD & SSD. Processor family: Intel® Core™ i3, Processor manufacturer: Intel, Processor model: i3-4150. Internal memory: 4 GB, Internal memory type: DDR3, Maximum RAM supported: 16 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB,AFP (v3.3),NFS(v3),FTP,FTPS,SFTP,TFTP,HTTP(S),Telnet,SSH,iSCSI,SMTP,SMSC. On-board graphics card base frequency: 350 MHz, On-board graphics card dynamic frequency (max): 1150 MHz, On-board graphics card ID: 0x41E

Storage
Storage drive capacity *
8 TB
Storage drive interface *
Serial ATA III
RAID support *
Yes
RAID levels
0, 1, 5+HS, 5, 6, 10, JBOD
Online RAID migration
Yes
Online RAID expansion
Yes
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
Yes
Total installed storage capacity *
48 TB
Number of storage drives installed *
6
Number of storage drives supported *
6
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Bad block scan
Yes
Processor
Processor manufacturer *
Intel
Processor generation
4th gen Intel® Core™ i3
Processor family *
Intel® Core™ i3
Processor model *
i3-4150
Processor frequency *
3.5 GHz
Processor cores
2
Processor threads
4
Processor cache
3 MB
Bus type
DMI
CPU configuration (max)
1
ECC supported by processor
Yes
PCI Express configurations
1x16, 2x8, 1x8+2x4
PCI Express slots version
3.0
Processor cache type
Smart Cache
Processor code
SR1PJ
Processor codename
Haswell
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
37.5 x 37.5 mm
Processor series
Intel Core i3-4100 Desktop series
Processor socket
LGA 1150 (Socket H3)
Scalability
1S
Stepping
C0
System bus rate
5 GT/s
Tcase
72 °C
Thermal Design Power (TDP)
54 W
On-board graphics card model
Intel® HD Graphics 4400
Maximum internal memory supported by processor
32 GB
Memory bandwidth supported by processor (max)
25.6 GB/s
Conflict-Free processor
Yes
Memory
Internal memory type
DDR3
Maximum RAM supported
16 GB
Memory slots
2 x SO-DIMM
Internal memory *
4 GB
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB,AFP (v3.3),NFS(v3),FTP,FTPS,SFTP,TFTP,HTTP(S),Telnet,SSH,iSCSI,SMTP,SMSC
Dynamic DNS (DDNS)
Yes
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports *
4
PCI Express x8 (Gen 3.x) slots
1
Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x41E
Maximum on-board graphics card memory
1.024 GB
Number of displays supported (on-board graphics)
3
Design
Chassis type *
Tower
Cooling type *
Active
Product colour
Black
Number of fans
2 fan(s)
Fan diameter
9 mm
Drive bay locking
Yes
LED indicators
HDD, LAN, SSD, Status, USB
Built-in display
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Small & Medium Business
Performance
Backup function *
Yes
Backup features
Cloud, USB drive, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Noise level
21 dB
Management protocols
SNMP
Web-based management
Yes
Share folder access right management
Yes
Security algorithms
256-bit AES, FIPS 140-2, SNMP
Reset button
Yes
On/off switch
Yes
Built-in iTunes server
Yes
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+,Google Chrome,Apple Safari,Mozilla Firefox
System log
Yes
Hot spare
Yes
S.M.A.R.T. support
Yes
Backup button
Yes
Universal Plug and Play (UPnP)
Yes
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.1
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2012 R2
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
250 W
Number of power supply units
1
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Fan voltage
12 V
Weight & dimensions
Width *
257 mm
Depth *
235 mm
Height *
175 mm
Weight
6.18 kg
Package weight
6.9 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
42
Processor special features
Embedded options available
No
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Graphics & IMC lithography
22 nm
Idle States
Yes
Intel 64
Yes
Intel Enhanced Halt State
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Trusted Execution Technology
No
Intel TSX-NI
No
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Smart Cache
Yes
Intel® Turbo Boost Technology
No
Intel® Wireless Display (Intel® WiDi)
Yes
Maximum number of PCI Express lanes
16
Thermal Monitoring Technologies
Yes
Thermal solution specification
PCG 2013C
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3-SDRAM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Processor ARK ID
77486
Source Testseek summary Average rating
Reviews
Updated:
2018-03-01 08:47:35
Uk has collected 1 expert review for QNAP TVS-671 NAS Tower Ethernet LAN Black i3-4150 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%