location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TVS-463 NAS Tower AMD G GX-424CC 4 GB DDR3L 40 TB HDD QNAP Turbo System Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TVS-463
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TVS-463-4G-WD40TB
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 10:09:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (14.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QNAP TVS-463-4G-WD40TB user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP TVS-463 NAS Tower AMD G GX-424CC 4 GB DDR3L 40 TB HDD QNAP Turbo System Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Tower Gold
  • - QNAP Turbo System 4.1
  • - Total installed storage capacity: 40 TB Number of storage drives supported: 4 HDD & SSD
  • - AMD G GX-424CC 2.4 GHz
  • - 4 DDR3L 1600 MHz Memory slots: 2 SO-DIMM
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active LCD
  • - Backup features: Cloud, USB drive, iSCSI LUN 250 W
Long product name QNAP TVS-463 NAS Tower AMD G GX-424CC 4 GB DDR3L 40 TB HDD QNAP Turbo System Gold :
The long product name of QNAP TVS-463 NAS Tower AMD G GX-424CC 4 GB DDR3L 40 TB HDD QNAP Turbo System Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40TB (4x 10TB Western Digital Red), AMD GX-424CC (2.4GHz), 4GB DDR3 (1600MHz), Gigabit LAN
More>>>
QNAP TVS-463 NAS Tower AMD G GX-424CC 4 GB DDR3L 40 TB HDD QNAP Turbo System Gold:
The official description of QNAP TVS-463 NAS Tower AMD G GX-424CC 4 GB DDR3L 40 TB HDD QNAP Turbo System Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Adorned with a box in gold color, the sophisticated TVS-463, featuring the easy-to-use QTS operating system, is a powerful, reliable, secure and scalable NAS solution designed for mission-critical and intensive business applications and to meet fast growing data storage needs. The TVS-463 supports 10GbE via optional PCI-E network expansion and delivers high performance with persistent throughput, providing a comprehensive storage solution for SMBs to build a reliable private cloud.

- 10GbE-expandable, highly-efficient storage solution for HD video editing and sharing
- Enhanced data security with a high-performance hardware-accelerated encryption engine with AES 256-bit full NAS volume encryption and anti-virus
- Use the TVS-463 as a PC with exclusive QvPC Technology and 4K display support
- Run multiple Windows/Linux/Android-based virtual machines with the Virtualization Station
- Manage, share, and back up business data with Real-time Remote Replication (RTRR)
- NAS and iSCSI-SAN(IP-SAN) unified storage solution for server virtualization
- Supports VMware®, Citrix®, and Microsoft® Hyper-V and advanced virtualization features
- Transcode Full HD videos on-the-fly or offline with QNAP’s unique transcoding technology and hardware transcoding engine.

High performance & efficiency
The TVS-463 is equipped with the energy-efficient 64-bit AMD® Embedded G-Series SoC 2.4GHz quad-core x86 processor with AMD Embedded Radeon™ graphics and 8GB DDR3L-1600 RAM (upgradable to 16GB), SATA 6Gb/s, and 2 Gigabit LAN ports (expandable to max. 4 x GbE ports or 2 x GbE + 2 x 10GbE ports) for lightning-fast multi-tasking. The TVS-463 is a powerful NAS that delivers up to 903MB/s read & write speeds with 4 x GbE port configuration, and up to 1,481MB/s with 10GbE configuration. The TVS-463’s hardware-accelerated encryption engine with AES-NI provides unmatched encryption performance in its class, up to 700MB/s with AES 256- bit full NAS volume encryption, boosting system performance & security while ensuring the safety of sensitive business data stored in the TVS-463. The next-gen AMD Radeon™ HD graphics provides hardware-accelerated transcoding performance and dual HDMI outputs with brilliant high-definition multimedia content playback. When installed with the latest Wi-Fi 802.11ac USB network adapter, the TVS-463 can offer remarkably high speeds for transferring large amount of files and streaming bandwidth-consuming multimedia.

QTS - Simple and efficient
Thanks to the intuitive user interface of QTS, system operations of the TVS-463 are smooth and handy. Its intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.

Qsirch – A smarter, faster way to search
Quickly and easily find documents, photos, videos, and music with Qsirch, QNAP’s new built-in NAS search application lets you find what you need by real-time, natural search. Simply type in as much as you know about what you are trying to find, including bits of the file name or even words/phrases in the document, and Qsirch will display a list of matches, complete with thumbnails, as you type. Qsirch even remembers your search history so you can quickly navigate to files you’ve previously searched for. Qsirch is a huge productivity boost – it greatly reduces the amount of time spent looking for files on the NAS so you can focus on other tasks.

Flexible 10GbE network expandability
The TVS-463 offers 2 inbuilt Gigabit Ethernet ports and supports 10 Gigabit high speed networks by installing a 10GbE network adapter. The 10GbE-ready TVS-463 delivers lightning-fast data throughput. Coupled with its large storage capacity potential, the TVS-463 is perfect for data centers to store big data and excel in fast data transmission, and for 10GbE home lab environment for technical professionals.

More screen to see: QvPC 4K Ultra HD display via HDMI
Capture more details with 4K resolution! Coupled with QvPC Technology, you can connect the TVS-463 to a 4K UHD monitor via HDMI to take advantage of 4K's impeccable image detail for increased productivity. Photographers can view sharper and clearer high-resolution images, and you can get a larger workspace with one monitor when managing virtual machines.

Run additional operating systems on the TVS-463
With the support for AMD-V virtualization technology, the TVS-463 can operate the Virtualization Station, transforming the TVS-463 into a 2-in-a-box NAS that can function as an all-in-one NAS and a virtualization platform that supports multiple operating systems, fast virtual machine (VM) creation, VM import/export, snapshot, and enables desktop operations on web browsers. With the easy-to-use interface, you can centrally manage all of the VMs created on the TVS-463 with minimal effort. You can also download VMs on demand from online VM markets and import them to the TVS-463 without any complex procedures.

Real-time & offline HD video transcoding
Powered by a hardware-accelerated transcoding engine, the TVS-463 delivers superior real-time Full HD (1080p) video transcoding to convert videos in common formats to universal formats that can be smoothly played on PCs, mobile devices and Smart TVs. The TVS-463 allows you to enjoy instant videos on multiple devices - even those that lack computing power or have limited file format support - without the need for complicated and time-consuming file conversion.

With the benefit of offline transcoding, if you can only connect to an Internet connection with limited/restricted bandwidth, you can still enjoy smooth videos by selecting a pre-rendered lower resolution to play the videos via File Station, Video Station, or the Qfile mobile app without affecting the TVS-463’s system performance running other applications. The TVS-463 also allows you to set a dedicated folder for automatic video transcoding.

Cross-platform file sharing, centralized data storage
The TVS-463 supports SMB/CIFS, NFS, and AFP protocols for file sharing across Windows, Mac, Linux/UNIX networks. Data, logs and ISO images of CDs and DVDs can be centrally stored on the TVS-463 and protected by an integrated antivirus solution. The Windows AD and LDAP services enable system administrators to configure user permissions by using an existing Windows AD server, LDAP server or built-in LDAP service. The TVS-463 supports SAMBA v4 and can act as a Windows domain controller to manage privilege settings.

Well-rounded backup solutions to secure data
QNAP NetBak Replicator supports real-time and scheduled data backup on Windows including Outlook email archiving. Apple Time Machine is also supported to provide Mac OS X users with a solution to effortlessly back up data to the TVS-463. The USB 3.0 port on the front panel of the TVS-463 features a one-touch-copy function for you to instantly back up data from external drives to the TVS-463 with just one click, or alternatively to back up data from the TVS-463 to external drives. A wide range of third-party backup software such as Acronis® True Image and Symantec® Backup Exec are also supported.

Disaster recovery solutions brings peace of mind
The TVS-463 offers various data recovery options. RTRR (Real-Time Remote Replication) supports real time or scheduled data backup to a remote Turbo NAS or FTP server and synchronizes files to a remote folder from a local folder with better backup efficiency and reduced backup time. The TVS-463 also supports the rsync protocol to back up data to another remote server on a scheduled basis. Data can also be backed up to and restored from a range of cloud storage services, including Amazon® S3, Amazon Glacier, Microsoft® Azure, ElephantDrive®, Dropbox® and Google Cloud Storage.

Comprehensive security options
In the open network environment, business data might be exposed in potential hack. The TVS-463 provides numerous security options, such as encrypted access, IP blocking, and so on. Besides, IT administrators can control the access rights of each user to different folders, preventing unauthorized access to important files. The TVS-463 is validated with military level FIPS 140-2 AES 256-bit encryption, preventing the sensitive business data from unauthorized access and breach even if the hard disk drives or the entire system were stolen.

Storage for comprehensive virtualization applications
The TVS-463 supports VMware® and Citrix®, and is compatible with Microsoft® Hyper-V™ and Windows Server 2012, benefiting flexible deployment and management in the virtualization environments. The TVS-463 supports VMware VAAI and Microsoft ODX to increase performance by offloading server loading for ESXi server and Hyper-V respectively, and supports QNAP vSphere Client plug-in and QNAP SMI-S provider with enhanced operational efficiency and management in virtualization applications.

Powerful QNAP flexible volume
QNAP's flexible volume provides a more secure and flexible way to store NAS data. This next-generation volume offers powerful features such as storage pooling with multiple RAID group protection, thin provisioned volumes with space reclaim, block-level iSCSI LUN, and online capacity expansion. The QTS Storage Manager neatly presents tools and options for managing system storage which greatly simplifies the process of NAS capacity expansion and QNAP RAID expansion enclosure management.

Comprehensive surveillance solution providing 24/7 security
Surveillance Station is professional network surveillance Video Management System (VMS) that offers a user-friendly management interface, over 2,700 compatible IP camera models, and expandable IP camera channel licenses. It supports real-time monitoring, video & audio recording and playback with a wide range of customizable settings. You can also install the Vmobile mobile app on your iOS® or Android™ devices to manage the monitored channels anytime and anywhere to safeguard your office environment, or install the Vcam mobile app to turn your device into a network camera to instantly record to your TVS-463. The TVS-463 offers 4 free IP camera channels and you can expand up to 40 channels by purchasing additional licenses.

Seamless capacity expansion
The TVS-463 offers a high performance yet affordable storage solution to fulfill the needs of business in archiving rapidly-growing data & large files. The TVS-463 supports capacity expansion by connecting multiple QNAP expansion enclosure. With the QNAP scale-up solution, the raw storage capacity can be expanded on demand, making the TVS-463 an ideal file center for storage-intensive business applications such as video surveillance, data archiving, TV broadcast storage, and more.

Easy system installation
You can flexibly choose different ways to set up the TVS-463, including using the Qfinder Pro utility for setting up without a CD, using cloud installation via setup portal start.qnap.com with a unique Cloud Key, using mobile devices to scan the QR code sticker on the TVS-463 to quickly go over the installation, configuring the setup through the LCD display, and even setting up your TVS-463 locally without a network connection: just connect a keyboard, mouse and HDMI monitor to the TVS-463, and the NAS installation process can be completed effortlessly.

Install-on-demand apps to extend NAS functionality
Thanks to its x86 architecture, the TVS-463 can support more NAS Apps than ARM-based platforms. The built-in App Center provides various install-on-demand apps developed by QNAP and third-party developers, including tools for backup/sync, business, content management, communications, download, entertainment, and much more. It is also a centralized location for managing & updating installed apps. In addition, QNAP’s development platform embraces the open-source spirit to enable developers to create their own apps, adding potentially limitless potential for the TVS-463.

High-quality construction and informative LCD display
The TVS-463 is adorned with a box in gold color, offering an exceptional choice with impressive sophistication. Built with metal frame and parts, the sleek and sturdy TVS-463 also features a newly-crafted heat sink that can exhaust excessive heat with its passive cooling. The LCD display panel on the TVS-463 provides quick system information making system management even easier.

Additional SMB-ready features

The TVS-463 supports various business applications as an all-in-one Turbo NAS with cost-efficiency.

The Turbo NAS supports FTP server to share large files, with user-defined settings including bandwidth limitation, number of connections, and write-only permissions.

The Turbo NAS supports Surveillance Station to connect and manage multiple IP cameras remotely, including real-time monitoring, video recording, playback, and event notifications.

Short summary description QNAP TVS-463 NAS Tower AMD G GX-424CC 4 GB DDR3L 40 TB HDD QNAP Turbo System Gold:
This short summary of the QNAP TVS-463 NAS Tower AMD G GX-424CC 4 GB DDR3L 40 TB HDD QNAP Turbo System Gold data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TVS-463, NAS, Tower, AMD G, GX-424CC, 4 GB, DDR3L

Long summary description QNAP TVS-463 NAS Tower AMD G GX-424CC 4 GB DDR3L 40 TB HDD QNAP Turbo System Gold:
This is an auto-generated long summary of QNAP TVS-463 NAS Tower AMD G GX-424CC 4 GB DDR3L 40 TB HDD QNAP Turbo System Gold based on the first three specs of the first five spec groups.

QNAP TVS-463. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor family: AMD G, Processor model: GX-424CC, Processor frequency: 2.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3L. Total installed storage capacity: 40 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Storage
Storage drive capacity *
10 TB
Storage drive interface *
Serial ATA III
RAID support *
Yes
RAID levels
0, 1, 5+HS, 5, 6, 10, JBOD
Online RAID migration
Yes
Online RAID expansion
Yes
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
Yes
Total installed storage capacity *
40 TB
Number of storage drives installed *
4
Number of storage drives supported *
4
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Bad block scan
Yes
Processor
Processor family *
AMD G
Processor model *
GX-424CC
Processor frequency *
2.4 GHz
Processor cores
4
Memory
Internal memory *
4 GB
Internal memory type
DDR3L
Memory clock speed
1600 MHz
Maximum RAM supported
16 GB
Memory slots
2
Memory form factor
SO-DIMM
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB,AFP (v3.3),NFS(v3),FTP,FTPS,SFTP,TFTP,HTTP(S),Telnet,SSH,iSCSI,SMTP,SMSC
Dynamic DNS (DDNS)
Yes
Ports & interfaces
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
5
HDMI ports quantity
2
HDMI version
1.4a
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Tower
Cooling type *
Active
Product colour
Gold
Number of fans
1 fan(s)
Fan diameter
12 cm
Drive bay locking
Yes
LED indicators
HDD, LAN, SSD, Status, USB
Built-in display
Yes
Display type
LCD
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, USB drive, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Number of users
4096 user(s)
Noise level
18.2 dB
Management protocols
SNMP
Web-based management
Yes
Share folder access right management
Yes
Security algorithms
128-bit AES, 256-bit AES, FIPS 140-2, HTTPS, SNMP, SSH
Reset button
Yes
On/off switch
Yes
Built-in iTunes server
Yes
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+,Google Chrome,Apple Safari 4+,Mozilla Firefox 8+
System log
Yes
Hot spare
Yes
S.M.A.R.T. support
Yes
Share folder
512
Remotely operated
Yes
Backup button
Yes
Universal Plug and Play (UPnP)
Yes
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.1
Windows operating systems supported
Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
250 W
Number of power supply units
1
Power consumption (typical)
50.38 W
Power consumption (HDD standby)
34.77 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Fan voltage
12 V
Output current
5 A
Weight & dimensions
Width *
180 mm
Depth *
235 mm
Height *
177 mm
Weight
4.56 kg
Package weight
5.7 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
28
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:50:00
Uk has collected 21 expert reviews for QNAP TVS-463 NAS Tower AMD G GX-424CC 4 GB DDR3L 40 TB HDD QNAP Turbo System Gold and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
tweaktown.com
Updated:
2018-06-01 08:50:00
As NAS platforms have evolved over the years, especially from top tier brands like QNAP, Thecus and Asustor, we have seen a shift from storage only devices, to home media centers. Now appliances from QNAP are beginning yet a second trend towards a NAS/PC...
Bottom line As we have seen NAS appliances evolve becoming the center of attention in our living rooms to now a desktop companion or second PC, QNAP has been at the forefront of innovation. With the launch of the TVS series, we now have our first AMD platform in a N...
88%
aphnetworks.com
Updated:
2018-06-01 08:50:00
What are the three basic needs of a human being? Back in the days, when I was in elementary school, I was taught it was food, clothing, and shelter. Recently, I was talking to one of my friends, who was born in the late 90's. Coming to her with the same q...
Bottom line If food, electricity, and internet really became our basic needs of the twenty first century, then the QNAP TVS-463 continues to prove its relevance in our review today. Back in the days, it was easy to cover every software feature available on a NAS. Now...
75%
storagereview.com
Updated:
2018-06-01 08:50:00
The TVS-463 is a NAS solution designed for mission-critical and resource-heavy business applications with the ability to expand the total raw storage capacity up to 160TB using the UX-800P QNAP expansion enclosure. In addition, the TVS-463 is 10GbE-ready...
Good Impressive overall performance in RAID10; low latency, Rugged build quality, Versatile; ability to use the NAS as a PC...
Bad Not as fast as the TVS-871 with its Intel-based processor...
Bottom line The QNAP TVS-463 is a versatile 4-bay NAS that offers excellent performance for prosumers that demand high throughput and expansive storage potential from their NAS...
0%
Bjorn3d.com
Updated:
2018-06-01 08:50:00
Generally speaking two bay or four bay NAS devices are dominated by ARM SoC while higher capacity unit for SOHO or enterprise devices are using x86 Intel Atom or Core processor. Atom was originally designed for Netbooks with its low power usage. However...
Bad TVS663...
Bottom line QNAP has alway know how to design a NAS that fits the need of the enthusiasts and the average consumers. Not only that the TVS-x63 is one of the prettiest NAS on the market with its gold metallic look, it is also packed plenty of features. QNAP high-end N...
94%
pcmag.com
Updated:
2018-06-01 08:50:00
You need a place to keep your files, but sometimes you want more functionality from your storage. Network-attached storage (NAS) drives like the QNAP TVS-463 ($749) offer extras, like HD video and 4K photo playback, local apps, and virtualization function...
Good Speedy performance. Can run many apps, including local video/music playback. Chrome-OS friendly.
Bad Requires tweaking and a technically complex setup for best results. 4K playback is limited to photos...
Bottom line The QNAP TVS-463 is a speedy network-attached storage (NAS) drive with PC-like features including video playback and virtualization. You'll have to provide your own drives, but after that, you'll have a quick storage array with plenty of extras...
80%
3dGameMan.com
Updated:
2018-06-01 08:50:00
The QNAP TVS-463 4G NAS is powered by a AMD 2.4GHz quad-core x86 processor with Radeon graphics, 4GB of memory (upgradable to 16BG), 4-bays for 2.5" or 3.5" drives and looks awesome. Connect a TV/monitor, keyboard and mouse and you have yourself a HTPC se...
0%
networkworld.com
Updated:
2018-06-01 08:50:00
The Network Attached Storage market has never been hotter and when you look at the latest crop of NAS products you can see that all of the vendors are really upping their games. I've recently been testing an excellent example from this competitive market:...
Bottom line HomeData CenterNetwork StorageGearheadBy Mark Gibbs, Contributing Editor, Network World | Jun 29, 2015 12:21 PM PTAbout |For more than 30 years, Gibbs has advised on and developed product and service marketing for many businesses and he has consulted, lec...
0%
DigitalReviews.net
Updated:
2018-06-01 08:50:00
This review was written by our latest contributor Roel Verhoeven – Ed.)Over the last years I have occasionally wondered if I should invest in a Network Attached Storage (NAS) box. I, like most people, have amassed lots of pictures, home videos, music and...
Bottom line Having tried this premium NAS for several weeks I am now sold. Storing and sharing of files has become a lot easier and all of your data is accessible anywhere and anytime. You'll wonder how you ever lived without it. The interface is simple but powerful...
0%
techpowerup.com
Updated:
2018-06-01 08:50:00
We would like to thank QNAP for supplying the review sample. Most mid-level and high-end NAS servers nowadays use Intel CPUs, which may make us think that NAS manufacturers have turned their backs on AMD's offerings. But such is not the case as QNAP has...
Good Very high performance, Low power consumption, Silent operation, RAM is upgradable to 16 GB, Support for four hot-swap disks, Highly intuitive administration interface, Tons of features, Rich multimedia capabilities, Supports all popular RAID levels, Suppo...
Bad The trays don't have any vibration-dampening materials, Long restart time, 4K video playback and transcoding are not supported, Warranty should be longer...
Bottom line The QNAP TVS-463 retails for $800. Very high performance Low power consumption Silent operation RAM is upgradable to 16 GB Support for four hot-swap disks Highly intuitive administration interface Tons of features Rich multimedia capabilities Supports all...
94%
smallnetbuilder.com
Updated:
2018-06-01 08:50:00
QNAP has traditionally stuck with Intel and Marvell to power their NASes. The company's new "Golden Cloud" line, however, turns to quad-core G-series AMD processors to try to bring something new to the table.The table below shows four, six and eight-bay m...
Good SSD Cache option, 10GbE option, USB 3.0 & dual HDMI ports, Cloud backup to Amazon S3, ElephantDrive, Symform...
Bottom line Four-bay AMD quad-core powered SATA NAS with dual Gigabit LAN, USB 3.0 and dual HDMI ports. 10GbE & 4x1GbE PCIe expansion options...
0%