Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TVS-1282 NAS Tower Ethernet LAN Black i7-6700

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TVS-1282
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TVS-1282-I7-32G-48TB-SEAEN
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byQNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4151
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 13 Nov 2020 16:26:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (14.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name QNAP TVS-1282 NAS Tower Ethernet LAN Black i7-6700 :
The short editorial description of QNAP TVS-1282 NAS Tower Ethernet LAN Black i7-6700

48TB (Seagate IronWolf Pro HDD), Intel Core i7-6700 (3.4/4GHz), 32GB DDR4 (2133MHz), GbE LAN
More>>>
QNAP TVS-1282 NAS Tower Ethernet LAN Black i7-6700:
The official marketing text of QNAP TVS-1282 NAS Tower Ethernet LAN Black i7-6700 as supplied by the manufacturer

The TVS-1282 features advanced hardware by adopting 6th Generation Intel® 14nm multi-core processors and was designed around the concept of tiered storage, application-based partitioning and network traffic distribution. Featuring PCIe Gen.3 slots that can support 10GbE/40GbE NIC, PCIe NVMe SSD, graphics cards, and USB 3.1 expansion cards, the TVS-1282 also supports smooth 4K @30Hz video transfer, cross-platform file sharing, comprehensive backup and disaster recovery, iSCSI & virtualization and more business applications. Incorporating reliability and security, the TVS-1282 presents an ideal choice for a complete business-ready storage solution.

- Built-in M.2 SATA 6Gb/s slots & 2.5” SSD slots
- Qtier technology and SSD cache enable 24/7 optimized storage efficiency
- The Network & Virtual Switch app assists network traffic distribution, and re-routes dedicated bandwidth for diverse applications
- Triple HDMI output for smooth 4K video playback
- Scalable design with economical QNAP storage expansion enclosures
- Virtual JBOD (VJBOD) allows to use QNAP NAS to expand the TVS-1282’s storage capacity
- Supports QRM+ unified remote server management, QvPC technology, virtual machine and container applications, and storage for virtualization

6th Generation Intel® processors, extraordinary performance
The TVS-1282 is powered by high-performance 6th Generation Intel® multi-core processors with options including Core™ i3, Core™ i5, and Core™ i7, increasing system performance by 20% - 30% compared with previous generations. It greatly enhances the efficiency of CPU-demanding applications such as virtualization, real-time 4K @30Hz video playback, and serving large numbers of simultaneous connections.

Advanced hardware for greater efficiency
High-performance hardware, well-designed application functionalities and thoroughly-planned usage scenarios are three distinctive cornerstones for achieving optimum performance.

1. 4 x 2.5” SSD slots
Offers flexible configuration in tiered storage and enables cache acceleration.

2. Tool-less HDD tray and installation
2.5” SSD trays and 3.5” hard drive trays feature tool-less design for easy installation and replacement.

3. 2 x built-in M.2 SSD slots
Supports SATA M.2 SSDs with 2242, 2260, 2280, and 22110 form factors; allows the greatest flexibility in tiered storage configuration and enables cache acceleration.

4. DDR4 2133 MHz memory
Supports four DDR4 memory modules for a maximum of 64GB RAM.

5. 6th Generation Intel® Core™ Processor
Features the latest 14nm manufacturing technology with faster buses to support DDR4, PCIe Gen.3, and DMI 3.0 for incredible performance and extremely efficient data transmission.

6. 3 x PCIe Gen.3 expansion slots
PCIe Gen.3 provides 1GB/s bandwidth per lane; support for 10GbE/ 40GbE adapters, PCIe NVMe SSD, external graphics cards (AMD Radeon™ R7 or RX 480), and USB 3.1 expansion cards.

7. 4 x Gigabit Ethernet ports
Allows optimized network traffic distribution for diverse applications. The Network & Virtual Switch app makes network management much easier.

8. 3 x HDMI outputs
Three HDMI ports support duplicated and extended desktop options.

9. Compartmentalized smart cooling
Separately detects the CPU and hard drive temperatures to dynamically control fan speed and performs quieter fan operations.

10. 3.5mm audio jack
Connect speakers or headphones for direct audio output from the NAS.

11. 2 x built-in speakers
Supports direct audio output and provides verbal system warnings.

M.2 SATA 6Gb/s SSD & 2.5” SSD cache
The TVS-1282 provides 4 SSD slots dedicated for caching to increase IOPS performance, and provides higher transfer speeds and reliability with the compact, energy-efficient M.2 SSD. Using an SSD cache boosts overall system performance, and is perfect for improving overall workflow of random IOPS demanding applications such as virtualization. The TVS-1282 combines M.2 SSD, 2.5” SSD and HDD in one box to effectively realize tiered storage for exceptional application performance and lower TCO of storage at the same time.

Perfect storage trio: tiered storage, application-based partitioning & network traffic distribution
The advanced hardware design of TVS-1282 can facilitate optimized storage deployment based on different usage scenarios.

Tiered Storage
QNAP’s Qtier Technology empowers the TVS-1282 with Auto Tiering that helps continuously optimize storage efficiency across PCIe NVMe SSD, M.2 SSD, SSD and SATA drives. With Auto Tiering, the TVS-1282 can automatically move frequently-used "hot" data to high-performance storage tiers and less-accessed "cold" data to lower-cost, higher-capacity drives, making the TVS-1282 an extremely efficient shared resource. Businesses will no longer have to invest heavily in expensive Flash technology, but can still enjoy exceptional application performance and cost efficiency from Auto Tiering with the TVS-1282.

Application-based Partitioning
Every application requires different performance. For example, Surveillance Station requires higher-priority access to storage to ensure the integrity of recordings, while normal transmission speeds are sufficient for file sharing. However, when multiple applications are running on the same storage media, the required throughput level cannot be guaranteed as the storage media is busy handling I/O requests from all of them. The TVS-1282 supports three different types of storage media: M.2, SSD and SATA hard drives, and they can be configured as independent partitions for different applications, ensuring a sufficient throughput level for every application.

Network Traffic Distribution
With four 1 Gigabit Ethernet ports, the TVS-1282 allows applications to use dedicated interfaces to meet network traffic distribution requirements. Network interfaces can also be easily managed with the Network & Virtual Switch app, which enables optimized network resources for TVS-1282, virtual machines and containerized apps. No matter if they are business organizations or individual users, they can effortlessly manage network connections by using the Network & Virtual Switch.

Three HDMI outputs - switch between HD Station and Linux desktop
The TVS-1282 comes with three HDMI outputs for using three monitors in either “duplicated” or “extended” desktop configuration. Duplicating will display the same content on every display, and extended desktop mode allows users to display applications across the displays for improved multitasking convenience and productivity. When displaying content using HDMI, you can use the TVS-1282 as an amazing multimedia player by using HD Station to enjoy rich apps including Plex Home Theater, Google Chrome™, Mozilla Firefox®, and more. Alternatively, you can choose to output the Linux® operating system desktop to use the TVS-1282 as a PC.

Seamless capacity expansion via SAS or USB interface
The TVS-1282 supports online capacity expansion by connecting multiple high-performance SAS-enabled QNAP RAID expansion enclosures or economical USB 3.0 expansion units to meet the needs of growing business data. The total storage capacity of the TVS-1282 can be gradually expanded and easily managed by the QTS Storage Manager, being useful for large data applications such as video surveillance, data archiving, and TV broadcast storage, and more.

Use NAS to expand NAS capacity with Virtual JBOD
Besides using physical storage expansion enclosures, there is an additional option to expand NAS storage capacity. QNAP VJBOD (Virtual JBOD) is network-based JBOD, allowing you to expand storage of your QNAP NAS with multiple QNAP NAS units. You can mount iSCSI LUNs from a QNAP NAS to the TVS-1282 as local disks, and create virtual storage pools and volumes for operating NAS functionalities, such as creating and reverting snapshots, indexing multimedia files into the media library, and even further creating iSCSI LUNs. With VJBOD, you can centrally utilize the storage space from multiple QNAP NAS units* and manage it with the interface on the local NAS. VJBOD supports 10GbE/40GbE Ethernet connection interface and port trunking (link aggregation with multiple LAN ports) that increase the performance and reliability of your VJBOD storage.

QTS – simple and powerful
The intuitive QTS features a modern flat design to streamline loading times, and its intelligent desktop allows you to find desired functions quickly, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.

QRM+: Centralized management solution for networked computing devices
QRM+ is QNAP's Centralized Management Solution, designed for IT teams, for networked computing devices. It provides a single-point solution to discover, map, monitor and manage all of the critical computing devices (including servers, PCs, and thin clients) in your network, and facilitates device discovery with the graphical topology diagram. QRM+ supports IPMI 2.0, provides remote KVM (Keyboard, Video, Mouse) for certain IPMI devices, and supports tracking every action using KVM recording and playback. Simply install QRMAgent on your Windows® and Linux® devices and you will see their system status on the QRM+ management interface. With centralized management using QRM+ on the NAS, IT infrastructure and device security is enhanced while troubleshooting and network resource performance analysis is greatly simplified.

QmailAgent: a mailroom center for your private cloud
QmailAgent is an online email client that helps you manage multiple email accounts, allowing you to access all of your emails and to easily switch between different accounts. It provides complete functionality for composing, reading and organizing emails. You can even attach files, photos and documents from the TVS-1282 when composing emails. Qmail also allows iOS® and Android™ users to quickly check multiple email accounts with mobile devices, and to browse & send emails using the QmailAgent on their TVS-1282.

Storage for hosting virtual machines and containerized applications
Virtualization Station allows you to host virtual machines (VM) on the TVS-1282 and access them via a web browser or VNC. Virtualization Station supports multiple operating systems, fast VM creation, VM backup & restoration, VM import/export, snapshot, and Device Management for centrally managing VM. Virtualization Station allows the TVS-1282 and VMs to share the same LAN port. No longer constrained by physical network performance, high-speed virtual switches greatly increases data transfer between VMs as well as between VMs and NAS through the internal interface. An AMD Radeon™ R7 Series or RX 480 graphics card can also be installed into the TVS-1282's PCIe slot for GPU passthrough to virtual machines, greatly boosting the computational and rendering power of virtualized applications.

The TVS-1282 also features Container Station, which integrates LXC and Docker® lightweight virtualization technologies. You can operate multiple isolated Linux® systems on the TVS-1282 as well as download apps from the built-in Docker Hub Registry®.

Storage for comprehensive virtualization applications
As an iSCSI/IP-SAN storage solution, the TVS-1282 supports VMware® and Citrix®, and is compatible with Microsoft® Hyper-V® and Windows Server® 2012 R2, benefiting flexible deployment and management in virtualization environments. The TVS-1282 supports VMware VAAI and Microsoft ODX to increase performance by offloading server loading for ESXi server and Hyper-V respectively, and supports QNAP vSphere Client plug-in and QNAP SMI-S provider with enhanced efficiency of operations and management in virtualization applications.

Comprehensive security
QNAP’s full NAS encryption by volume-based technology effectively ensures data security by encrypting all of the files stored in the default shared folders on the TVS-1282. Besides AES 256-bit encryption for both volumes and shared folders, the TVS-1282 also provides numerous security options, such as encrypted access, IP blocking, 2-step verification, and more.

Well-rounded backup & disaster recovery solutions
The TVS-1282 offers flexible backup solutions for Windows® and Mac® users, Volume/LUN snapshots (up to 256 snapshots per volume or LUN, and maximum 1,024 snapshots per NAS), Snapshot Replica and Clone, and disaster recovery solutions including RTRR, rsync and cloud storage backup (Amazon® S3, Amazon® Glacier, Microsoft® Azure, ElephantDrive®, Dropbox® and Google Cloud Storage™) are also included.

Cross-device file synchronization
Qsync provides multiple ways of file synchronization and group file sharing, greatly enhancing the flexibility of collaboration. Any file uploaded to the TVS-1282 will be made available for all linked devices, such as computers, laptops or mobile devices. Qsync is especially useful for frequent travelers to manage files and always have the most up-to-date files on different devices.

Comprehensive surveillance solution providing 24/7 security
Surveillance Station is a professional network surveillance Video Management System (VMS) that offers a user-friendly management interface, over 3,000 compatible IP camera models, and expandable IP camera channel licenses. It supports real-time monitoring, video & audio recording and playback with a wide range of customizable settings. You can also install the Vmobile app on your iOS® or Android™ devices to manage monitored channels anytime and anywhere to safeguard your office environment, or install the Vcam mobile app to turn your device into a network camera to instantly record to your TVS-1282. The TVS-1282 includes 8 free IP camera channels and you can expand up to 80 channels by purchasing additional licenses.

Install-on-demand apps to extend NAS functionality
The TVS-1282 has a built-in App Center that provides over 100 apps, including tools for backup/sync, business, content management, communications, downloading, entertainment, and much more. You can freely install apps as needed to expand your TVS-1282’s functionality.

Additional SMB-ready features
The TVS-1282 supports various business applications as an all-in-one Turbo NAS with cost-efficiency.

The Turbo NAS supports a Web server which allows numerous websites built on the same server conveniently. Administrators can manage up to 32 websites on a single Turbo NAS with reduced IT cost.

The Turbo NAS supports VPN server which provides an easy way for IT administrators to build up a secure private network and allows the staff to log on from outside the office and access business resources securely such as files and Internet connections.

Short summary description QNAP TVS-1282 NAS Tower Ethernet LAN Black i7-6700:
This short summary of the QNAP TVS-1282 NAS Tower Ethernet LAN Black i7-6700 data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TVS-1282, NAS, Tower, 6th gen Intel® Core™ i7, i7-6700, 48 TB, Black

Long summary description QNAP TVS-1282 NAS Tower Ethernet LAN Black i7-6700:
This is an auto-generated long summary of QNAP TVS-1282 NAS Tower Ethernet LAN Black i7-6700 based on the first three specs of the first five spec groups.

QNAP TVS-1282. Total installed storage capacity: 48 TB, Installed storage drive type: HDD, Supported storage drive types: HDD & SSD. Processor family: 6th gen Intel® Core™ i7, Processor manufacturer: Intel, Processor model: i7-6700. Internal memory: 32 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SMTP, SMSC. On-board graphics adapter base frequency: 350 MHz, On-board graphics adapter dynamic frequency (max): 1150 MHz, Maximum on-board graphics adapter memory: 1.74 GB

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Storage
Storage drive interface *
Serial ATA III
RAID support *
Yes
RAID levels
0,1,5,6,10,10+HS,JBOD
Hot-swap drive bays *
Yes
Supported file systems
FAT32,HFS+,NTFS,ext3,ext4
Storage drives installed *
Yes
Total installed storage capacity *
48 TB
Number of storage drives supported *
12
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Processor
Processor manufacturer *
Intel
Processor family *
6th gen Intel® Core™ i7
Processor model *
i7-6700
Processor frequency *
3.4 GHz
Processor boost frequency
4 GHz
Processor cores
4
Processor threads
8
Processor cache
8 MB
Bus type
DMI3
CPU configuration (max)
1
ECC supported by processor
No
PCI Express configurations
2x8,1x8+2x4,1x16
PCI Express slots version
3.0
Processor cache type
Smart Cache
Processor code
SR2BT
Processor codename
Skylake
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
37.5 x 37.5 mm
Processor series
Intel Core i7-6700 Desktop series
Processor socket
LGA 1151 (Socket H4)
Scalability
1S
Stepping
R0
System bus rate
8 GT/s
Tcase
71 °C
Thermal Design Power (TDP)
65 W
On-board graphics adapter model
Intel® HD Graphics 530
Maximum internal memory supported by processor
64 GB
Memory bandwidth supported by processor (max)
34.1 GB/s
Conflict-Free processor
Yes
Memory
Internal memory type *
DDR4
Memory clock speed
2133 MHz
Maximum RAM supported
64 GB
Memory slots
4 x DIMM
Internal memory *
32 GB
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SMTP, SMSC
Ports & interfaces
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
HDMI ports quantity
3
Ethernet LAN (RJ-45) ports *
4
Graphics
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1912
Maximum on-board graphics adapter memory
1.74 GB
Number of displays supported (on-board graphics)
3
Design
Chassis type *
Tower
Cooling type *
Active
Product colour *
Black
Number of fans
3 fan(s)
Fan diameter
8 cm
LED indicators
HDD, SSD
Built-in display
Yes
Display type
LCD
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, USB drive, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Noise level
21.6 dB
Management protocols
SNMP
Web-based management
Yes
Security algorithms
256-bit AES,HTTPS,SSH
Performance
Reset button
Yes
On/off switch
Yes
Built-in iTunes server
Yes
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+, Google Chrome, Apple Safari 7+, Mozilla Firefox
Hot spare
Yes
S.M.A.R.T. support
Yes
Remotely operated
Yes
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.2
Windows operating systems supported
Windows 10 Education,Windows 10 Education x64,Windows 10 Enterprise,Windows 10 Enterprise x64,Windows 10 Home,Windows 10 Home x64,Windows 10 IOT Core,Windows 10 Pro,Windows 10 Pro x64,Windows 7 Enterprise,Windows 7 Enterprise x64,Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows 8,Windows 8 Enterprise,Windows 8 Enterprise x64,Windows 8 Pro,Windows 8 Pro x64,Windows 8 x64,Windows 8.1,Windows 8.1 Enterprise,Windows 8.1 Enterprise x64,Windows 8.1 Pro,Windows 8.1 Pro x64,Windows 8.1 x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003,Windows Server 2003 R2,Windows Server 2008,Windows Server 2008 R2,Windows Server 2012,Windows Server 2012 R2
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
250 W
Number of power supply units
1
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
369.9 mm
Depth *
319.8 mm
Height *
234.6 mm
Weight
11.6 kg
Package weight
13.7 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Graphics & IMC lithography
14 nm
Idle States
Yes
Intel 64
Yes
Intel Clear Video Technology
Yes
Intel Enhanced Halt State
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel Stable Image Platform Program (SIPP)
Yes
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Trusted Execution Technology
Yes
Intel TSX-NI
Yes
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® OS Guard
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Secure Key
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Wireless Display (Intel® WiDi)
Yes
Maximum number of PCI Express lanes
16
Thermal Monitoring Technologies
Yes
Thermal solution specification
PCG 2015C
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3L-SDRAM,DDR4-SDRAM
Memory voltage supported by processor
1.35 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Processor ARK ID
88196
Source Testseek summary Average rating
Reviews
Updated:
2017-12-03 08:37:54
Uk has collected 5 expert reviews for QNAP TVS-1282 NAS Tower Ethernet LAN Black i7-6700 and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Testseek summary Average rating
Reviews
Updated:
2017-12-03 08:37:54
Nl heeft 5 proffesionele recensies verzameld voor QNAP TVS-1282 NAS Tower Ethernet LAN Zwart i7-6700. Het gemiddelde van deze proffesionele recensies is 88 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
88%
Source Testseek summary Average rating
Reviews
Updated:
2017-12-03 08:37:54
Fr a recueilli 5 avis d’experts pour QNAP TVS-1282 NAS Tower Ethernet/LAN Noir i7-6700 et la note moyenne est de 88 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
88%
Source Testseek summary Average rating
Reviews
Updated:
2017-12-03 08:37:54
De hat 5 Expertenmeinungen über QNAP TVS-1282 NAS Tower Eingebauter Ethernet-Anschluss Schwarz i7-6700 eingeholt. Das duchschnittliche Epertenrating ist 88 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
88%
Source Testseek summary Average rating
Reviews
Updated:
2017-12-03 08:37:54
Testseek ha raccolto 5 recensioni da parte di esperti per QNAP TVS-1282 NAS Tower Collegamento ethernet LAN Nero i7-6700 e la valutazione media da parte degli esperti è di 88 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
88%
Source Testseek summary Average rating
Reviews
Updated:
2017-12-03 08:37:54
Es ha coleccionado 5 opiniones de expertos para QNAP TVS-1282 NAS Tower Ethernet Negro i7-6700 y la calificación media es 88 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
88%
Source Testseek summary Average rating
Reviews
Updated:
2017-12-03 08:37:54
Dk har samlet 5 ekspertanmeldelser for QNAP TVS-1282 NAS Tower Ethernet LAN Sort i7-6700 og den gennemsnitlige ekspertbedømmelse er 88 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
88%
Source Testseek summary Average rating
Reviews
Updated:
2017-12-03 08:37:54
Testseek получил 5 экспертных оценок для QNAP TVS-1282 NAS Tower Подключение Ethernet Черный i7-6700, средний экспертный рейтинг составляет 88 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
88%
Source Testseek summary Average rating
Reviews
Updated:
2017-12-03 08:37:54
Se har samlat in 5 experttester för QNAP TVS-1282 NAS Tower Nätverksansluten (Ethernet) Svart i7-6700 och det genomsnittliga betyget är 88 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
88%
Source Review comments Score
itpro.co.uk
Updated:
2017-12-03 08:37:54
Sign up for our daily newsletter Businesses looking for a desktop NAS appliance that does it all will like Qnap's TVS-1282. Choice is king as the family comprises seven models each offering different combinations of Skylake CPU, DDR4 memory and power sup...
Good Top performance, Great hardware package, Featurerich QTS software, Excellent virtualisation and data protection tools...
Bad Outer two PCIe slots are space restricted...
Bottom line Businesses that want a NAS for all seasons will find the versatile and powerful TVS-1282 a great choice...
80%
itpro.co.uk
Updated:
2018-02-09 02:16:46
Sign up for our daily newsletter Services like Netflix, Spotify and Dropbox are great ways to access content like movies, music and files, but they've got their limitations. Imagine if you could build your own cloud, with instant access wherever you are...
0%
kitguru.net
Updated:
2018-07-31 03:50:23
QNAP's TVS-1282 is the flagship 12-bay model of the TVS-x82 high-performance NAS range aimed at SMBs. The TVS-x82 series has been designed to support Tiered Storage, Network Traffic Distribution and Application based Partitioning among others. Powered by...
Good Impressive list of hardware features, QTS software, Expandability...
Bad The two x4 PCIe slots have a card length limit of 147mm...
Bottom line To say that QNAP's TVS-1282-i7-64G is feature rich is a bit like saying Roger Federer is a bit handy with a tennis racquet. Not only do you get twelve external drive bays, there's also an Intel Core i7-7700 CPU, 64GB of DDR4-2133MHz memory, three PCIe Gen...
90%
blog.notebooksbilliger.de
Updated:
2020-08-23 01:52:14
In der Redaktion setzen wir schon geraume Zeit auf einen gemeinsamen Netzwerkspeicher. In der letzten Zeit ist dieser stetig gewachsen. So weit, dass nun ein Upgrade dringend nötig wurde, da das System nicht nur voll, sondern auch schlicht überlastet war...
0%
cdrinfo.pl
Updated:
2017-12-03 08:37:54
Tym razem mamy przyjemność przetestować i podzielić się z naszymi czytelnikami wrażeniami z pracy i obsługi QNAP'a TVS-1282-i5-16G-450W. Model ten jest przedstawicielem najnowszej serii serwerów NAS firmy QNAP wyposażonych w procesory Intela 6 generacji...
Good Wysoka wydajność oraz transfery przesyłanych danych, Wszechstronny, intuicyjny i rozbudowany system zarządzania serwerem QTS, Duże możliwości konfiguracji systemu dyskowego, Możliwość rozbudowy serwera (wymiana procesora, 3 sloty PCIe z możliwością montaż...
Bad Dla wiekszości: cena, Błędy i nieprzetłumaczone fragmenty w polskiej wersji interfejsu systemu zarządzającego serwerem, problemy z odtwarzaniem wybranych filmów 4K, mało miejsca na montaż dodatkowej karty graficznej...
Bottom line Seria TVS1282 to najwyższa półka serwerów firmy QNAP dostępnych w obudowie nieprzeznaczonej do montażu w szafie serwerwej. Serwery te oferowane są z najnowszymi procesorami Intela począwszy od i3 aż po i7. Dodatkowo zwraca uwagę możliwość rozbudowy pamięc...
95%