location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-851 NAS Tower Intel® Celeron® 1 GB DDR3L 32 TB HDD QNAP Turbo System Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-851
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-851-32TB-SEA
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Mar 2024 19:42:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TS-851 NAS Tower Intel® Celeron® 1 GB DDR3L 32 TB HDD QNAP Turbo System Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office NAS Tower Black
  • - QNAP Turbo System 4.1
  • - Total installed storage capacity: 32 TB Number of storage drives supported: 8 HDD & SSD Serial ATA III
  • - Intel® Celeron® 2.41 GHz
  • - 1 DDR3L Memory slots: 2
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - 350 W
Long product name QNAP TS-851 NAS Tower Intel® Celeron® 1 GB DDR3L 32 TB HDD QNAP Turbo System Black :
The long product name of QNAP TS-851 NAS Tower Intel® Celeron® 1 GB DDR3L 32 TB HDD QNAP Turbo System Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron 2.41GHz, 1GB DDR3L, 512MB Flash, 8x 2.5/3.5", 2x Gigabit RJ-45, 3x USB 3.0, 2x USB 2.0, 1x HDMI, QTS 4.1
More>>>
QNAP TS-851 NAS Tower Intel® Celeron® 1 GB DDR3L 32 TB HDD QNAP Turbo System Black:
The official description of QNAP TS-851 NAS Tower Intel® Celeron® 1 GB DDR3L 32 TB HDD QNAP Turbo System Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TS-851 provides a high performance & high capacity storage solution for SOHO & home, workgroup, and SMB users. Powered by the advanced QTS operating system, the TS-851 performs as an easy-to-use yet powerful NAS for data backup, file synchronization, remote access, home entertainment, and is ideal for users to build a personal cloud to access their data easily.

- Transcode Full HD videos on-the-fly or offline
- Play 1080p videos with 7.1 channel surround sound pass-through via HDMI output
- Create a personal cloud and stream your multimedia library via DLNA, AirPlay, and Plex
- Centralize your file storage, sharing and backup
- Run a virtual machine and extend the functionality of the NAS with an integrated virtualization solution
- Expand the total raw storage capacity up to 96TB (with maximum 16 hard drives) with the economical QNAP expansion enclosure UX-800P

High performance
Powered by a new 22nm 64-bit dual-core Intel® Celeron® 2.41GHz processor with 1GB energy-efficient DDR3L RAM (upgradable up to 8GB), coupled with the support of dual LAN ports and HDMI connectivity, the TS-851 is a powerful home NAS with supreme value and great performance to deliver up to 220MB/s read & write speeds. The TS-851 can also automatically increase the processor's clock rate from 2.41GHz to 2.58GHz when needed for CPU-intensive tasks. The TS-851’s fast encryption and decryption performance provides transfer speeds of up to 68MB/s with AES-256 bit volume encryption, boosting system performance & security while ensuring the safety of sensitive personal data stored in the TS-851. When installed with the latest dual-band 2.4GHz/5GHz 802.11ac Wi-Fi network card, the TS-851 can offer remarkably high speeds for transferring large amount of files and streaming bandwidth-consuming multimedia.

QTS - Simple and efficient
Thanks to the intuitive user interface of QTS, system operations of the TS-851 are smooth and handy. Its intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.

Easily build your personal cloud and access anywhere
QNAP’s myQNAPcloud provides an always-connected infrastructure for business and home users to build their private or personal cloud with ease. Through any web browser or the free mobile app the TS-851 becomes your personal cloud so you are always connected to your data. Take advantage of the myQNAPcloud service, which allows you to remotely access your TS-851 wherever you are. Instantly stream or share your multimedia contents and share them with your friends.

Real-time & offline HD video transcoding
The TS-851 delivers superior real-time Full HD video transcoding to convert your videos to formats that can be smoothly played on PCs, mobile devices and Smart TVs. It allows for up to 5 devices to simultaneously view different videos stored on the TS-851 with on-the-fly hardware accelerated transcoding. The TS-851 allows you to enjoy instant videos on multiple devices - even those that lack computing power or have limited file format support - without the need for complicated and time-consuming file conversion.

With the benefit of offline transcoding, if you can only connect to an Internet connection with limited/restricted bandwidth, you can still enjoy smooth videos by selecting a pre-rendered lower resolution to play the videos via File Station, Video Station, or the Qfile app for iOS & Android without affecting the TS-851’s performance running other applications. This also allows more people to play videos via streaming. The TS-851 also allows you to set a dedicated folder for automatic video transcoding.

Short summary description QNAP TS-851 NAS Tower Intel® Celeron® 1 GB DDR3L 32 TB HDD QNAP Turbo System Black:
This short summary of the QNAP TS-851 NAS Tower Intel® Celeron® 1 GB DDR3L 32 TB HDD QNAP Turbo System Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-851, NAS, Tower, Intel® Celeron®, 1 GB, DDR3L, 32 TB

Long summary description QNAP TS-851 NAS Tower Intel® Celeron® 1 GB DDR3L 32 TB HDD QNAP Turbo System Black:
This is an auto-generated long summary of QNAP TS-851 NAS Tower Intel® Celeron® 1 GB DDR3L 32 TB HDD QNAP Turbo System Black based on the first three specs of the first five spec groups.

QNAP TS-851. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Intel® Celeron®, Processor frequency: 2.41 GHz. Internal memory: 1 GB, Internal memory type: DDR3L. Total installed storage capacity: 32 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Storage
Storage drive interface *
Serial ATA II, Serial ATA III
Supported storage drive interfaces
Serial ATA III
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
ext3, ext4, FAT32, HFS+, NTFS
Storage drives installed *
Yes
Total installed storage capacity *
32 TB
Number of storage drives installed *
8
Number of storage drives supported *
8
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor frequency *
2.41 GHz
Processor cores
2
Memory
Internal memory *
1 GB
Internal memory type
DDR3L
Maximum RAM supported
8 GB
Memory slots
2
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
Ports & interfaces
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Tower
Cooling type *
Active
Product colour
Black
Number of fans
2 fan(s)
Fan diameter
12 cm
LED indicators
Yes
Built-in display
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Home & Home Office
Backup function *
Yes
Management protocols
SNMP, Telnet
Web-based management
Yes
Security algorithms
FIPS 140-2, HTTPS, SSH, SSL/TLS
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.1
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
350 W
Number of power supply units
1
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Fan voltage
12 V
Weight & dimensions
Width *
298.2 mm
Depth *
235.4 mm
Height *
185.2 mm
Packaging content
Cables included
AC, LAN (RJ-45)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Country Distributor
United Kingdom 1 distributor(s)