location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-831XU NAS Annapurna Labs Alpine AL-314 4 GB DDR3 64 TB HDD QNAP Turbo System Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-831XU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-831XU-4G/64TB-RED PRO
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 13:16:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TS-831XU NAS Annapurna Labs Alpine AL-314 4 GB DDR3 64 TB HDD QNAP Turbo System Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Black
  • - QNAP Turbo System 4.3
  • - Total installed storage capacity: 64 TB Number of storage drives supported: 8 HDD & SSD
  • - Annapurna Labs Alpine AL-314 1.7 GHz
  • - 4 DDR3 Memory slots: 2
  • - Ethernet LAN 10000 DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: Cloud, iSCSI LUN 240 W
Long product name QNAP TS-831XU NAS Annapurna Labs Alpine AL-314 4 GB DDR3 64 TB HDD QNAP Turbo System Black :
The long product name of QNAP TS-831XU NAS Annapurna Labs Alpine AL-314 4 GB DDR3 64 TB HDD QNAP Turbo System Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Alpine AL-314 1.7 GHz, 4 GB DDR3, 8x 3.5"/2.5" SATA, 2x 10G SFP+, 2x RJ-45, 4x USB 3.0, PCIe 2.0 x2, 240 W, 482 x 534 x 89 mm
More>>>
QNAP TS-831XU NAS Annapurna Labs Alpine AL-314 4 GB DDR3 64 TB HDD QNAP Turbo System Black:
The official description of QNAP TS-831XU NAS Annapurna Labs Alpine AL-314 4 GB DDR3 64 TB HDD QNAP Turbo System Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The powerful quad-core TS-831XU includes two 10GbE SFP+ ports to fully support 10GbE high-speed networks at a budget price with maximized ROI. The TS-831XU provides versatile all-in-one functionalities and unique features including VJBOD (Virtual JBOD) - an economical way to utilize unused NAS storage space for expanding the storage capacity of other QNAP NAS - and Container Station - that allows users to rapidly develop and deploy Internet of Things (IoT) apps. The TS-831XU is a cost-effective storage solution designed for growing businesses looking for backup, restoration, private cloud, storage for virtualization, and to future-proof their IT infrastructure for 10GbE networks.

- 10GbE readiness, SSD cache, and hardware-accelerated encryption engine
- VJBOD allows using the TS-831XU to expand the storage capacity of other QNAP NAS
- Containerized virtualization and IoT app development with Container Station
- Build a private cloud to centrally organize & manage files and backup tasks
- Secure access with VPN Server & VPN Client
- Quickly find files using a real-time, natural search with Qsirch
- Scalable design allowing the connection of two QNAP expansion enclosures (UX-1200U-RP) to increase the total storage capacity up to 32 drives

Quad-core CPU and built-in two 10GbE SFP+ ports

The TS-831XU is equipped with an AnnapurnaLabs, an Amazon company Alpine AL314 quad-core 1.7 GHz ARM® Cortex-A15 processor with 4GB DDR3 RAM (upgradable to 16GB) and SATA 6Gb/s hard drive interface. Its hardware-accelerated encryption engine provides unmatched encryption performance in its class with AES 256-bit full NAS volume encryption, boosting system performance & security while ensuring the safety of sensitive business data stored in the TS-831XU. Besides two inbuilt Gigabit Ethernet ports, the TS-831XU also includes two 10GbE SFP+ ports to fully support 10GbE high-speed networks for businesses that demand higher bandwidth for virtualization and fast backup & restoration for an ever-growing amount of data. The extra PCIe slot allows for the installation of a 10GbE SFP+ NIC for flexible high-speed network deployment.

SSD cache acceleration

The TS-831XU supports SSD caching to greatly boost the IOPS performance of storage volumes to increase operational efficiency. It is perfect for improving the overall workflow of IOPS-demanding applications and allows the best of both cost and performance by combining SSDs with HDDs.

High reliability design ensuring business continuity

The business-ready TS-831XU is designed to provide 24/7 operations and services. The support for comprehensive RAID configurations and hot-swapping allow for replacing hard drives without service interruption. QNAP's advanced RAID recovery technology also helps if any healthy drives are accidentally removed from a degraded RAID volume. The system can be recovered by reinserting the wrongly-removed hard drives so the data can still be accessible. The TS-831XU delivers high reliability and efficiency with support for multiple port-trunking modes including fail-over support.

VJBOD: use NAS to expand other NAS capacity for maximizing sharing economy

Besides using expansion enclosures, there is an additional option to expand NAS storage capacity. QNAP VJBOD (Virtual JBOD) is network-based JBOD, allowing you to expand the storage of a QNAP NAS with multiple QNAP NAS units. The TS-831XU offers great potential for economically expanding the storage of other QNAP NAS with VJBOD, and to create virtual storage pools and volumes on virtual disks for operating NAS services.

Rapidly deploy IoT apps with Container Station

QNAP Container Station exclusively integrates LXC and Docker® lightweight virtualization technologies, allowing you to operate multiple isolated Linux® systems on the TS-831XU as well as download apps from the built-in Docker Hub® Registry. It supports container import/export and permission settings, and features an informative dashboard and flexible user interface for you to manage multiple containers. What's more, Container Station provides an ideal platform with countless hands-on containerized apps for developers to easily apply, rapidly develop, and conveniently deploy IoT applications. Simply search "IoT" in Container Station, acquire proper containers, and design your own IoT stack with "QIoT Containers" for diverse IoT applications.

QTS 4.3 – The most intelligent and intuitive NAS operating system

The TS-831XU natively supports the new 64-bit QTS 4.3 operating system. QTS 4.3 provides more intelligent features to enhance management efficiency, including Qfiling that helps categorize files and performs based on schedules to make organizing files automatic and efficient, and much more. With its intuitive and simplified user interface, QTS features an intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater working efficiency. QTS breaks the barriers of devices, platforms, and geography to bring optimized cloud experiences and incorporates advanced features.

Cross-platform file sharing, centralized data storage

The TS-831XU supports SMB/CIFS, NFS, and AFP protocols for file sharing across Windows®, Mac®, Linux®/UNIX® networks. Data, logs and ISO images of CDs and DVDs can be centrally stored on the TS-831XU and protected by an integrated antivirus solution. The Windows AD® and LDAP services enable system administrators to configure user permissions by using an existing Windows AD server, LDAP server or built-in LDAP service. The TS-831XU supports SAMBA v4 and can act as a Windows domain controller to manage privilege settings.

Well-rounded backup solutions to secure data

QNAP NetBak Replicator supports real-time and scheduled data backup on Windows including Outlook® email archiving. Apple Time Machine® is also supported to provide Mac® OS X users with a solution to effortlessly back up data to the TS-831XU. A wide range of third-party backup software such as Acronis® True Image™ and Symantec Backup Exec™ are also supported.

Disaster recovery solutions bring peace of mind

Hybrid Backup Sync consolidates backup, restoration and synchronization functions (using RTRR, rsync, FTP, CIFS/SMB) into a single app for easily transferring data to local, remote and cloud storage spaces as a comprehensive data storage and disaster recovery plan. Supported cloud services include Amazon® Glacier, Azure™ Storage, Google Cloud Storage™, Google Drive™, Microsoft® OneDrive® for Business, Dropbox®, Amazon® Drive, Yandex® Disk, Box®, hubiC® and Amazon® S3/OpenStack Swift/WebDAV compatible services. Hybrid Backup Sync supports multi-version backup, flexible job scheduling, file compression to save storage space, and more.

Comprehensive security options

In open network environments, business data may be exposed in a potential hack. The TS-831XU provides numerous security options, such as encrypted access, IP blocking, 2-step verification, and more. IT administrators can also control the access rights of each user to different folders, preventing unauthorized access to important files. The TS-831XU supports AES 256-bit encryption, preventing sensitive business data from unauthorized access and breach even if the hard drives or the entire system were stolen.

Secure access with VPN Server & VPN Client

With the new QVPN app which integrates settings for VPN server and VPN client, the TS-831XU can be used as a VPN server with L2TP/IPsec, OpenVPN, and PPTP support, allowing you to securely access data shared within private local networks. It can also be used as a VPN Client to connect to other VPN servers (connecting multiple servers at the same time is possible) or virtual private networks through PPTP and OpenVPN for secure data transmission. You can connect devices to your NAS and the VPN server at home to access data on the LAN; via VPN Client on your NAS, for example, you can connect to VPN servers in foreign countries for accessing regionally-restricted services.

Qsirch - A smarter, faster way to search

The TS-831XU supports Qsirch, a search tool for quick file searching. Qsirch supports thumbnail previews, and even remembers your search history allowing you to quickly navigate to files you've previously searched for. It adds Qsirch Helper (browser extension for Google Chrome™ and Mozilla Firefox®) that allows you to search for files on your NAS when you use Google Search. Qsirch is a huge productivity boost that greatly reduces the time spent looking for files on the NAS, allowing you to focus on other tasks.

QmailAgent: A mailroom center for your private cloud

QmailAgent is an online email client that helps you manage multiple email accounts, allowing you to access all of your emails and to easily switch between different accounts. It provides complete functionality for composing, reading and organizing emails. You can even attach files, photos and documents directly from the TS-831XU when composing emails. iOS® and Android™ users can use the QmailClient app to quickly check multiple email accounts with mobile devices, and to browse & send emails using the QmailAgent on their TS-831XU. You can use QmailAgent together with Qsirch, which supports searching through the .eml files stored on the TS-831XU, to make searching through and managing massive amounts of emails much easier.

File synchronization across multiple devices

Qsync utility turns your TS-831XU into a safe, high-capacity data center for file synchronization. Any file uploaded to the TS-831XU will be made available for all linked devices, such as computers, laptops or mobile devices. Qsync is especially useful for frequent travelers to manage files and always have the most up-to-date files on different devices. Qsync provides multiple ways for file synchronization and group file sharing, greatly enhancing the flexibility of team projects and collaboration.

Comprehensive surveillance solution providing 24/7 security

Surveillance Station is a professional network surveillance Video Management System (VMS) that offers a user-friendly management interface, over 3,000 compatible IP camera models, and expandable IP camera channel licenses. It supports real-time monitoring, video & audio recording and playback with a wide range of customizable settings. You can also install the Vmobile app on your iOS® or Android™ devices to manage the monitored channels anytime and anywhere to safeguard your office environment, or install the Vcam mobile app to turn your device into a network camera to instantly record to your TS-831XU. The TS-831XU offers 2 free IP camera channels and you can expand up to 30 channels by purchasing additional licenses.

Install-on-demand apps to extend NAS functionality

The built-in App Center provides various install-on-demand apps developed by QNAP and third-party developers, including tools for backup/sync, business, content management, communications, download, entertainment, and much more. It is also a centralized location for managing & updating installed apps. You can freely install apps as needed to expand your TS-831XU's functionality.

Expand storage capacity easily

The TS-831XU supports online capacity expansion by connecting two QNAP expansion enclosures for storing rapidly-growing data, especially ideal for storage-intensive applications such as video surveillance, data archiving, TV broadcast storage, and more. You can gradually expand the TS-831XU's storage on demand, and use the QTS Storage Manager to easily handle the NAS capacity expansion and storage expansion enclosure management.

With the support of QJBOD Express (JBOD enclosures roaming), you can just connect a large capacity QNAP expansion enclosure to the TS-831XU, and migrate data to another NAS through the JBOD enclosure without network connectivity.

Energy-efficient

The TS-831XU utilizes an energy-efficient quad-core ARM processor that features low voltage and low power consumption, maintaining high performance in system operations and making it suitable for an always-online business cloud without running up a high electricity bill. Additional energy-saving features include hard disk standby, scheduled power on/off, and Wake on LAN.

Helpdesk: Submit technical support request and get help quickly

If you encounter technical problems or have suggestions for improving our products you can directly contact our support staff using the Helpdesk app. This app allows you to directly send feedback, questions, and technical support requests to our support team. Helpdesk features remote support, allowing our support team to help you quickly resolve issues by remotely connecting to your NAS over a secure 256-bit SSL encrypted connection. Helpdesk also provides a range of online resources, including online tutorials, frequently-asked questions, compatibility lists and the QNAP Helpdesk Knowledgebase. Whether you are a new or experienced NAS user, you can quickly find answers to your questions by browsing through these resources.

Additional SMB-ready features

The TS-831XU supports various business applications as an all-in-one Turbo NAS with cost-efficiency.

The Turbo NAS supports Web server which allows numerous websites built on the same server conveniently. Administrators can manage up to 32 websites on the single one Turbo NAS with reduced IT cost.
The Turbo NAS supports Surveillance Station to connect and manage multiple IP cameras remotely, including real-time monitoring, video recording, playback, and event notifications.

Short summary description QNAP TS-831XU NAS Annapurna Labs Alpine AL-314 4 GB DDR3 64 TB HDD QNAP Turbo System Black:
This short summary of the QNAP TS-831XU NAS Annapurna Labs Alpine AL-314 4 GB DDR3 64 TB HDD QNAP Turbo System Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-831XU, NAS, Annapurna Labs, Alpine AL-314, 4 GB, DDR3, 64 TB

Long summary description QNAP TS-831XU NAS Annapurna Labs Alpine AL-314 4 GB DDR3 64 TB HDD QNAP Turbo System Black:
This is an auto-generated long summary of QNAP TS-831XU NAS Annapurna Labs Alpine AL-314 4 GB DDR3 64 TB HDD QNAP Turbo System Black based on the first three specs of the first five spec groups.

QNAP TS-831XU. Type: NAS, Device class: Small & Medium Business. Processor family: Annapurna Labs, Processor model: Alpine AL-314, Processor frequency: 1.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3. Total installed storage capacity: 64 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Storage
Storage drive capacity *
8 TB
Storage drive interface *
Serial ATA III
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Total installed storage capacity *
64 TB
Number of storage drives installed *
8
Number of storage drives supported *
8
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Processor
Processor family *
Annapurna Labs
Processor model *
Alpine AL-314
Processor frequency *
1.7 GHz
Processor cores
4
Memory
Internal memory *
4 GB
Internal memory type
DDR3
Maximum RAM supported
16 GB
Memory slots
2
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000, 10000 Mbit/s
Ethernet LAN data rate supported (max)
10000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP v3.3, NFS v3, FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC, TCP/IP, IPv4, IPv6
Ports & interfaces
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Fiber ports quantity
2
Fiber optic connector
SFP+
Ethernet LAN (RJ-45) ports *
2
Design
Cooling type *
Active
Product colour
Black
Number of fans
2 fan(s)
Fan diameter
7 cm
LED indicators
HDD, LAN, Power, Status
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Web-based management
Yes
Security algorithms
256-bit AES, HTTPS, SNMP, SSH, SSL/TLS
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Built-in iTunes server
Yes
Built-in FTP server
Yes
Browser supported
Internet Explorer 10+, Chrome, Safari 7+, Firefox
System log
Yes
Hot spare
Yes
Password authentication
Yes
S.M.A.R.T. support
Yes
Share folder
CIFS/SMB
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.3
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Linux operating systems supported
Yes
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2012, Windows Server 2012 R2
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
240 W
Number of power supply units
1
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Fan voltage
12 V
Output current
5 A
Weight & dimensions
Width *
482 mm
Depth *
534 mm
Height *
89 mm
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
56
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Power management
Yes
Digital Living Network Alliance (DLNA) certified
Yes