location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-809 Pro Turbo NAS Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-809 Pro Turbo NAS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-809 PRO-EU-D show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:44:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name QNAP TS-809 Pro Turbo NAS Tower Black :
The long product name of QNAP TS-809 Pro Turbo NAS Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TS-809 Pro Turbo NAS, Intel Core 2 Duo 2.8 GHz, 2GB DDRII RAM, 128MB DOM, 8 x 3.5" SATA I/II HDD, 2 x Gigabit RJ-45, 5 x USB 2.0
More>>>
QNAP TS-809 Pro Turbo NAS Tower Black:
The official description of QNAP TS-809 Pro Turbo NAS Tower Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Modern business requires a reliable and secure storage solution to back up, protect, and manage data effectively. The TS-809 Pro is the powerful 8-bay high-volume member of QNAP's award-winning Turbo NAS family designed for business users. It is a NAS of class-leading performance, supports advanced RAID configurations for data protection, built-in iSCSI target service, AES 256-bit volume-based encryption, lots of enterprise-grade server features, and delivers high reliability for multiple concurrent applications.

Short summary description QNAP TS-809 Pro Turbo NAS Tower Black:
This short summary of the QNAP TS-809 Pro Turbo NAS Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-809 Pro Turbo NAS, Tower, Black

Long summary description QNAP TS-809 Pro Turbo NAS Tower Black:
This is an auto-generated long summary of QNAP TS-809 Pro Turbo NAS Tower Black based on the first three specs of the first five spec groups.

QNAP TS-809 Pro Turbo NAS. Supported storage drive interfaces: Serial ATA II, Storage drive size: 3.5". Chassis type: Tower, Product colour: Black, LED indicators: LAN, Status, USB. Weight: 8.1 kg. Dimensions (WxDxH): 200 x 298 x 270 mm, Power requirements: 100-240V AC, 47/63Hz, Security features: K-Lock

Storage
Supported storage drive interfaces
Serial ATA II
Storage drive size
3.5"
Number of storage drives supported *
8
Ports & interfaces
USB 2.0 ports quantity
5
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Tower
Product colour
Black
LED indicators
LAN, Status, USB
Weight & dimensions
Weight
8.1 kg
Packaging content
External power adapter
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Relative humidity
0 - 95%
Other features
Dimensions (WxDxH)
200 x 298 x 270 mm
Power requirements
100-240V AC, 47/63Hz
Security features
K-Lock
Compatible operating systems
Windows 2000, XP, Vista (32-/ 64-bit), Windows 7 (32-/ 64-bit), Server 2003/ 2008 Apple Mac OS X Linux & Unix
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 02:58:17
Uk has collected 15 expert reviews for QNAP TS-809 Pro Turbo NAS Tower Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
tweaktown.com
Updated:
2014-09-21 02:58:03
Ever since QNAP released their TS-509 Pro Turbo NAS, they have been sitting at the top of the mountain looking down. Thecus responded with the N7700 and was able to close the performance gap and feature set, but the TS-509 was still ahead of the g...
Bottom line Anytime you are able to get over 100 MB/s transfer speed over Ethernet you are really flying. The QNAP TS-809 Pro Turbo NAS is able to achieve this magic number in several of our tests and more times than the closest competitors leading product, the...
91%
goodgearguide.com.au
Updated:
2014-09-21 02:58:17
QNAP's TS-809 Pro Turbo NAS is the company's most powerful and highest capacity network-attached storage (NAS) device yet. Capable of hosting eight internal hard drives simultaneously for a maximum capacity of 16TB, this NAS device can certainly meet the...
Good Lightning fast transfer speeds, comprehensive configuration options, QPKG third-party software...
Bad No eSATA, Web interface will confused novice users...
Bottom line Despite the lack of eSATA and a confusing Web interface, QNAP's TS-809 Pro Turbo NAS is a great network-attached storage device for small to medium businesses...
85%
Bjorn3d.com
Updated:
2014-09-21 02:58:00
Data sharing has become one of the essential tasks in the digital age. In today’s household it's not difficult to find multiple computers. This myriad of digital photos, emails, documents, and multimedia files that all need to be shared among multiple...
Good iSCSI suport, AES 256-bit Volume based encryption, Dual Gigabit with teaming and, Plenty of network options, RAID 0, 1, 5, 6spare/JBOD disk configuration, Excellent user interface, Durable and, Quiet and cool.
Bad Lack of eSATA port...
Bottom line For an enterprise NAS, the TS-809 Pro delivers exceptional performance of 80MB/s read and 180 MB/s write transfer rate in the Iozone tests. What is more impressive is its consistent performance across different RAID configurations. The real world test...
90%
techspot.com
Updated:
2014-09-21 02:58:00
While popular among storage-hungry PC enthusiasts, network-attached storage has proven to be particularly useful in office environments, where sharing large amounts of data between several desktop PCs can become quite problematic. Having followed its d...
Bottom line It's fair to say that we had some pretty high expectations for the QNAP TS-809 Pro Turbo NAS given its specifications and price tag. Thus we were pleased to see that it was able to outclass every other NAS device we had reviewed before, and even beste...
0%
whichnas.net
Updated:
2014-09-21 02:58:00
The QNAP TS-809PRO is an 8-bay NAS that will instantly appeal to business users as a result of its sheer size packing a colossal 16TB. It seems size alone does not matter now days, as the features are also packed to the hilt and these will be rather ha...
Bottom line The QNAP TS-809PRO is a smooth operator, sleek looks and curves in the right places, hits the high note when the system engages into top gear and leaves everything behind it for dust. The speed is awesome and the features are plentiful for both busines...
84%
DigitalReviews.net
Updated:
2014-09-21 02:58:03
Today at DigitalReviews we are looking at two all-in-one NAS Pro units from QNAP, the TS-439 Pro and the TS-809 Pro. On paper, both of these Network Attached Storage (NAS) units are the most fully featured and capable devices we have seen on our rev...
0%
thinkcomputers.org
Updated:
2014-09-21 02:58:03
ThinkComputers has an outstanding appreciation for QNAPs network attached storage devices. We really liked the TS-109 Pro and TS-209 Pro II, and recommended highly the TS-409U rackmount unit. QNAPs back with the TS-809 Pro, an eight bay tower NAS wit...
Good Speedy, Very nice administration interface, Low power consumption for class of device, Tech support is notoriously good...
Bad Service manager interfaces (download, multimedia, web file management) could use a facelift, Prohibitively expensive for anyone but businesses, PSU may be irreplaceable...
Bottom line The QNAP TS-809 Pro is another quality unit from the Taiwanese company. The administration panel overhaul is the greatest new feature, and all units get it.The 2.4 GHz Core 2 Duo and 2 GB of RAM makes this thing a viable intranet server or even an Int...
90%
tweaknews.net
Updated:
2014-09-21 02:58:04
Well, after reviewing another QNAP product I can honestly say they haven’t let me down yet. If several terabytes of storage and a ton of features are what you need, than the TS-809 Pro NAS will have your business network covered both now and in the fu...
Good Impressive hardware specs, Fast, stable operation, Improved interface, Eight hard drive bays, Features, features, features...
Bad Expensive, No eSATA port, Long boot up time...
Bottom line Well, after reviewing another QNAP product I can honestly say they haven’t let me down yet. If several terabytes of storage and a ton of features are what you need, than the TS-809 Pro NAS will have your business network covered both now and in the f...
0%
benchmarkreviews.com
Updated:
2014-09-21 02:58:04
Benchmark Reviews believes that manufacturers should be educating consumers with their product packaging, so they can make the most informed decision possible before they make the purchase. This is why we rate the retail package presentation. in terms...
Good 62.5/76.9 MBps single-disk read/write performance, Built-in iSCSI Target Service, AES 256-bit Volume-based Encryption, Online RAID Capacity Expansion and Level Migration, 8-Bay hot-swap SATA storage up to 18TB, Dual Gigabit Ethernet NICs offer teaming...
Bad Lacks eSATA device connectivity, Packaged with obsolete CAT5e Ethernet patch cables, Jumbo Frame functionality not available, Integrated PSU could cause trouble if replacement is needed out of warranty, Highstress applications cause higher operating te...
Bottom line Benchmark Reviews believes that manufacturers should be educating consumers with their product packaging, so they can make the most informed decision possible before they make the purchase. This is why we rate the retail package presentation. in terms...
90%
ccereviews.com
Updated:
2014-09-21 02:58:04
Quality Network Appliance Provider defines QNAP’s mission statement and they’ve lived up to those standards by offering what they believe to be the best Network Attached Storage (NAS) and Network Video Recorder (NVR) devices. They have well over fift...
Good Extensive data storage capacity, Flexible RAID configuration, quick setup, New firmware is a huge improvement in design, Many sever applications and software features available...
Bad you QNAP for making this review possible.
Bottom line We have looked over a massive amount of data, somewhere in the range of several thousand datapoints isn’t exactly out of the question. The TS-809 Pro Turbo NAS is certainly the largest NAS we have reviewed to date with a capacity of no less than 8 h...
0%
Overclockersonline.net
Updated:
2014-09-21 02:58:14
QNAP System Inc. Quality Network Appliance Provider defines QNAPs mission statement and theyve lived up to those standards by offering what they believe to be the best Network Attached Storage (NAS) and Network Video Recorder (NVR) devices. They have well over fifty products in these two categories; some companies arent even able to claim they have a total of fifty products let alone in two c...
Good Extensive data storage capacity, Flexible RAID configuration, quick setup, New firmware is a huge improvement in design, Many sever applications and software features available...
Bad Firmware provided on install CD needs to be replaced with version 3.1.0!...
Bottom line We have looked over a massive amount of data, somewhere in the range of several thousand datapoints isnt exactly out of the question. The TS-809 Pro Turbo NAS is certainly the largest NAS we have reviewed to date with a capacity of no less than 8 hard...
0%
smallnetbuilder.com
Updated:
2014-09-21 02:58:14
This review of QNAPs TS-809 Pro is the last of QNAPs current NAS crop that Ill probably be reviewing for awhile. Its the largest and most expensive of QNAPs desktop NASes and can also be had in rackmount form as the TS-809U-RP. The form factor i...
Good Online volume expansion and RAID migration, iSCSI target, Local console and remote SSH root access, Builtin LAMP server, DLNA multimedia server, FTP, iTunes, Attached and network backup...
Bad Very expensive, No jumbo frames, No eSATA ports...
Bottom line Eight-bay server-like Intel Core 2 Duo-based BYOD NAS with support for single drives, JBOD and RAID 0, 1, 5, 5+ hot spare and 6...
0%
myce.com
Updated:
2014-09-21 02:58:17
After our TS-639 review launched yesterday, we now present you with the second model in the new QNAP series, the TS-809 Pro. This device is QNAP’s new flagship holding no less than 8 drives.While the TS-639 is based on an Intel Celeron 1.6GHz proces...
Bottom line The QNAP TS-809 is a top device which makes a great impression yet lacks some finesse here and there compared to its price. It will fit in any environment, be it home users for media storage or any other purpose in home and business use. It is stashed ful...
0%
Brand Image Product code Product Stock Price from
QNAP TS-439U-SP Turbo NAS Black QNAP TS-439U-SP Turbo NAS Black
(show image)
TS-439U-SP-EU TS-439U-SP Turbo NAS 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-439U-RP Turbo NAS Black QNAP TS-439U-RP Turbo NAS Black
(show image)
TS-439U-RP-EU TS-439U-RP Turbo NAS 0.00
(excl. VAT)
0 (incl. VAT)
QNAP SS-839 Pro Turbo NAS Tower Black QNAP SS-839 Pro Turbo NAS Tower Black
(show image)
SS-839-PRO-EU SS-839 Pro Turbo NAS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)