QNAP logo

QNAP TS-809 Pro Turbo NAS Tower Intel® Core™2 Duo 2 GB DDR2 4 TB Linux

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38631
Info modified on:
21 Oct 2022, 10:32:10
Short summary description QNAP TS-809 Pro Turbo NAS Tower Intel® Core™2 Duo 2 GB DDR2 4 TB Linux:

QNAP TS-809 Pro Turbo NAS, Tower, Intel® Core™2 Duo, 2 GB, DDR2, 4 TB, Linux

Long summary description QNAP TS-809 Pro Turbo NAS Tower Intel® Core™2 Duo 2 GB DDR2 4 TB Linux:

QNAP TS-809 Pro Turbo NAS. Chassis type: Tower. Processor family: Intel® Core™2 Duo, Processor frequency: 2.8 GHz. Internal memory: 2 GB, Internal memory type: DDR2. Total installed storage capacity: 4 TB. Operating system installed: Linux

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.