Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-670 PRO NAS Tower Ethernet LAN Black,Grey

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-670 PRO
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-670 PRO + 6X ST3000NC000
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5554
This statistic is based on the 76105 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74374 free Open Icecat users .
Info modified on: 21 Feb 2018 00:47:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name QNAP TS-670 PRO NAS Tower Ethernet LAN Black,Grey :
The short editorial description of QNAP TS-670 PRO NAS Tower Ethernet LAN Black,Grey

Intel Core i3-3320, 3.3GHz, 2GB RAM, 512MB Flash, 6x 2.5/3.5, 4x LAN, 2x USB 3.0, 3x USB 2.0, 2x eSATA, 1x HDMI, LCD + 6x ST3000NC000
More>>>
QNAP TS-670 PRO NAS Tower Ethernet LAN Black,Grey:
The official marketing text of QNAP TS-670 PRO NAS Tower Ethernet LAN Black,Grey as supplied by the manufacturer

The TS-670 Pro, featuring advanced QTS operating system, performs as an easy-to-use yet powerful NAS for data backup, file synchronization, remote access and home entertainment. The TS-670 Pro has an excellent hardware design with a powerful Dual-Core 3.3 GHz processor that facilitates high definition media transcoding and the 5.1 channel surround sound with the HD Station via HDMI connection. Building a high-quality home theater is absolutely easy with the TS-670 Pro.

- Centralized management for data and file backup
- 5.1 channel surround sound support with HD Station via HDMI
- File synchronization across computers, tablets and smart phones
- Archive, manage, enjoy and share photo, music and video collections
- 24/7 home and SOHO surveillance center

QTS - Simple and efficient
Thanks to QTS’s intuitive user interface, system operations of the TS-670 Pro are smooth and handy. Its intelligent desktop allows you to find the desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.

Dual-Core 3.3 GHz processor delivering high performance
Equipped with powerful Dual-Core Intel® Core™ i3 3.3 GHz processor and 2GB DDR3 RAM, the TS-670 Pro is designed as a home NAS with high quality hardware to provide the performance to deliver extremely smooth media transcoding capabilities. You can also use the TS-670 Pro as a home multimedia hub to fully enjoy your photo, music and videos.

5.1 channel surround sound support with HD Station via HDMI
QNAP HD Station integrates the powerful Kodi media player and web browser. With HDMI connectivity, you can connect the TS-670 Pro to a HDTV to enjoy all your rich multimedia content on the big screen. The splendid user interface and the support for 5.1 channel surround sound audio passthrough, coupled with the powerful media transcoding capability of the TS-670 Pro, brings smooth playback of Full HD videos providing a quality home theater experience. You can also turn your mobile devices into remote controls by installing the Qremote app or use MCE remote controls via the built-in IR receiver of the TS-670 Pro.

Supports DLNA and AirPlay for media streaming
You can use DLNA compatible devices, such as HDTVs, Sony PS3, and Microsoft Xbox 360 to stream photos, videos and music stored on the TS-670 Pro. The Qfile mobile app on an iOS device allows you to browse videos and photos stored on the TS-670 Pro and play on a TV via AirPlay-enabled devices such as Apple TV. You can also install QAirplay app, available in the App Center, on the TS-670 Pro to steam your media contents directly on Apple TV, bypassing your mobile device thus saving the energy of your mobile device. Furthermore, the TS-670 Pro can be used as a PLEX media server to stream your content to any Smart TV or PLEX clients, such as smartphones and tablets.

Short summary description QNAP TS-670 PRO NAS Tower Ethernet LAN Black,Grey:
This short summary of the QNAP TS-670 PRO NAS Tower Ethernet LAN Black,Grey data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-670 PRO, 18000 GB, HDD, HDD, SSD, Serial ATA II, Serial ATA III, 3000 GB, 2.5/3.5"

Long summary description QNAP TS-670 PRO NAS Tower Ethernet LAN Black,Grey:
This is an auto-generated long summary of QNAP TS-670 PRO NAS Tower Ethernet LAN Black,Grey based on the first three specs of the first five spec groups.

QNAP TS-670 PRO. Total installed storage capacity: 18000 GB, Installed storage drive type: HDD, Supported storage drive types: HDD, SSD. Processor family: Intel Core i3, Processor model: i3-3220, Processor frequency: 3.3 GHz. RAM capacity: 2 GB, Flash memory: 512 MB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Data link protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC. Chassis type: Tower, Cooling type: Active, Colour of product: Black, Grey

Storage
Total installed storage capacity *
18000 GB
Storage drives installed *
Storage drives are built into the system.
Yes
Installed storage drive type *
Type of storage drives built into the device e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Number of storage drives installed *
Amount of storage drives built into the device.
6
Supported storage drive types *
HDD, SSD
Number of storage drives supported *
6
Storage drive interface *
Where the storage device links with other parts of the product, or an external device.
Serial ATA II, Serial ATA III
Storage drive capacity *
The amount of data that can be stored on the storage drive.
3000 GB
Storage drive size *
2.5/3.5"
RAID support *
The device uses RAID, which is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
Yes
Hot-swap drive bays *
The places where drives (hot-swap drives) can be inserted to or removed from the computer.
Yes
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 5, 6, 10, JBOD
Supported file systems
ext3,ext4,FAT32,HFS+,NTFS
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Core i3
Processor model
The model number for the processor in a computer.
i3-3220
Processor frequency
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.3 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
L3 cache
3 MB
Bus type
DMI
CPU configuration (max)
1
CPU multiplier (bus/core ratio)
33
ECC supported by processor
Yes
PCI Express configurations
1x16,2x8
PCI Express slots version
2.0
Processor cache
3 MB
Processor cache type
Smart Cache
Processor codename
Ivy Bridge
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor package size
37.5
Processor series
Intel Core i3-3200 Desktop series
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1155 (Socket H2)
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Tcase
65.3 °C
Thermal Design Power (TDP)
55 W
Maximum internal memory supported by processor
32 GB
Memory bandwidth supported by processor (max)
25.6 GB/s
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Processor ARK ID
65693
Memory
RAM capacity *
2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2
Flash memory
512 MB
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
DHCP client
Yes
DHCP server
A server is a system which that responds to requests across a computer network to provide, or help to provide, a network service. DCHP servers uses the DCHP (Dynamic Host Configuration Protocol), which is a standardized networking protocol used by servers on an IP network to allocate IP addresses to computers. The purpose of DHCP is to automate the IP address configuration of a computer without a network administrator. IP addresses are typically selected from a range of assigned IP addresses stored in a database on the server and issued to a computer which requests a new IP address. An IP address is assigned to a computer for a set interval, after which, the computer must renew the IP address or acquire a new one.
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Data link protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
eSATA ports quantity
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
2
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Cooling type *
The method used to cool the device or to cool the air around the device.
Active
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Grey
Number of fans
The quantity of fans (apparatus with rotating blades that creates a current of air for cooling or ventilation).
2 fan(s)
Fan diameter
The size of the fan, measured by the distance from one side of the fan to the other, via a straight line going through the middle of the fan.
9 cm
Drive bay locking
Yes
LED indicators
Yes
Built-in display
A display which is part of the product, so you do not need to attach another display.
Yes
Display type
Type of display (screen) e.g. LCD.
LCD
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Performance
Type *
Characteristics of the device.
NAS
Device class *
The category to which this device belongs.
Home & Home Office
Backup function *
The function if the main power source fails.
Yes
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
QNAP Turbo System
Backup features
Cloud, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
MAC address filtering
Security access control method whereby the 48-bit address assigned to each network card is used to determine access to the network. MAC addresses are uniquely assigned to each card, so using MAC filtering on a network permits and denies network access to specific devices through the use of blacklists and whitelists.
Yes
Access Control List (ACL)
Yes
Performance
Web-based management
Using a website/web application to manage something.
Yes
Reset button
Yes
On/off switch
The button which is pressed to switch the device on or off.
Yes
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Other operating systems supported
Android
Power
Power supply location
Where the power supply is positioned.
Built-in
Power supply unit (PSU) capacity
250 W
Number of power supply units
1
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100-240
AC input frequency
50/60
Fan voltage
12 V
Weight & dimensions
Width *
The measurement or extent of something from side to side.
257 mm
Depth *
The distance from the front to the back of something.
235 mm
Height *
The measurement of the product from head to foot or from base to top.
175 mm
Graphics
On-board graphics adapter model
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel HD Graphics 2500
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1050 MHz
On-board graphics adapter ID
0x152
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
3
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Enhanced Halt State
Yes
Intel Fast Memory Access
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Identity Protection Technology version
1.00
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Thermal Monitoring Technologies
Yes
Thermal solution specification
Intel Reference Heat Sink specification for proper operation of this SKU.
PCG 2011C
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3-SDRAM
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Certificates
Digital Living Network Alliance (DLNA) certified
The product has been certified by the Digital Living Network Alliance (DLNA), which is a non-profit collaborative trade organization established by Sony in June 2003 that is responsible for defining interoperability guidelines to enable sharing of digital media between multimedia devices
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-01-22
Testseek has collected 2 expert reviews for QNAP TS-670 PRO and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
90%
Country Distributor
Deutschland 1 distributor(s)