location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-670 PRO NAS Tower Intel® Core™ i3 i3-3220 2 GB 12 TB HDD QNAP Turbo System Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-670 PRO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-670 PRO + 6X ST2000NC000 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Mar 2024 19:40:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TS-670 PRO NAS Tower Intel® Core™ i3 i3-3220 2 GB 12 TB HDD QNAP Turbo System Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office NAS Tower Black, Grey
  • - QNAP Turbo System
  • - Total installed storage capacity: 12 TB Number of storage drives supported: 6 HDD & SSD
  • - Intel® Core™ i3 i3-3220 3.3 GHz Intel® HD Graphics 2500
  • - 2 Memory slots: 2
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active LCD
  • - Backup features: Cloud, iSCSI LUN 250 W
Long product name QNAP TS-670 PRO NAS Tower Intel® Core™ i3 i3-3220 2 GB 12 TB HDD QNAP Turbo System Black, Grey :
The long product name of QNAP TS-670 PRO NAS Tower Intel® Core™ i3 i3-3220 2 GB 12 TB HDD QNAP Turbo System Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-3320, 3.3GHz, 2GB RAM, 512MB Flash, 6x 2.5/3.5, 4x LAN, 2x USB 3.0, 3x USB 2.0, 2x eSATA, 1x HDMI, LCD + 6x ST2000NC000
More>>>
QNAP TS-670 PRO NAS Tower Intel® Core™ i3 i3-3220 2 GB 12 TB HDD QNAP Turbo System Black, Grey:
The official description of QNAP TS-670 PRO NAS Tower Intel® Core™ i3 i3-3220 2 GB 12 TB HDD QNAP Turbo System Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TS-670 Pro, featuring advanced QTS operating system, performs as an easy-to-use yet powerful NAS for data backup, file synchronization, remote access and home entertainment. The TS-670 Pro has an excellent hardware design with a powerful Dual-Core 3.3 GHz processor that facilitates high definition media transcoding and the 5.1 channel surround sound with the HD Station via HDMI connection. Building a high-quality home theater is absolutely easy with the TS-670 Pro.

- Centralized management for data and file backup
- 5.1 channel surround sound support with HD Station via HDMI
- File synchronization across computers, tablets and smart phones
- Archive, manage, enjoy and share photo, music and video collections
- 24/7 home and SOHO surveillance center

QTS - Simple and efficient
Thanks to QTS’s intuitive user interface, system operations of the TS-670 Pro are smooth and handy. Its intelligent desktop allows you to find the desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.

Dual-Core 3.3 GHz processor delivering high performance
Equipped with powerful Dual-Core Intel® Core™ i3 3.3 GHz processor and 2GB DDR3 RAM, the TS-670 Pro is designed as a home NAS with high quality hardware to provide the performance to deliver extremely smooth media transcoding capabilities. You can also use the TS-670 Pro as a home multimedia hub to fully enjoy your photo, music and videos.

5.1 channel surround sound support with HD Station via HDMI
QNAP HD Station integrates the powerful Kodi media player and web browser. With HDMI connectivity, you can connect the TS-670 Pro to a HDTV to enjoy all your rich multimedia content on the big screen. The splendid user interface and the support for 5.1 channel surround sound audio passthrough, coupled with the powerful media transcoding capability of the TS-670 Pro, brings smooth playback of Full HD videos providing a quality home theater experience. You can also turn your mobile devices into remote controls by installing the Qremote app or use MCE remote controls via the built-in IR receiver of the TS-670 Pro.

Supports DLNA and AirPlay for media streaming
You can use DLNA compatible devices, such as HDTVs, Sony PS3, and Microsoft Xbox 360 to stream photos, videos and music stored on the TS-670 Pro. The Qfile mobile app on an iOS device allows you to browse videos and photos stored on the TS-670 Pro and play on a TV via AirPlay-enabled devices such as Apple TV. You can also install QAirplay app, available in the App Center, on the TS-670 Pro to steam your media contents directly on Apple TV, bypassing your mobile device thus saving the energy of your mobile device. Furthermore, the TS-670 Pro can be used as a PLEX media server to stream your content to any Smart TV or PLEX clients, such as smartphones and tablets.

Short summary description QNAP TS-670 PRO NAS Tower Intel® Core™ i3 i3-3220 2 GB 12 TB HDD QNAP Turbo System Black, Grey:
This short summary of the QNAP TS-670 PRO NAS Tower Intel® Core™ i3 i3-3220 2 GB 12 TB HDD QNAP Turbo System Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-670 PRO, NAS, Tower, Intel® Core™ i3, i3-3220, 2 GB, 12 TB

Long summary description QNAP TS-670 PRO NAS Tower Intel® Core™ i3 i3-3220 2 GB 12 TB HDD QNAP Turbo System Black, Grey:
This is an auto-generated long summary of QNAP TS-670 PRO NAS Tower Intel® Core™ i3 i3-3220 2 GB 12 TB HDD QNAP Turbo System Black, Grey based on the first three specs of the first five spec groups.

QNAP TS-670 PRO. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Intel® Core™ i3, Processor model: i3-3220, Processor frequency: 3.3 GHz. Internal memory: 2 GB. Total installed storage capacity: 12 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA II, Serial ATA III
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
ext3, ext4, FAT32, HFS+, NTFS
Storage drives installed *
Yes
Total installed storage capacity *
12 TB
Number of storage drives installed *
6
Number of storage drives supported *
6
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Processor
Processor manufacturer *
Intel
Processor generation
3rd gen Intel® Core™ i3
Processor family *
Intel® Core™ i3
Processor model *
i3-3220
Processor frequency *
3.3 GHz
Processor cores
2
Processor threads
4
Processor cache
3 MB
L3 cache
3 MB
Bus type
DMI
CPU configuration (max)
1
CPU multiplier (bus/core ratio)
33
ECC supported by processor
Yes
PCI Express configurations
1x16, 2x8
PCI Express slots version
2.0
Processor cache type
Smart Cache
Processor codename
Ivy Bridge
Processor lithography
22 nm
Processor operating modes
64-bit
Processor package size
37.5 x 37.5 mm
Processor series
Intel Core i3-3200 Desktop Series
Processor socket
LGA 1155 (Socket H2)
System bus rate
5 GT/s
Tcase
65.3 °C
Thermal Design Power (TDP)
55 W
On-board graphics card model
Intel® HD Graphics 2500
Maximum internal memory supported by processor
32 GB
Memory bandwidth supported by processor (max)
25.6 GB/s
Conflict-Free processor
Yes
Memory
Internal memory *
2 GB
Memory slots
2
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Data link protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Ports & interfaces
USB 2.0 ports quantity
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
eSATA ports quantity
2
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports *
2
Graphics
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
On-board graphics card ID
0x152
Number of displays supported (on-board graphics)
3
Design
Chassis type *
Tower
Cooling type *
Active
Product colour
Black, Grey
Number of fans
2 fan(s)
Fan diameter
9 cm
Drive bay locking
Yes
LED indicators
Yes
Built-in display
Yes
Display type
LCD
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Home & Home Office
Performance
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Web-based management
Yes
MAC address filtering
Yes
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Software
Operating system installed *
QNAP Turbo System
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
Android
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
250 W
Number of power supply units
1
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Fan voltage
12 V
Weight & dimensions
Width *
257 mm
Depth *
235 mm
Height *
175 mm
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Enhanced Halt State
Yes
Intel Fast Memory Access
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
0.00
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Secure Key
No
Intel® Turbo Boost Technology
No
Intel® Wireless Display (Intel® WiDi)
Yes
Thermal Monitoring Technologies
Yes
Thermal solution specification
PCG 2011C
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3-SDRAM
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Digital Living Network Alliance (DLNA) certified
Yes
Processor ARK ID
65693
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:44:27
Uk has collected 2 expert reviews for QNAP TS-670 PRO NAS Tower Intel® Core™ i3 i3-3220 2 GB 12 TB HDD QNAP Turbo System Black, Grey and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%