location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-670 NAS Tower Ethernet LAN Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-670
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-670 + 6X ST2000NC000 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Mar 2024 19:39:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TS-670 NAS Tower Ethernet LAN Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Tower Black, Grey
  • - QNAP Turbo System
  • - Total installed storage capacity: 12 TB Number of storage drives supported: 6 HDD & SSD
  • - 2.6 GHz
  • - 2 Memory slots: 2
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active LCD
  • - Backup features: Cloud, iSCSI LUN 250 W
Long product name QNAP TS-670 NAS Tower Ethernet LAN Black, Grey :
The long product name of QNAP TS-670 NAS Tower Ethernet LAN Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel 2.6GHz Dual-Core, 2GB RAM, 512MB Flash, 6x 2.5/3.5, 4x LAN, 2x USB 3.0, 3x USB 2.0, 2x eSATA, 1x HDMI, LCD + 6x ST2000NC000
More>>>
QNAP TS-670 NAS Tower Ethernet LAN Black, Grey:
The official description of QNAP TS-670 NAS Tower Ethernet LAN Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

QNAP TS-670, featuring the easy-to-use QTS operating system, is a secure, scalable, and reliable NAS solution designed for mission-critical business applications and fast growing data storage needs. The TS-670 delivers high performance with persistent throughput, providing a comprehensive storage solution that includes the following features:

- Up to 450MB/s read and 432MB/s write speed with optional 10GbE support
- Scale up to 38 hard drives with 228TB raw capacity with REXP-1600U-RP RAID expansion enclosures
- Complete backup, disaster recovery and data security management
- Supports VMware®, Citrix®, and Microsoft® Hyper-V® and advanced virtualization features

Ultra-high performance
The TS-670 delivers ultra-high performance achieving speeds of up to 450MB/s read and up to 432MB/s write. It is powered by a Dual-Core Intel® 2.6 GHz Processor and 2GB DDR3 RAM (expandable to 16GB with factory pre-configured options), and features 4 Gigabit LAN ports (two onboard LAN ports plus one dual-port GbE PCI-Express NIC) to maximize system bandwidth.

Flexible 10GbE network expansion
The pre-installed dual-port GbE PCI-E NIC can be replaced with an optional 10GbE adapter to deliver lightning-fast data throughput for IOPS demanding applications.

Seamless storage expansion with scale-up solution
The TS-670 supports online capacity expansion by connecting multiple QNAP RAID expansion enclosures to meet the needs of growing business data. With the QNAP scale-up solution, raw storage capacity can be expanded to hundreds of Terabytes gradually. It is especially useful for large data applications, such as data archiving, virtualization, TV broadcast storage, and surveillance video storage.

Short summary description QNAP TS-670 NAS Tower Ethernet LAN Black, Grey:
This short summary of the QNAP TS-670 NAS Tower Ethernet LAN Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-670, NAS, Tower, 12 TB, Black, Grey

Long summary description QNAP TS-670 NAS Tower Ethernet LAN Black, Grey:
This is an auto-generated long summary of QNAP TS-670 NAS Tower Ethernet LAN Black, Grey based on the first three specs of the first five spec groups.

QNAP TS-670. Total installed storage capacity: 12 TB, Installed storage drive type: HDD, Supported storage drive types: HDD & SSD. Processor frequency: 2.6 GHz. Internal memory: 2 GB, Flash memory: 512 MB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Data link protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC. Chassis type: Tower, Cooling type: Active, Product colour: Black, Grey

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA II, Serial ATA III
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
ext3, ext4, FAT32, HFS+, NTFS
Storage drives installed *
Yes
Total installed storage capacity *
12 TB
Number of storage drives installed *
6
Number of storage drives supported *
6
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Processor
Processor frequency *
2.6 GHz
Processor cores
2
Memory
Memory slots
2
Internal memory *
2 GB
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Data link protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Ports & interfaces
USB 2.0 ports quantity
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
eSATA ports quantity
2
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports *
4
Design
Chassis type *
Tower
Cooling type *
Active
Product colour
Black, Grey
Number of fans
2 fan(s)
Fan diameter
9 cm
Drive bay locking
Yes
Design
LED indicators
Yes
Built-in display
Yes
Display type
LCD
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Web-based management
Yes
MAC address filtering
Yes
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Software
Operating system installed *
QNAP Turbo System
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
Android
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
250 W
Number of power supply units
1
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Fan voltage
12 V
Weight & dimensions
Width *
257 mm
Depth *
235 mm
Height *
175 mm
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Digital Living Network Alliance (DLNA) certified
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:43:10
Uk has collected 5 expert reviews for QNAP TS-670 NAS Tower Ethernet LAN Black, Grey and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
futurefive.co.nz
Updated:
2016-11-14 22:43:10
The TS-670 is a 6 bay NAS unit, providing SMBs with a scalable NAS solution, backed by the power of an Intel processor, 2GB RAM and 4 LAN interfaces. It uses a Linux kernel with a simple to use interface that brings enterprise power to the ordinary user...
Good It's functionality is very impressive, It's customisable to be setup for a variety of use cases, A tool for both SMBs and enterprises...
Bad Some of the power that this device has may be lost on basic users, May not be techy enough for some power users ;)...
Bottom line The TS-670 is a very impressive device, I've been looking for a device like this for a while for my own needs, and I'm happy that the TS-670 fulfils those needs. Most power users would be able to set it up quickly and get going. When storage comes at a...
90%
chip.com.my
Updated:
2016-12-29 03:10:01
Many industry experts would say that network attached storages are a poor man's storage server. Considering how advanced these devices have become, we have to say that this couldn't be any further away from the truth. To illustrate our point further, allo...
Good Powerful, Comes with six bays which are expandable, Comprehensive support for hypervisors and disaster recovery...
Bad Expensive...
Bottom line The QNAP TS-670 NAS is not your run-of-the-mill home-user NAS, as this particular unit is purpose-built for enterprise users who have data coming in and out of their pipeline every day of the week. On top of its various backup and security options, compa...
0%
madshrimps.be
Updated:
2016-11-14 22:43:10
Product FeaturesProduct SpecificationsPackaging, A Closer Loo...
Bottom line The latest TS-670 NAS server from QNAP is the most powerful product we have tested so far, incorporating an Intel Dual Core Celeron G550 at 2.6Ghz, 2GB of DDR3 SODIMM RAM, 4-LAN interfaces but also all the multimedia elements which make it an ideal me...
0%