Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-531X NAS Desktop Ethernet LAN Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-531X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-531X-2G/40TB-RED
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5050914987770
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4498
This statistic is based on the 77131 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75361 free Open Icecat users .
Info modified on: 15 Apr 2018 16:25:17
The date of the most recent change of this product data-sheet in Icecat.
User manual (4,3MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years limited warranty
Long product name QNAP TS-531X NAS Desktop Ethernet LAN Black :
The short editorial description of QNAP TS-531X NAS Desktop Ethernet LAN Black

Alpine AL-314 1.4 GHz, 2 GB DDR3, 5x 8 TB WD RED HDD, 2x 10GbE SFP+, 2x RJ-45, 3x USB 3.0, 1x PCIe x2 2.0, ATX 240W, 22.4 dB, 210.6 x 235.4 x 185 mm, 5800 g
More>>>
QNAP TS-531X NAS Desktop Ethernet LAN Black:
The official marketing text of QNAP TS-531X NAS Desktop Ethernet LAN Black as supplied by the manufacturer

The TS-531X supports 5 hard drives and comes with two built-in 10GbE SFP+ ports to fully support 10GbE network environments. Equipped with a strong hardware-accelerated encryption engine, it doubles the encrypted file transfer performance, providing a secure and reliable quad-core NAS solution. Powered by the QTS operating system, the TS-531X provides versatile all-in-one server functionalities and unique features including Container Station, which allows users to rapidly develop and deploy Internet of Things (IoT) apps, and VJBOD (Virtual JBOD), which introduces an economical way to utilize the TS-531X's unused NAS storage space for expanding the storage capacity of other QNAP NAS. The TS-531X is a cost-effective storage solution designed for growing businesses looking for backup, restoration, private cloud, storage for virtualization, and to future-proof their IT infrastructure for 10GbE networks.

- 10GbE readiness, SSD cache, and hardware-accelerated encryption engine
- VJBOD allows using the TS-531X to expand the storage capacity of other QNAP NAS
- Enjoy containerized virtualization and IoT app development with Container Station
- Build a private cloud to centrally organize & manage files and backup tasks
- Secure access with VPN Server & VPN Client
- Quickly find files using a real-time, natural search with Qsirch
- Centrally manage multiple email accounts with QmailAgent
- Easily manage contact information on your NAS with Qcontactz
- Expand the storage capacity to 21 drives by using QNAP expansion enclosures

Quad-core CPU, 2GB/8GB RAM and hardware-accelerated encryption

The TS-531X is equipped with a quad-core AnnapurnaLabs, an Amazon company Alpine AL-314 1.4GHZ processor by Amazon® and 2GB/8GB DDR3 RAM (upgradable to 16GB). Coupled with SATA 6Gb/s, two 10GbE SFP+ LAN ports and two Gigabit LAN ports, the TS-531X delivers up to 1723 MB/s throughput. The TS-531X also features hardware-accelerated encryption to deliver up to 298 MB/s throughput with AES 256-bit volume-based data encryption, boosting system performance & security while ensuring the safety of sensitive business data stored in the NAS.

10GbE-ready with built-in 10GbE SFP+ ports

The TS-531X provides not only two Gigabit Ethernet ports but also two 10GbE SFP+ ports to fully support 10GbE high-speed networks, delivering lightning-fast throughput for businesses that demand higher bandwidth for virtualization and fast backup & restoration for an ever-growing amount of data. The extra PCIe slot allows for the installation of a third 10GbE port for flexible high-speed network deployment. Coupled with its large storage capacity potential, the 10GbE-ready TS-531X is perfect for companies to store massive amounts of data and excel in fast data transmission.

SSD cache acceleration

The TS-531X supports SSD caching to greatly boost the IOPS performance of storage volumes and increase operational efficiency. It is perfect for improving the overall workflow of IOPS-demanding applications and allows the best of both cost and performance by combining SSDs with HDDs.

VJBOD: Maximize storage utilization across multiple QNAP NAS

Besides using expansion enclosures, there is an additional option to expand NAS storage capacity. QNAP VJBOD (Virtual JBOD) is network-based JBOD, allowing you to expand the storage of a QNAP NAS with multiple QNAP NAS units. The TS-531X offers great potential for economically expanding the storage of other QNAP NAS with VJBOD, and to create virtual storage pools and volumes on virtual disks for operating NAS services.

Rapidly deploy IoT apps with Container Station

QNAP Container Station exclusively integrates LXC and Docker® lightweight virtualization technologies, allowing you to operate multiple isolated Linux® systems on the TS-531X as well as download apps from the built-in Docker Hub® Registry. It supports container import/export and permission settings, and features an informative dashboard and flexible user interface for you to manage multiple containers. What's more, Container Station provides an ideal platform with countless hands-on containerized apps for developers to easily apply, rapidly develop, and conveniently deploy IoT applications. Simply search for "IoT" in Container Station, acquire proper containers, and create your diverse IoT applications.

QmailAgent: a mailroom center for your private cloud

QmailAgent is an online email client that helps you manage multiple email accounts, allowing you to access all of your emails and to easily switch between different accounts. It provides complete functionality for composing, reading and organizing emails. You can even attach files, photos and documents directly from the TS-531X when composing emails. iOS® and Android™ users can use the QmailClient app to quickly check multiple email accounts with mobile devices, and to browse & send emails using the QmailAgent on their TS-531X. You can use QmailAgent together with Qsirch, which supports searching through the .eml files stored on the TS-531X, to make searching through and managing massive amounts of emails much easier.

Qcontactz: easily manage huge amounts of contacts on the NAS

Qcontactz is a dedicated app for centrally storing and managing contact information for colleagues, business partners, family, and more. A near-limitless number of contacts can be stored on the TS-531X, with the ability to sort them into groups and to encrypt sensitive/confidential contact information. Qcontactz supports manually adding contact information and importing from multiple Google accounts, CSV files, and vCARD 3.0 files. Qcontactz can also export contacts as CSV or vCARD 3.0 files. Important and frequently-used contacts are also automatically learned by Qcontactz for greater organization, and a smart search function is provided. Qcontactz offers snapshot backups that enable you to revert to a previous version of your contacts list according to your needs. A companion app for iPhone and Android phones is also available for transferring contacts from your phone to your NAS and to remotely access all of the your contacts stored on the NAS.

All-new Notes Station 3: handy private cloud notepad featuring collaborative writing function

The revamped Notes Station features an optimized interface for a smoother user experience. Notes Station allows users to collectively write documents and helps users to track changes by keeping the revision history of documents. Notes Station provides useful image-editing tools, helping you create well-designed documents. You can also create sharing links to share documents in real time. Documents can be encrypted to prevent unauthorized access, and snapshot backup is provided to retain different versions of documents edited at different time periods. With its importing/exporting and full-site backup functions, Notes Station supports backing up your documents to local or remote QNAP NAS.

QTS - Simple and efficient

Thanks to the intuitive QTS user interface, your NAS experience is smarter, smoother and spectacular. Its modern flat design streamlines loading times, and the intelligent desktop allows you to quickly find desired functions, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater working efficiency. QTS breaks the barriers of devices, platforms and geography to bring optimized cloud experiences to you.

Cross-platform file sharing, centralized data storage

The TS-531X supports SMB/CIFS, NFS, and AFP protocols for file sharing across Windows®, Mac®, Linux®/UNIX® networks. Data, logs and ISO images of CDs and DVDs can be centrally stored on the TS-531X and protected by an integrated antivirus solution. The Windows AD® and LDAP services enable system administrators to configure user permissions by using an existing Windows AD server, LDAP server or built-in LDAP service. The TS-531X supports SAMBA v4 and can act as a Windows domain controller to manage privilege settings.

Centralize backup, restoration and synchronization with Hybrid Backup Sync

Hybrid Backup Sync consolidates backup, restoration and synchronization functions into a single QTS app (via RTRR, rsync, FTP, and CIFS/SMB protocols) and provides comprehensive data backup and disaster recovery solutions by easily transferring data to local/remote QNAP NAS, remote servers, and to cloud storage spaces. You can synchronize files between the TS-531X and cloud storage in real time (including Amazon® Glacier, Azure™ Storage, Google Cloud Storage™, Google Drive™, Microsoft® OneDrive®, Dropbox®, Amazon® Drive, Yandex® Disk, Box®, Amazon® S3, OpenStack Swift and WebDAV cloud services). Hybrid Backup Sync supports multi-version backup, flexible job scheduling, file compression, and more.

Comprehensive security options

In open network environments, business data may be exposed in a potential hack. The TS-531X provides numerous security options, such as antivirus, encrypted access, IP blocking, 2-step verification, and more. IT administrators can also control the access rights of each user to different folders, preventing unauthorized access to important files. The TS-531X supports AES 256-bit encryption, preventing sensitive business data from unauthorized access and breach even if the hard drives or the entire system were stolen.

Secure access with VPN Server & VPN Client

The TS-531X can be used as a VPN server with L2TP/IPsec, OpenVPN, and PPTP support, allowing you to securely access data shared within private local networks. It can also be used as a VPN Client to connect to other VPN servers (connecting multiple servers at the same time is possible) or virtual private networks through PPTP and OpenVPN for secure data transmission. You can connect devices to your NAS and the VPN server at home to access data on the LAN; via VPN Client on your NAS, for example, you can connect to VPN servers in foreign countries for accessing regionally-restricted services.

Qsirch - a smarter, faster way to search

The TS-531X supports Qsirch, a proprietary search engine for quick file searching. In addition to previewing files with thumbnails, content abstract and keyword hints, Qsirch allows you to search through .eml files stored on the TS-531X and to use customized search criteria such as date, size, sender and recipient. Qsirch even remembers your search history allowing you to quickly navigate to files you've previously searched for. The Qsirch Helper extension (for Google Chrome™ and Mozilla Firefox) can also be used to search for files on your NAS when using Google Search™. Qsirch is a huge productivity boost that greatly reduces the time spent looking for files on the NAS, allowing you to focus on other tasks.

File synchronization across multiple devices

Qsync utility turns your TS-531X into a safe, high-capacity data center for file synchronization. Any file uploaded to the TS-531X will be made available for all linked devices, such as computers, laptops or mobile devices. Qsync is especially useful for frequent travelers to manage files and always have the most up-to-date files on different devices. Qsync provides multiple ways for file synchronization and group file sharing, greatly enhancing the flexibility of team projects and collaboration.

Comprehensive surveillance solution providing 24/7 security

Surveillance Station is a professional network surveillance Video Management System (VMS) that offers a user-friendly management interface, over 3,000 compatible IP camera models, and expandable IP camera channel licenses. It supports real-time monitoring, video & audio recording and playback with a wide range of customizable settings. You can also install the Vmobile app on your iOS® or Android™ devices to manage the monitored channels anytime and anywhere to safeguard your office environment, or install the Vcam mobile app to turn your device into a network camera to instantly record to your TS-531X. The TS-531X offers 2 free IP camera channels and you can expand up to 30 channels by purchasing additional licenses.

Install-on-demand apps to extend NAS functionality

The built-in App Center provides various install-on-demand apps developed by QNAP and third-party developers, including tools for backup/sync, business, content management, communications, download, entertainment, and much more. It is also a centralized location for managing & updating installed apps. You can freely install apps as needed to expand your TS-531X's functionality.

Expand storage capacity easily

The TS-531X supports online capacity expansion by connecting two QNAP expansion enclosures for storing rapidly-growing data, especially ideal for storage-intensive applications such as video surveillance, data archiving, TV broadcast storage, and more. You can gradually expand the TS-531X's storage on demand, and use the QTS Storage Manager to easily handle the NAS capacity expansion and storage expansion enclosure management.

With the support of QJBOD Express (JBOD enclosures roaming), you can just connect a large capacity QNAP expansion enclosure to the TS-531X, and migrate data to another NAS through the JBOD enclosure without network connectivity.

Energy-efficient

The TS-531X utilizes an energy-efficient quad-core ARM® processor that features low voltage and low power consumption, maintaining high performance in system operations and is suitable for an always-online business cloud without running up a high electricity bill. Additional energy-saving features include hard disk standby, scheduled power on/off, and Wake on LAN.

Additional SMB-ready features

The TS-531X supports various business applications as an all-in-one Turbo NAS with cost-efficiency.

The Turbo NAS supports RADIUS server which provides centralized authorization management for computers to connect and use a network service.

The Turbo NAS supports Surveillance Station to connect and manage multiple IP cameras remotely, including real-time monitoring, video recording, playback, and event notifications.

Short summary description QNAP TS-531X NAS Desktop Ethernet LAN Black:
This short summary of the QNAP TS-531X NAS Desktop Ethernet LAN Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-531X, 40000 GB, HDD, HDD, SSD, Serial ATA III, 8000 GB, 3.5"

Long summary description QNAP TS-531X NAS Desktop Ethernet LAN Black:
This is an auto-generated long summary of QNAP TS-531X NAS Desktop Ethernet LAN Black based on the first three specs of the first five spec groups.

QNAP TS-531X. Total installed storage capacity: 40000 GB, Installed storage drive type: HDD, Supported storage drive types: HDD, SSD. Processor family: Annapurna Labs, Processor model: AL314, Processor frequency: 1.4 GHz. RAM capacity: 2 GB, RAM type: DDR3, Maximum RAM supported: 16 GB. Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, Supported network protocols: IPv4, IPv6, CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI,.... Fiber optic connector: SFP+

Storage
Total installed storage capacity *
40000 GB
Storage drives installed *
Storage drives are built into the system.
Yes
Installed storage drive type *
Type of storage drives built into the device e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Number of storage drives installed *
Amount of storage drives built into the device.
5
Supported storage drive types *
HDD, SSD
Number of storage drives supported *
5
Storage drive interface *
Where the storage device links with other parts of the product, or an external device.
Serial ATA III
Storage drive capacity *
The amount of data that can be stored on the storage drive.
8000 GB
Storage drive size *
3.5"
RAID support *
The device uses RAID, which is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
Yes
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 5, 6, 10, JBOD
Supported file systems
FAT32,HFS+,NTFS,ext3,ext4
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Annapurna Labs
Processor model
The model number for the processor in a computer.
AL314
Processor frequency
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.4 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor architecture
ARM Cortex-A15
Memory
RAM capacity *
2 GB
RAM type *
The type of RAM (random access memory) inside the device e.g. DDR3.
DDR3
Maximum RAM supported
16 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2
Flash memory
512 MB
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000,10000 Mbit/s
DHCP client
Yes
DHCP server
A server is a system which that responds to requests across a computer network to provide, or help to provide, a network service. DCHP servers uses the DCHP (Dynamic Host Configuration Protocol), which is a standardized networking protocol used by servers on an IP network to allocate IP addresses to computers. The purpose of DHCP is to automate the IP address configuration of a computer without a network administrator. IP addresses are typically selected from a range of assigned IP addresses stored in a database on the server and issued to a computer which requests a new IP address. An IP address is assigned to a computer for a set interval, after which, the computer must renew the IP address or acquire a new one.
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
IPv4, IPv6, CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
USB port *
Yes
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
3
Fiber ports quantity *
The number of sockets (ports) for fibers (cables).
2
Fiber optic connector
This terminates the end of an optical fiber, and enables quicker connection and disconnection than splicing. The connectors mechanically couple and align the cores of fibers so light can pass. Better connectors lose very little light due to reflection or misalignment of the fibers. In all there have been about 100 types of optic fiber connectors produced.
SFP+
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Desktop
Cooling type *
The method used to cool the device or to cool the air around the device.
Active
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Number of fans
The quantity of fans (apparatus with rotating blades that creates a current of air for cooling or ventilation).
1 fan(s)
Fan diameter
The size of the fan, measured by the distance from one side of the fan to the other, via a straight line going through the middle of the fan.
12 cm
LED indicators
HDD, LAN, Power, Status, USB
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Performance
Type *
Characteristics of the device.
NAS
Device class *
The category to which this device belongs.
Small & Medium Business
Backup function *
The function if the main power source fails.
Yes
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
QNAP Turbo System
Backup features
Cloud, iSCSI LUN
Multilingual support
Yes
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
22.4 dB
Operating system version
The version of the operating system used e.g. 4.1, 4.2 for Android.
4.2
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
256-bit AES,HTTPS,SNMP,SSH,SSL/TLS
Access Control List (ACL)
Yes
Web-based management
Using a website/web application to manage something.
Yes
Reset button
Yes
On/off switch
The button which is pressed to switch the device on or off.
Yes
Built-in iTunes server
Yes
Built-in FTP server
Yes
Browser supported
List of supported browsers for this product.
Internet Explorer 10+, Firefox 8+, Safari 4+, Chrome
System log
Yes
Hot spare
Yes
S.M.A.R.T. support
Yes
Share folder
CIFS/SMB
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 7 Enterprise,Windows 7 Enterprise x64,Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows 8,Windows 8 Enterprise,Windows 8 Enterprise x64,Windows 8 Pro,Windows 8 Pro x64,Windows 8 x64
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Server operating systems supported
Windows Server 2003,Windows Server 2008 R2,Windows Server 2012,Windows Server 2012 R2
Power
Power supply location
Where the power supply is positioned.
Built-in
Power supply unit (PSU) capacity
240 W
Number of power supply units
1
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
29.31 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100-240
AC input frequency
50/60
Fan voltage
12 V
Output current
3.5 A
Weight & dimensions
Width *
The measurement or extent of something from side to side.
210.6 mm
Depth *
The distance from the front to the back of something.
235.4 mm
Height *
The measurement of the product from head to foot or from base to top.
185 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.8 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
35
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Certificates
Digital Living Network Alliance (DLNA) certified
The product has been certified by the Digital Living Network Alliance (DLNA), which is a non-profit collaborative trade organization established by Sony in June 2003 that is responsible for defining interoperability guidelines to enable sharing of digital media between multimedia devices
Yes
Other features
Power management
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01
Testseek has collected 2 expert reviews for QNAP TS-531X NAS 台式 乙太網路LAN連接 黑色 but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)