Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-470 NAS Tower Ethernet LAN Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-470
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-470 + 4X ST4000VN000
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4563
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 21 Feb 2018 00:47:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name QNAP TS-470 NAS Tower Ethernet LAN Black :
The short editorial description of QNAP TS-470 NAS Tower Ethernet LAN Black

Intel Dual-Core 2.6GHz, 2GB DDR3, 4x 2.5/3.5", 3x LAN, 3x USB 2.0, 2x USB 3.0 + 4x ST4000VN000
More>>>
QNAP TS-470 NAS Tower Ethernet LAN Black:
The official marketing text of QNAP TS-470 NAS Tower Ethernet LAN Black as supplied by the manufacturer

QNAP TS-470, featuring the easy-to-use QTS operating system, is a secure, scalable, and reliable NAS solution designed for mission-critical business applications and fast growing data storage needs. The TS-470 delivers high performance with persistent throughput, providing a comprehensive storage solution that includes the following features:

- Up to 450MB/s read and 423MB/s write speed with optional 10GbE support
- Scale up to 36 hard drives with 216TB raw capacity with REXP-1600U-RP RAID expansion enclosures
- Complete backup, disaster recovery and data security management
- Supports VMware®, Citrix®, and Microsoft® Hyper-V® and advanced virtualization features

Ultra-high performance
The TS-470 delivers ultra-high performance achieving speeds of up to 450MB/s read and up to 423MB/s write. It is powered by a Dual-Core Intel® 2.6 GHz Processor and 2GB DDR3 RAM (expandable to 16GB with factory pre-configured options), and features 4 Gigabit LAN ports (two onboard LAN ports plus one dual-port GbE PCI-Express NIC) to maximize system bandwidth.

Seamless storage expansion with scale-up solution
The TS-470 supports online capacity expansion by connecting multiple QNAP RAID expansion enclosures to meet the needs of growing business data. With the QNAP scale-up solution, raw storage capacity can be expanded to hundreds of Terabytes gradually. It is especially useful for large data applications, such as data archiving, virtualization, TV broadcast storage, and surveillance video storage.

Intelligent Storage Manager
The TS-470 Storage Manager provides a secure and flexible way to manage volumes. This next-generation volume management offers powerful features such as storage pooling with multiple RAID group protection, thin provisioned volumes with Space Reclaim, block-level iSCSI LUN and online capacity expansion. The QTS Storage Manager neatly presents tools and options for managing system storage to simplify the process of NAS capacity expansion and QNAP RAID expansion enclosure management.

The Storage Manager provides enhanced features to secure important business data, including RAID Hot Spare and Global Hot Spare drives, SMART data migration, Time-Limited Error Recovery & Error Recovery Control, and advanced RAID read error recovery technology.

The SSD caching can greatly boost IOPS performance of volumes to increase operational efficiency, especially for high- transaction workloads, and allows the best of both cost and performance by combining SSDs with HDDs.

Qsirch – A smarter, faster way to search
Quickly and easily find documents, photos, videos, and music with Qsirch, QNAP’s new built-in NAS search application lets you find what you need by real-time, natural search. Simply type in as much as you know about what you are trying to find, including bits of the file name or even words/phrases in the document, and Qsirch will display a list of matches, complete with thumbnails, as you type. Qsirch even remembers your search history so you can quickly navigate to files you’ve previously searched for. Qsirch is a huge productivity boost – it greatly reduces the amount of time spent looking for files on the NAS so you can focus on other tasks.

Short summary description QNAP TS-470 NAS Tower Ethernet LAN Black:
This short summary of the QNAP TS-470 NAS Tower Ethernet LAN Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-470, 16000 GB, HDD, HDD, SSD, Serial ATA II, Serial ATA III, 4000 GB, 2.5/3.5"

Long summary description QNAP TS-470 NAS Tower Ethernet LAN Black:
This is an auto-generated long summary of QNAP TS-470 NAS Tower Ethernet LAN Black based on the first three specs of the first five spec groups.

QNAP TS-470. Total installed storage capacity: 16000 GB, Installed storage drive type: HDD, Supported storage drive types: HDD, SSD. Processor frequency: 2.6 GHz. RAM capacity: 2 GB, RAM type: DDR3, Flash memory: 512 MB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC. Chassis type: Tower, Cooling type: Active, Colour of product: Black

Storage
Total installed storage capacity *
16000 GB
Storage drives installed *
Storage drives are built into the system.
Yes
Installed storage drive type *
Type of storage drives built into the device e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Number of storage drives installed *
Amount of storage drives built into the device.
4
Supported storage drive types *
HDD, SSD
Number of storage drives supported *
4
Storage drive interface *
Where the storage device links with other parts of the product, or an external device.
Serial ATA II, Serial ATA III
Storage drive capacity *
The amount of data that can be stored on the storage drive.
4000 GB
Storage drive size *
2.5/3.5"
RAID support *
The device uses RAID, which is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
Yes
Hot-swap drive bays *
The places where drives (hot-swap drives) can be inserted to or removed from the computer.
Yes
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
1, 5, 6, 10, JBOD
Supported file systems
ext3,ext4,FAT32,HFS+,NTFS
Processor
Processor frequency
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.6 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Memory
RAM capacity *
2 GB
RAM type *
The type of RAM (random access memory) inside the device e.g. DDR3.
DDR3
Flash memory
512 MB
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
DHCP client
Yes
DHCP server
A server is a system which that responds to requests across a computer network to provide, or help to provide, a network service. DCHP servers uses the DCHP (Dynamic Host Configuration Protocol), which is a standardized networking protocol used by servers on an IP network to allocate IP addresses to computers. The purpose of DHCP is to automate the IP address configuration of a computer without a network administrator. IP addresses are typically selected from a range of assigned IP addresses stored in a database on the server and issued to a computer which requests a new IP address. An IP address is assigned to a computer for a set interval, after which, the computer must renew the IP address or acquire a new one.
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
eSATA ports quantity
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
2
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Cooling type *
The method used to cool the device or to cool the air around the device.
Active
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Design
Number of fans
The quantity of fans (apparatus with rotating blades that creates a current of air for cooling or ventilation).
1 fan(s)
Fan diameter
The size of the fan, measured by the distance from one side of the fan to the other, via a straight line going through the middle of the fan.
9 cm
Drive bay locking
Yes
LED indicators
HDD, LAN, Status, USB
Built-in display
A display which is part of the product, so you do not need to attach another display.
Yes
Display type
Type of display (screen) e.g. LCD.
LCD
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Performance
Type *
Characteristics of the device.
NAS
Device class *
The category to which this device belongs.
Small & Medium Business
Backup function *
The function if the main power source fails.
Yes
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Linux
Backup features
Cloud, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
256-bit AES,EAP-TTLS,FTPES,SNMP
Access Control List (ACL)
Yes
Web-based management
Using a website/web application to manage something.
Yes
Reset button
Yes
On/off switch
The button which is pressed to switch the device on or off.
Yes
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Power
Power supply location
Where the power supply is positioned.
Built-in
Power supply unit (PSU) capacity
250 W
Number of power supply units
1
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100-240
AC input frequency
50/60
Fan voltage
12 V
Weight & dimensions
Width *
The measurement or extent of something from side to side.
180 mm
Depth *
The distance from the front to the back of something.
235 mm
Height *
The measurement of the product from head to foot or from base to top.
177 mm
Packaging content
Cables included
AC, LAN (RJ-45)
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
Testseek has collected 27 expert reviews for QNAP TS-470 and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
86%
Source Review comments Score
tweaktown.com
Updated:
2016-11-14
If we were writing this review three years ago, we would most likely be talking about another Marvell based appliance with substandard file performance, lacking a lot of features that we now take for granted with our NAS appliances. If we fast forward ju...
Bottom line As noted throughout our review, the QNAP TS-470 is certainly one of the most powerful NAS appliances we have tested. It certainly brings another option to the market for SMB users that want a storage solution that offers tremendous options and blazing pe...
92%
techradar.com
Updated:
2016-11-14
With a price tag of just over £700 (around $1,180, AU$1,270) before taxes and without any disks, the QNAP TS-470 is a far from cheap four-bay NAS appliance, very much aimed at the small business rather than home user market. Even then it's expensive and f...
Good Four Gigabit network ports plus optional 10GbE upgrade, Easy to manage graphical OS, SSD caching option...
Bad Expensive compared to other four, bay appliances, 10GbE upgrade beyond many small business budgets, SSD caching reduces capacity...
Bottom line It's hard to argue against the QNAP TS-470 as a fast and very functional small business NAS appliance with storage expansion and networking options more usually associated with enterprise products. Unfortunately these add further to the already high pric...
80%
techradar.com/au/
Updated:
2016-11-14
With a price tag of just over £700 (around $1,180, AU$1,270) before taxes and without any disks, the QNAP TS-470 is a far from cheap four-bay NAS appliance, very much aimed at the small business rather than home user market. Even then it's expensive and f...
Good Four Gigabit network ports plus optional 10GbE upgrade, Easy to manage graphical OS, SSD caching option...
Bad Expensive compared to other fourbay appliances, 10GbE upgrade beyond many small business budgets, SSD caching reduces capacity...
Bottom line We liked The TS-470 is an impressive desktop NAS with an enviable build quality that inspires confidence in the technology contained within. Performance is well up to expectations and can be further enhanced either by applying a choice of port trunking op...
80%
itproportal.com
Updated:
2016-11-14
QNAP's Turbo NAS TS-470 is the company's most ambitious NAS to date. The device's hardware specs broke the record for write speed among NASes we've tested, and it's up there with the best we've tested in terms of reads. Excellent RAID fault tolerance in s...
Good Excellent read/write speeds, Efficient fault tolerance, Updated, attractive QTS UI, Four Gigabit Ethernet ports...
Bad Complex cloud remote access, A bit pricey...
Bottom line The TS-470 is the best NAS we've seen from QNAP. The hardware definitely delivers worthy small-business class performance – yet there are still software issues that remain from previous Turbo NAS devices we've tested, including a clumsy firmware update p...
80%
micromart.co.uk
Updated:
2016-11-14
Over the last few years I've seen some pretty cool NAS boxes, some with exceptional flexibility in terms of what services and features they offer. I was actually slightly flummoxed by the QNAP TS-470, though, a device that takes the embedded NAS box conce...
80%
aphnetworks.com
Updated:
2016-11-14
For most people, if I were to ask them who their most admired person is, chances are they will reply with a political leader of some sort. What makes a political or world leader great? Obviously, the skill and character of the person is crucial, but it is...
Bottom line As this final thoughts page for my QNAP NAS reviews gets longer and longer every review (Admittedly, I do borrow paragraphs from my past articles, and it kind of accumulates since I almost always add to it), it is nice to approach the conclusion with a di...
80%
alphr.com
Updated:
2016-11-14
The Qnap TS-470 is as expensive as 4-bay NAS appliances come. The high-end price pays for high-end features, however, and Qnap justifies the expense with quad Gigabit ports, support for 10GbE≈upgrades, SSD read caching and immense capacity expansion poten...
Bottom line It's expensive, but this fast 4-bay NAS appliance is brimming with features and expansion potential...
67%
tomshardware.co.uk
Updated:
2016-11-14
Armed with a Sandy Bridge-based Celeron CPU, QNAP's TS-470 handles the traffic from four gigabit Ethernet connections. Or, with the addition of a 10 GbE upgrade card, it can be made to push well over 1 GB/s, providing you use the right storage. Most sma...
Bottom line QNAP's TS-470 is a solid performer with plenty of features. But the main reason you'd want to spend the money on it would probably be its four gigabit Ethernet ports and expandability to 10 Gb Ethernet somewhere down the road. Naturally, you're not go...
0%
uk.hardware.info
Updated:
2016-11-14
The design of the QNAP TS-470 looks exactly like that of the other QNAP NAS devices we've tested, but looks can be deceiving. Inside, a 2.6 GHz processor is churning away, and with no less than four gigabit ethernet ports this is a NAS powerhouse. We...
Bottom line A new generation of NAS devices calls for new benchmarks, and this review of the QNAP TS-470 is the first step. We replaced the traditional Western Digital Blue 500 GB disks by Seagate NAS 4 TB disks and will soon add our iSCSI benchmarks to paint a com...
0%
Show all
Country Distributor
Deutschland 1 distributor(s)