location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-470 NAS Tower 2 GB DDR3 8 TB HDD Linux Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-470
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-470 + 4X ST2000NC000 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Mar 2024 19:31:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TS-470 NAS Tower 2 GB DDR3 8 TB HDD Linux Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Tower Black
  • - Linux
  • - Total installed storage capacity: 8 TB Number of storage drives supported: 4 HDD & SSD
  • - 2.6 GHz
  • - 2 DDR3
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active LCD
  • - Backup features: Cloud, iSCSI LUN 250 W
Long product name QNAP TS-470 NAS Tower 2 GB DDR3 8 TB HDD Linux Black :
The long product name of QNAP TS-470 NAS Tower 2 GB DDR3 8 TB HDD Linux Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Dual-Core 2.6GHz, 2GB DDR3, 4x 2.5/3.5", 3x LAN, 3x USB 2.0, 2x USB 3.0 + 4x ST2000NC000
More>>>
QNAP TS-470 NAS Tower 2 GB DDR3 8 TB HDD Linux Black:
The official description of QNAP TS-470 NAS Tower 2 GB DDR3 8 TB HDD Linux Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

QNAP TS-470, featuring the easy-to-use QTS operating system, is a secure, scalable, and reliable NAS solution designed for mission-critical business applications and fast growing data storage needs. The TS-470 delivers high performance with persistent throughput, providing a comprehensive storage solution that includes the following features:

- Up to 450MB/s read and 423MB/s write speed with optional 10GbE support
- Scale up to 36 hard drives with 216TB raw capacity with REXP-1600U-RP RAID expansion enclosures
- Complete backup, disaster recovery and data security management
- Supports VMware®, Citrix®, and Microsoft® Hyper-V® and advanced virtualization features

Ultra-high performance
The TS-470 delivers ultra-high performance achieving speeds of up to 450MB/s read and up to 423MB/s write. It is powered by a Dual-Core Intel® 2.6 GHz Processor and 2GB DDR3 RAM (expandable to 16GB with factory pre-configured options), and features 4 Gigabit LAN ports (two onboard LAN ports plus one dual-port GbE PCI-Express NIC) to maximize system bandwidth.

Seamless storage expansion with scale-up solution
The TS-470 supports online capacity expansion by connecting multiple QNAP RAID expansion enclosures to meet the needs of growing business data. With the QNAP scale-up solution, raw storage capacity can be expanded to hundreds of Terabytes gradually. It is especially useful for large data applications, such as data archiving, virtualization, TV broadcast storage, and surveillance video storage.

Intelligent Storage Manager
The TS-470 Storage Manager provides a secure and flexible way to manage volumes. This next-generation volume management offers powerful features such as storage pooling with multiple RAID group protection, thin provisioned volumes with Space Reclaim, block-level iSCSI LUN and online capacity expansion. The QTS Storage Manager neatly presents tools and options for managing system storage to simplify the process of NAS capacity expansion and QNAP RAID expansion enclosure management.

The Storage Manager provides enhanced features to secure important business data, including RAID Hot Spare and Global Hot Spare drives, SMART data migration, Time-Limited Error Recovery & Error Recovery Control, and advanced RAID read error recovery technology.

The SSD caching can greatly boost IOPS performance of volumes to increase operational efficiency, especially for high- transaction workloads, and allows the best of both cost and performance by combining SSDs with HDDs.

Qsirch – A smarter, faster way to search
Quickly and easily find documents, photos, videos, and music with Qsirch, QNAP’s new built-in NAS search application lets you find what you need by real-time, natural search. Simply type in as much as you know about what you are trying to find, including bits of the file name or even words/phrases in the document, and Qsirch will display a list of matches, complete with thumbnails, as you type. Qsirch even remembers your search history so you can quickly navigate to files you’ve previously searched for. Qsirch is a huge productivity boost – it greatly reduces the amount of time spent looking for files on the NAS so you can focus on other tasks.

Short summary description QNAP TS-470 NAS Tower 2 GB DDR3 8 TB HDD Linux Black:
This short summary of the QNAP TS-470 NAS Tower 2 GB DDR3 8 TB HDD Linux Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-470, NAS, Tower, 2 GB, DDR3, 8 TB, HDD

Long summary description QNAP TS-470 NAS Tower 2 GB DDR3 8 TB HDD Linux Black:
This is an auto-generated long summary of QNAP TS-470 NAS Tower 2 GB DDR3 8 TB HDD Linux Black based on the first three specs of the first five spec groups.

QNAP TS-470. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor frequency: 2.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: Linux

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA II, Serial ATA III
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
ext3, ext4, FAT32, HFS+, NTFS
Storage drives installed *
Yes
Total installed storage capacity *
8 TB
Number of storage drives installed *
4
Number of storage drives supported *
4
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Processor
Processor frequency *
2.6 GHz
Processor cores
2
Memory
Internal memory *
2 GB
Internal memory type
DDR3
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Ports & interfaces
USB 2.0 ports quantity
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
eSATA ports quantity
2
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Tower
Cooling type *
Active
Product colour
Black
Design
Number of fans
1 fan(s)
Fan diameter
9 cm
Drive bay locking
Yes
LED indicators
HDD, LAN, Status, USB
Built-in display
Yes
Display type
LCD
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Web-based management
Yes
Security algorithms
256-bit AES, EAP-TTLS, FTPES, SNMP
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Software
Operating system installed *
Linux
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
250 W
Number of power supply units
1
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Fan voltage
12 V
Weight & dimensions
Width *
180 mm
Depth *
235 mm
Height *
177 mm
Packaging content
Cables included
AC, LAN (RJ-45)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:45:12
Uk has collected 27 expert reviews for QNAP TS-470 NAS Tower 2 GB DDR3 8 TB HDD Linux Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
techradar.com
Updated:
2016-11-14 22:45:12
With a price tag of just over £700 (around $1,180, AU$1,270) before taxes and without any disks, the QNAP TS-470 is a far from cheap four-bay NAS appliance, very much aimed at the small business rather than home user market. Even then it's expensive and f...
Good Four Gigabit network ports plus optional 10GbE upgrade, Easy to manage graphical OS, SSD caching option...
Bad Expensive compared to other four, bay appliances, 10GbE upgrade beyond many small business budgets, SSD caching reduces capacity...
Bottom line It's hard to argue against the QNAP TS-470 as a fast and very functional small business NAS appliance with storage expansion and networking options more usually associated with enterprise products. Unfortunately these add further to the already high pric...
80%
techradar.com/au/
Updated:
2016-11-14 22:45:12
With a price tag of just over £700 (around $1,180, AU$1,270) before taxes and without any disks, the QNAP TS-470 is a far from cheap four-bay NAS appliance, very much aimed at the small business rather than home user market. Even then it's expensive and f...
Good Four Gigabit network ports plus optional 10GbE upgrade, Easy to manage graphical OS, SSD caching option...
Bad Expensive compared to other fourbay appliances, 10GbE upgrade beyond many small business budgets, SSD caching reduces capacity...
Bottom line We liked The TS-470 is an impressive desktop NAS with an enviable build quality that inspires confidence in the technology contained within. Performance is well up to expectations and can be further enhanced either by applying a choice of port trunking op...
80%
tomshardware.co.uk
Updated:
2016-11-14 22:45:12
Armed with a Sandy Bridge-based Celeron CPU, QNAP's TS-470 handles the traffic from four gigabit Ethernet connections. Or, with the addition of a 10 GbE upgrade card, it can be made to push well over 1 GB/s, providing you use the right storage. Most sma...
Bottom line QNAP's TS-470 is a solid performer with plenty of features. But the main reason you'd want to spend the money on it would probably be its four gigabit Ethernet ports and expandability to 10 Gb Ethernet somewhere down the road. Naturally, you're not go...
0%
alphr.com
Updated:
2016-11-14 22:45:12
The Qnap TS-470 is as expensive as 4-bay NAS appliances come. The high-end price pays for high-end features, however, and Qnap justifies the expense with quad Gigabit ports, support for 10GbE≈upgrades, SSD read caching and immense capacity expansion poten...
Bottom line It's expensive, but this fast 4-bay NAS appliance is brimming with features and expansion potential...
67%
itproportal.com
Updated:
2016-11-14 22:45:12
QNAP's Turbo NAS TS-470 is the company's most ambitious NAS to date. The device's hardware specs broke the record for write speed among NASes we've tested, and it's up there with the best we've tested in terms of reads. Excellent RAID fault tolerance in s...
Good Excellent read/write speeds, Efficient fault tolerance, Updated, attractive QTS UI, Four Gigabit Ethernet ports...
Bad Complex cloud remote access, A bit pricey...
Bottom line The TS-470 is the best NAS we've seen from QNAP. The hardware definitely delivers worthy small-business class performance – yet there are still software issues that remain from previous Turbo NAS devices we've tested, including a clumsy firmware update p...
80%
uk.hardware.info
Updated:
2016-11-14 22:45:12
The design of the QNAP TS-470 looks exactly like that of the other QNAP NAS devices we've tested, but looks can be deceiving. Inside, a 2.6 GHz processor is churning away, and with no less than four gigabit ethernet ports this is a NAS powerhouse. We...
Bottom line A new generation of NAS devices calls for new benchmarks, and this review of the QNAP TS-470 is the first step. We replaced the traditional Western Digital Blue 500 GB disks by Seagate NAS 4 TB disks and will soon add our iSCSI benchmarks to paint a com...
0%
micromart.co.uk
Updated:
2016-11-14 22:45:12
Over the last few years I've seen some pretty cool NAS boxes, some with exceptional flexibility in terms of what services and features they offer. I was actually slightly flummoxed by the QNAP TS-470, though, a device that takes the embedded NAS box conce...
80%
aphnetworks.com
Updated:
2016-11-14 22:45:12
For most people, if I were to ask them who their most admired person is, chances are they will reply with a political leader of some sort. What makes a political or world leader great? Obviously, the skill and character of the person is crucial, but it is...
Bottom line As this final thoughts page for my QNAP NAS reviews gets longer and longer every review (Admittedly, I do borrow paragraphs from my past articles, and it kind of accumulates since I almost always add to it), it is nice to approach the conclusion with a di...
80%
tweaktown.com
Updated:
2016-11-14 22:45:12
If we were writing this review three years ago, we would most likely be talking about another Marvell based appliance with substandard file performance, lacking a lot of features that we now take for granted with our NAS appliances. If we fast forward ju...
Bottom line As noted throughout our review, the QNAP TS-470 is certainly one of the most powerful NAS appliances we have tested. It certainly brings another option to the market for SMB users that want a storage solution that offers tremendous options and blazing pe...
92%
cdrlabs.com
Updated:
2016-11-14 22:45:12
QNAP Systems, Inc. aims to deliver comprehensive offerings of cutting edge network attached storage (NAS) and network video recorder (NVR) solutions with ease-of-use, robust operation, large storage capacity and trustworthy reliability. The company integr...
Good Powered by dual-core Intel Celeron processor, Four hot-swap drive bays with key lock, Supports RAID 0, 1, 5, 6, 10, JBOD and single disk configurations, File sharing and backups for Windows, Mac and Linux clients, Web, database, print and FTP servers, Sup...
Bad Pricey, Does not come with any hard drives...
0%
nikktech.com
Updated:
2016-11-14 22:45:12
Up until roughly 5 years ago whenever i needed to download large chunks of data from the internet i had to use my HTPC system which naturally consumed a lot less power than my Intel Core i7 systems. Still even that used almost 90W at idle and although com...
Good Excellent Build Quality, Celeron Dual Core CPU, Very Good Overall Performance (will retest with future QTS version), Features, 2GB DDR3 RAM, 4 Gigabit Ethernet Ports, 10GbE Compatible (Optional PCIe Card), 5 USB Ports (2xUSB 3.0 / 3xUSB 2.0), 2 eSATA Port...
Bad Power Consumption (For Some), RAM Not Expandable (For Some), Price (For Some)...
Bottom line When QNAP released their latest batch of NAS Servers we were very curious to see how the Celeron and i3 CPUs would affect their performance and since the TS-470 was the first to arrive all the weight of our curiosity fell on it (that's also why we used it...
0%
computingondemand.com
Updated:
2016-11-14 22:45:12
If you are hunting around for your next (or first) NAS, you have plenty to pick from. With countless options, NAS makers are hard at work trying to ramp up their products and are jockeying for the number 1 spot on your short list. It seems like only yeste...
95%
tomshardware.com
Updated:
2016-11-14 22:45:12
Armed with a Sandy Bridge-based Celeron CPU, QNAP's TS-470 handles the traffic from four gigabit Ethernet connections. Or, with the addition of a 10 GbE upgrade card, it can be made to push well over 1 GB/s, providing you use the right storage. Most sma...
Bottom line QNAP's TS-470 is a solid performer with plenty of features. But the main reason you'd want to spend $1000 on it would probably be its four gigabit Ethernet ports and expandability to 10 Gb Ethernet somewhere down the road. Naturally, you're not going...
0%
pcmag.com
Updated:
2016-11-14 22:45:12
QNAP's Turbo NAS TS-470%displayPrice% at %seller% is the company's most ambitious NAS to date. The device's hardware specs broke the record for write speed among NASes we've tested, and it's up there with the best we've tested in reads. Excellent RAID fau...
Good Excellent read/write speed. Efficient fault tolerance and drive recovery. Updated, attractive QTS UI. Excellent balance of business and consumer features. HIPAA and FIPS compliant. Four Gigabit Ethernet ports.
Bad Bottom Line, The TS-470 is QNAP's most ambitious NAS to date. It boasts a solid balance of advanced business and consumer-friendly features. Four Gigabit Ethernet ports and a powerful processor make for robust performance. The latest QTS software however...
Bottom line The TS-470 is QNAP's most ambitious NAS to date. It boasts a solid balance of advanced business and consumer-friendly features. Four Gigabit Ethernet ports and a powerful processor make for robust performance. The latest QTS software however, needs matur...
80%
storagereview.com
Updated:
2016-11-14 22:45:12
Related News and ReviewsQNAP TS-212P Turbo 2-Bay NAS Released QNAP TS-x70 Pro Series Turbo NAS Announced WD Red 2.5" 1TB HDD Review (WD10JFCX) Western Digital Red NAS Hard Drive Review [WD30EFRX] QNAP Turbo NAS V3.8 Firmware Update Released QNAP Launch...
Good Incredible performance from a 4-bay prosumer NAS, Option to upgrade to dual-port 10GbE LAN adapter, Offers SSD caching to increase performance with mixed SSD/HDD hardware...
Bad Doesn't offer tool-less drive caddies...
Bottom line The QNAP TS-470 aims to provide a scalable, feature-rich solution for small office environments with ever-increasing storage requirements. With the ability to expand up to 144TB using QNAP's RAID expansion enclosures, the TS-470 does a great job of ad...
0%
benchmarkreviews.com
Updated:
2016-11-14 22:45:12
I love it when I can predict the future. In the last year, I've shared with you some of the consistent signs that 10GbE Ethernet would continue its push down into lower cost products. Plain old Gigabit Ethernet has been holding back the performance of mid...
Good 551 / 514 MBps best read/write performance, System software is SOTA and continually updated, Support Apps available for multiple cloud services, 10GbE NICs supported, from Multiple Vendors, iSCSI certified for several virtualization platforms, Storage poo...
Bad truction: 9.50...
Bottom line Although the rating and final score mentioned in this conclusion are made to be as objective as possible, please be advised that every author perceives these factors differently at various points in time. As Albert Einstein said, “Not everything that can...
94%
techpowerup.com
Updated:
2016-11-14 22:45:12
We would like to thank QNAP for supplying the review sample. QNAP is a well-established NAS manufacturer, and their products cover all needs from home use up to enterprise environments. Their recently released TS-x70 line consists of high performance NAS...
Good Strong CPU (for a NAS) that can easily handle any task, High network transfer speeds (currently the fastest NAS I have tested), RAM can be easily upgraded, Support for four hot-swap disks, Can scale to 36 HDDs with 144 TB raw capacity (with optional REXP-...
Bad High price, No front USB 3.0 port, Boot and restart time remain long, Warranty should be longer, The trays are not numbered, Slow read speeds at multiple client tests, at least with our equipment...
Bottom line The QNAP TS-470 retails for $1069.99. Strong CPU (for a NAS) that can easily handle any task High network transfer speeds (currently the fastest NAS I have tested) RAM can be easily upgraded Support for four hot-swap disks Can scale to 36 HDDs with 144 TB...
92%