location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-459 Pro+ Tower Intel Atom® D525 1 GB DDR2 Linux

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-459 Pro+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-459 PRO+ show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TS-459 Pro+ Tower Intel Atom® D525 1 GB DDR2 Linux
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tower
  • - Linux
  • - Number of storage drives supported: 4
  • - Intel Atom® D525 1.8 GHz
  • - 1 DDR2
  • - DHCP server Jumbo frames support iSCSI support
  • - LCD
  • - 250 W
Long product name QNAP TS-459 Pro+ Tower Intel Atom® D525 1 GB DDR2 Linux :
The long product name of QNAP TS-459 Pro+ Tower Intel Atom® D525 1 GB DDR2 Linux. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TS-459 Pro+, 1.8GHz, 1GB DDR2 RAM, Gigabit Ethernet, USB 2.0, 250W, 3650g, Black
More>>>
QNAP TS-459 Pro+ Tower Intel Atom® D525 1 GB DDR2 Linux:
The official description of QNAP TS-459 Pro+ Tower Intel Atom® D525 1 GB DDR2 Linux as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Modern business faces the challenge of dramatic growth of digital data, including documents, emails, applications, and so on. To deploy the IT environment with a reliable, affordable and expandable storage center to securely store, share, and back up the digital assets has become an important task for the server managers of the SMB and entry-level enterprise nowadays.

TS-459 Pro+ houses up to four 3.5-inch or 2.5-inch SATA hard disk drives, incorporates Intel® Atom™ 1.8GHz dual core processor and 1GB memory, and is capable of delivering ultra high performance, reliability, and lower power consumption during intensive data transfers. The NAS is an efficient and powerful business storage center with advanced iSCSI services, cross-platform data sharing, and all-in-one server applications. With VMware® Ready™ and Citrix® Ready™ certification, and proven compatibility with Microsoft Hyper-V environment, the NAS is an ideal shared storage solution in the virtualized and clustered environment.

Short summary description QNAP TS-459 Pro+ Tower Intel Atom® D525 1 GB DDR2 Linux:
This short summary of the QNAP TS-459 Pro+ Tower Intel Atom® D525 1 GB DDR2 Linux data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-459 Pro+, Tower, Intel Atom®, D525, 1 GB, DDR2, Linux

Long summary description QNAP TS-459 Pro+ Tower Intel Atom® D525 1 GB DDR2 Linux:
This is an auto-generated long summary of QNAP TS-459 Pro+ Tower Intel Atom® D525 1 GB DDR2 Linux based on the first three specs of the first five spec groups.

QNAP TS-459 Pro+. Chassis type: Tower. Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1.8 GHz. Internal memory: 1 GB, Internal memory type: DDR2. Operating system installed: Linux

Storage
Storage drive interface *
Serial ATA
Storage drive size
3.5"
Maximum supported storage capacity
8 TB
RAID levels
0, 1, 5, 6
Hot-swap drive bays
Yes
Supported file systems
EXT3, EXT4, FAT32, HFS+, NTFS
Number of storage drives supported *
4
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
D525
Processor frequency *
1.8 GHz
Processor cores
2
Processor threads
4
Processor cache
1 MB
L2 cache
1 MB
Number of processors installed
1
Compatible processor series
Intel Atom®
Bus type
DMI
ECC supported by processor
No
Physical Address Extension (PAE)
32 bit
Processing Die size
87 mm²
Processor cache type
L2
Processor code
SLBXC
Processor codename
Pineview
Processor lithography
45 nm
Processor operating modes
64-bit
Processor package size
22 x 22 mm
Processor socket
BGA 559
Stepping
B0
Tjunction
100 °C
Thermal Design Power (TDP)
13 W
Maximum internal memory supported by processor
4 GB
Memory bandwidth supported by processor (max)
6.4 GB/s
Conflict-Free processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2
Flash memory
512 MB
Network
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Compliance industry standards
IEEE802.3, IEEE802.3u, IEEE802.3ab
Supported network protocols
CIFS/SMB, AFP (3.2), NFS (v3), FTP, HTTP, HTTPS, Telnet, SSH, iSCSI
Data link protocols
TCP/IP
Cabling technology
10/100/1000Base-T(X)
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
5
VGA (D-Sub) ports quantity
1
eSATA ports quantity
2
Ethernet LAN (RJ-45) ports *
2
eSATA
Yes
Design
Chassis type *
Tower
Design
Number of fans
1 fan(s)
LED indicators
Yes
Display type
LCD
Performance
Buzzer
Yes
Multilingual support
Yes
Number of users
4096 user(s)
Noise level
36.8 dB
Management protocols
HTTP/HTTPS, DDNS, SNMP (v2,v3), UPS
Web-based management
Yes
Security algorithms
HTTPS, SSH, SSL/TLS, WPA-AES
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Software
Operating system installed *
Linux
Power
Power supply unit (PSU) capacity
250 W
Power consumption (typical)
35 W
Power consumption (sleep)
19 W
Weight & dimensions
Weight
3.65 kg
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
No
Execute Disable Bit
Yes
Idle States
No
Intel 64
Yes
Intel Demand Based Switching
No
Intel Enhanced Halt State
No
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Number of Processing Die Transistors
176 M
Thermal Monitoring Technologies
No
Memory channels supported by processor
Single
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Other features
Dimensions (WxDxH)
180 x 235 x 177 mm
Power requirements
100-240V AC, 50/60Hz
Compatible operating systems
Windows 2000/XP/Vista/7/Server 2003/Server 2008 Mac Linux Unix
Networking features
Gigabit Ethernet
Connectivity LEDs
Yes
Link/Act LED
Yes
Fan
90mm, 12V DC
Processor ARK ID
49490
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:27:36
Uk has collected 8 expert reviews for QNAP TS-459 Pro+ Tower Intel Atom® D525 1 GB DDR2 Linux and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
alphr.com
Updated:
2011-10-04 02:27:36
Barely has Intel's 1.8GHz dual-core Atom processor hit the shelves and Qnap has already dropped one into its latest range of NAS appliances. The TS-459 Pro+ is one of four new Turbo NAS models with this processor, and in this review we see if it brings an...
Bottom line The new 1.8GHz Atom processor makes the TS-459 Pro+ one of the fastest four-bay NAS appliances on the market...
83%
Bcchardware.com
Updated:
2011-11-05 17:50:35
It's been a while since we have reviewed any type of a Network Attached Storage device - and the last was the Patriot Valkyrie. The Valkyrie is priced at less than $150 and offers a Gigabit connection, some USB ports and is a decent product overall...
Good Lots of connectivity options (USB/eSATA), Supports JBOD, RAID 0, 1, 5, 6 and Single Disk Volumes, Servers: MySQL, FTP, HTTP, VMWare, Printer, iTunes, BitTorrent, UPnP Media Server, and more through Plugins, Network Teaming/Trunking provides insane th...
Bad Not cheap, Very slow to start up / shut down...
92%
storagereview.com
Updated:
2011-10-04 02:27:36
QNAP is a long-time player in the NAS space, today we're reviewing their TS-459 Pro+, a four bay unit that incorporates an Intel Atom 1.8Ghz processor, 1GB of RAM, dual Gigabit LAN, LCD display and a load of other features like being VMware Ready, Cit...
Bottom line The QNAP TS-459 Pro+ worked well in our tests, consistently ranking above the Synology DS411+ in most benchmarks. It offered impressive specifications, including front-loading hot-swap bays, four USB ports, two eSATA connections, and even a LCD panel...
0%
smallnetbuilder.com
Updated:
2011-10-04 02:27:36
The QNAP TS-459 Pro + has been added to the NAS Charts. The TS-459 Pro+ is a processor upgrade of the TS-459 Pro [reviewed] with a 1.8 GHz dual-core D525 Atom vs. a single-core 1.66 GHz D510. Pretty much everything else, including 1 GB RAM, 512 MB flas...
0%
maximumpc.com
Updated:
2011-10-04 02:27:36
For the price of this NAS Box, it had better be fast! How do we love thee, Qnap? Let us count the ways. We say that not to be facetious, or even because we’re closet Qnap fanboys who refuse to accept any other product in our personal home networking s...
Good Automated firmware updates, fast, and tremendous amount of easytoconfigure features.
Bad Slow to boot up, slightly bulky size (and weight) and expensive.
90%
pcmag.com
Updated:
2011-10-04 02:27:36
QNAP's TS-459 Pro+ Turbo NAS has a lot of good qualities: robust performance, enterprise-level features, and a sleek Web interface. It's obvious that much work went into these features, which makes it all the more puzzling that the device's management...
Good Sharp-looking web-based interface. Supports enterprise-level RAID. Business-class features. LCD with menu makes for quick status viewing and updating. Easy to setup and deploy.
Bad Problems auto-updating firmware. Issues with hot-swap drive capabilities. LCD menu makes an inadvertent reboot too easy.
Bottom line This NAS features an attractive Web interface, a hearty processor, and lots of potential storage capacity, but the buggy software sullies the experience. Buy it now...
50%
Brand Image Product code Product Stock Price from
QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB
(show image)
TS-459U-RP+ TS-459U-RP+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-859U-RP+ NAS/storage server Rack (2U) 1 GB QNAP TS-859U-RP+ NAS/storage server Rack (2U) 1 GB
(show image)
TS-859U-RP+ TS-859U-RP+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-859 Pro+ Tower 1 GB QNAP TS-859 Pro+ Tower 1 GB
(show image)
TS-859 PRO+ TS-859 Pro+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-239 Pro II+ Tower Intel Atom® 1 GB QNAP TS-239 Pro II+ Tower Intel Atom® 1 GB
(show image)
TS-239 PRO II+ TS-239 Pro II+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-459U-SP+ NAS/storage server Rack (1U) 1 GB QNAP TS-459U-SP+ NAS/storage server Rack (1U) 1 GB
(show image)
TS-459U-SP+ TS-459U-SP+ 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)