Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-451 NAS Tower Ethernet LAN White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-451
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-451 + 4X ST3000VN000
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6383
This statistic is based on the 76105 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74374 free Open Icecat users .
Info modified on: 21 Feb 2018 00:46:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name QNAP TS-451 NAS Tower Ethernet LAN White :
The short editorial description of QNAP TS-451 NAS Tower Ethernet LAN White

Intel Celeron 2.41GHz, 1GB DDR3L, 512MB Flash, 4x 2.5/3.5", 2x Gigabit RJ-45, QTS 4.1 + 4x ST3000VN000
More>>>
QNAP TS-451 NAS Tower Ethernet LAN White:
The official marketing text of QNAP TS-451 NAS Tower Ethernet LAN White as supplied by the manufacturer

The TS-451 provides a high performance & high capacity storage solution for SOHO & home, workgroup, and SMB users. Powered by the advanced QTS operating system, the TS-451 performs as an easy-to-use yet powerful NAS for data backup, file synchronization, remote access, home entertainment, and is ideal for users to build a personal cloud to access their data easily.

- Transcode Full HD videos on-the-fly or offline
- Play 1080p videos with 7.1 channel surround sound pass-through via HDMI output
- Create a personal cloud and stream your multimedia library via DLNA, AirPlay, and Plex
- Centralize your file storage, sharing and backup
- Run a virtual machine and extend the functionality of the NAS with an integrated virtualization solution
- Expand the total raw storage capacity up to 72TB (with maximum 12 hard drives) with the economical QNAP expansion enclosure UX-800P

High performance
Powered by a new 22nm 64-bit dual-core Intel® Celeron® 2.41GHz processor with 1GB energy-efficient DDR3L RAM (upgradable up to 8GB), coupled with the support of dual LAN ports and HDMI connectivity, the TS-451 is a powerful home NAS with supreme value and great performance to deliver up to 220MB/s read & write speeds. The TS-451 can also automatically increase the processor's clock rate from 2.41GHz to 2.58GHz when needed for CPU-intensive tasks. The TS-451’s fast encryption and decryption performance provides transfer speeds of up to 68MB/s with AES-256 bit volume encryption, boosting system performance & security while ensuring the safety of sensitive personal data stored in the TS-451. When installed with the latest dual-band 2.4GHz/5GHz 802.11ac Wi-Fi network card, the TS-451 can offer remarkably high speeds for transferring large amount of files and streaming bandwidth-consuming multimedia.

QTS - Simple and efficient
Thanks to the intuitive user interface of QTS, system operations of the TS-451 are smooth and handy. Its intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.

Easily build your personal cloud and access anywhere
QNAP’s myQNAPcloud provides an always-connected infrastructure for business and home users to build their private or personal cloud with ease. Through any web browser or the free mobile app the TS-451 becomes your personal cloud so you are always connected to your data. Take advantage of the myQNAPcloud service, which allows you to remotely access your TS-451 wherever you are. Instantly stream or share your multimedia contents and share them with your friends.

Real-time & offline HD video transcoding
The TS-451 delivers superior real-time Full HD video transcoding to convert your videos to formats that can be smoothly played on PCs, mobile devices and Smart TVs. It allows for up to 5 devices to simultaneously view different videos stored on the TS-451 with on-the-fly hardware accelerated transcoding. The TS-451 allows you to enjoy instant videos on multiple devices - even those that lack computing power or have limited file format support - without the need for complicated and time-consuming file conversion.

With the benefit of offline transcoding, if you can only connect to an Internet connection with limited/restricted bandwidth, you can still enjoy smooth videos by selecting a pre-rendered lower resolution to play the videos via File Station, Video Station, or the Qfile app for iOS & Android without affecting the TS-451’s performance running other applications. This also allows more people to play videos via streaming. The TS-451 also allows you to set a dedicated folder for automatic video transcoding.

Short summary description QNAP TS-451 NAS Tower Ethernet LAN White:
This short summary of the QNAP TS-451 NAS Tower Ethernet LAN White data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-451, 12000 GB, HDD, HDD, SSD, Serial ATA II, Serial ATA III, 3000 GB, 2.5/3.5"

Long summary description QNAP TS-451 NAS Tower Ethernet LAN White:
This is an auto-generated long summary of QNAP TS-451 NAS Tower Ethernet LAN White based on the first three specs of the first five spec groups.

QNAP TS-451. Total installed storage capacity: 12000 GB, Installed storage drive type: HDD, Supported storage drive types: HDD, SSD. Processor family: Intel® Celeron®, Processor frequency: 2.41 GHz. RAM capacity: 1 GB, RAM type: DDR3L, Maximum RAM supported: 8 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC. Chassis type: Tower, Cooling type: Active, Colour of product: White

Storage
Total installed storage capacity *
12000 GB
Storage drives installed *
Storage drives are built into the system.
Yes
Installed storage drive type *
Type of storage drives built into the device e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Number of storage drives installed *
Amount of storage drives built into the device.
4
Supported storage drive types *
HDD, SSD
Number of storage drives supported *
4
Storage drive interface *
Where the storage device links with other parts of the product, or an external device.
Serial ATA II, Serial ATA III
Storage drive capacity *
The amount of data that can be stored on the storage drive.
3000 GB
Storage drive size *
2.5/3.5"
RAID support *
The device uses RAID, which is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
Yes
Hot-swap drive bays *
The places where drives (hot-swap drives) can be inserted to or removed from the computer.
Yes
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 5, 6, 10, JBOD
Supported file systems
ext3,ext4,FAT32,HFS+,NTFS
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Processor frequency
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.41 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Memory
RAM capacity *
1 GB
RAM type *
The type of RAM (random access memory) inside the device e.g. DDR3.
DDR3L
Maximum RAM supported
8 GB
Flash memory
512 MB
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
DHCP client
Yes
DHCP server
A server is a system which that responds to requests across a computer network to provide, or help to provide, a network service. DCHP servers uses the DCHP (Dynamic Host Configuration Protocol), which is a standardized networking protocol used by servers on an IP network to allocate IP addresses to computers. The purpose of DHCP is to automate the IP address configuration of a computer without a network administrator. IP addresses are typically selected from a range of assigned IP addresses stored in a database on the server and issued to a computer which requests a new IP address. An IP address is assigned to a computer for a set interval, after which, the computer must renew the IP address or acquire a new one.
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Cooling type *
The method used to cool the device or to cool the air around the device.
Active
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Number of fans
The quantity of fans (apparatus with rotating blades that creates a current of air for cooling or ventilation).
1 fan(s)
Fan diameter
The size of the fan, measured by the distance from one side of the fan to the other, via a straight line going through the middle of the fan.
12 cm
LED indicators
Yes
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Performance
Type *
Characteristics of the device.
NAS
Device class *
The category to which this device belongs.
Home & Home Office
Backup function *
The function if the main power source fails.
Yes
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
QNAP Turbo System
Buzzer
Yes
Multilingual support
Yes
Operating system version
The version of the operating system used e.g. 4.1, 4.2 for Android.
4.1
Management protocols
SNMP, Telnet
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
FIPS 140-2,HTTPS,SSH,SSL/TLS
Access Control List (ACL)
Yes
Web-based management
Using a website/web application to manage something.
Yes
Reset button
Yes
On/off switch
The button which is pressed to switch the device on or off.
Yes
Power
Power supply location
Where the power supply is positioned.
External
Power supply unit (PSU) capacity
90 W
Number of power supply units
1
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100-240
AC input frequency
50/60
Fan voltage
12 V
Weight & dimensions
Width *
The measurement or extent of something from side to side.
180 mm
Depth *
The distance from the front to the back of something.
235 mm
Height *
The measurement of the product from head to foot or from base to top.
177 mm
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Certificates
Digital Living Network Alliance (DLNA) certified
The product has been certified by the Digital Living Network Alliance (DLNA), which is a non-profit collaborative trade organization established by Sony in June 2003 that is responsible for defining interoperability guidelines to enable sharing of digital media between multimedia devices
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
Testseek has collected 46 expert reviews for QNAP TS-451 and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
90%
Source Review comments Score
bit.com.au
Updated:
2016-11-14
The capabilities of the TS-451 likely go well beyond your requirements. This fully-featured and then-some NAS is able to effortlessly handle multiple network connections, and you can always grow into its extra features (like all NAS products these days, i...
100%
pcauthority.com.au
Updated:
2016-11-14
The capabilities of the TS-451 likely go well beyond your requirements. This fully-featured and then-some NAS is able to effortlessly handle multiple network connections, and you can always grow into its extra features (like all NAS products these days, i...
100%
tweaktown.com
Updated:
2016-11-14
A few years ago, I acquired my first NAS appliance. The unit was initially to be used as a pure storage solution, but that quickly changed as the NAS market began to change. What began with lackluster Marvell SoCs that could barely reach 70 MB/s transferr...
Bottom line This latest addition to the QNAP family is quite a surprising NAS solution. With the TS-451's intended audience being the SOHO / home user marketplace, I am simply taken back by the shear amount of power this little white box has. During testing, I had t...
91%
testedtechnology.co.uk
Updated:
2016-11-14
With the raw mechanics of RAID out of the way, we're now ready to get some fun out of this QNAP TS-451 NAS. You'll have realised by now that it's a lot more than a chunk of 11TB of storage on my LAN. The daemons we talked about in part 1 can be set to wor...
0%
testedtechnology.co.uk
Updated:
2016-11-14
Last time I talked about QNAP updates and promised to say more about the 6 GB Red drives that Western Digital has supplied to help me through this NAS Server review. The NAS updates have galloped forwards since then, and we're now on a major update versio...
0%
testedtechnology.co.uk
Updated:
2016-11-14
In the first part of this series I said something about the general use of network attached storage (NAS) devices and whinged a good deal about the problems of explaining the capabilities of one with as many tricks up its sleeve as the QNAP TS-451. But en...
0%
testedtechnology.co.uk
Updated:
2016-11-14
I'VE SPENT THE PAST thirty-plus years trying to make sense of IT in a way that folks without specialist knowledge can understand. When the PC arrived at the beginning of the '80s it was already the most complex device ever put before the public, and in th...
0%
hardwareheaven.com
Updated:
2016-11-14
Storage, storage, storage… can we ever have too much of it? With all our devices (often with quite limited internal drives) consuming and creating content on a daily basis many users need something to manage their storage needs and thats what QNAP offer i...
Bottom line Solid build quality, nice design, feature packed and good potential for expanding. This future proof NAS with intuitive OS wins our gold award...
0%
geekzone.co.nz
Updated:
2016-11-14
We have looked at many Network Attached Storage (NAS) devices over the years and the last two years this category has shown consistent improvements in software and increase in performance.The latest QNAP TS-451 is no different. Sporting a dual-core Intel...
0%
Show all
Country Distributor
Deutschland 1 distributor(s)