location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-451 NAS Tower Intel® Celeron® 1 GB DDR3L 8 TB HDD QNAP Turbo System White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-451
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-451 + 4X ST2000NC000 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:23:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TS-451 NAS Tower Intel® Celeron® 1 GB DDR3L 8 TB HDD QNAP Turbo System White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office NAS Tower White
  • - QNAP Turbo System 4.1
  • - Total installed storage capacity: 8 TB Number of storage drives supported: 4 HDD & SSD
  • - Intel® Celeron® 2.41 GHz
  • - 1 DDR3L
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - 90 W
Long product name QNAP TS-451 NAS Tower Intel® Celeron® 1 GB DDR3L 8 TB HDD QNAP Turbo System White :
The long product name of QNAP TS-451 NAS Tower Intel® Celeron® 1 GB DDR3L 8 TB HDD QNAP Turbo System White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron 2.41GHz, 1GB DDR3L, 512MB Flash, 4x 2.5/3.5", 2x Gigabit RJ-45, QTS 4.1 + 4x ST2000NC000
More>>>
QNAP TS-451 NAS Tower Intel® Celeron® 1 GB DDR3L 8 TB HDD QNAP Turbo System White:
The official description of QNAP TS-451 NAS Tower Intel® Celeron® 1 GB DDR3L 8 TB HDD QNAP Turbo System White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TS-451 provides a high performance & high capacity storage solution for SOHO & home, workgroup, and SMB users. Powered by the advanced QTS operating system, the TS-451 performs as an easy-to-use yet powerful NAS for data backup, file synchronization, remote access, home entertainment, and is ideal for users to build a personal cloud to access their data easily.

- Transcode Full HD videos on-the-fly or offline
- Play 1080p videos with 7.1 channel surround sound pass-through via HDMI output
- Create a personal cloud and stream your multimedia library via DLNA, AirPlay, and Plex
- Centralize your file storage, sharing and backup
- Run a virtual machine and extend the functionality of the NAS with an integrated virtualization solution
- Expand the total raw storage capacity up to 72TB (with maximum 12 hard drives) with the economical QNAP expansion enclosure UX-800P

High performance
Powered by a new 22nm 64-bit dual-core Intel® Celeron® 2.41GHz processor with 1GB energy-efficient DDR3L RAM (upgradable up to 8GB), coupled with the support of dual LAN ports and HDMI connectivity, the TS-451 is a powerful home NAS with supreme value and great performance to deliver up to 220MB/s read & write speeds. The TS-451 can also automatically increase the processor's clock rate from 2.41GHz to 2.58GHz when needed for CPU-intensive tasks. The TS-451’s fast encryption and decryption performance provides transfer speeds of up to 68MB/s with AES-256 bit volume encryption, boosting system performance & security while ensuring the safety of sensitive personal data stored in the TS-451. When installed with the latest dual-band 2.4GHz/5GHz 802.11ac Wi-Fi network card, the TS-451 can offer remarkably high speeds for transferring large amount of files and streaming bandwidth-consuming multimedia.

QTS - Simple and efficient
Thanks to the intuitive user interface of QTS, system operations of the TS-451 are smooth and handy. Its intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.

Easily build your personal cloud and access anywhere
QNAP’s myQNAPcloud provides an always-connected infrastructure for business and home users to build their private or personal cloud with ease. Through any web browser or the free mobile app the TS-451 becomes your personal cloud so you are always connected to your data. Take advantage of the myQNAPcloud service, which allows you to remotely access your TS-451 wherever you are. Instantly stream or share your multimedia contents and share them with your friends.

Real-time & offline HD video transcoding
The TS-451 delivers superior real-time Full HD video transcoding to convert your videos to formats that can be smoothly played on PCs, mobile devices and Smart TVs. It allows for up to 5 devices to simultaneously view different videos stored on the TS-451 with on-the-fly hardware accelerated transcoding. The TS-451 allows you to enjoy instant videos on multiple devices - even those that lack computing power or have limited file format support - without the need for complicated and time-consuming file conversion.

With the benefit of offline transcoding, if you can only connect to an Internet connection with limited/restricted bandwidth, you can still enjoy smooth videos by selecting a pre-rendered lower resolution to play the videos via File Station, Video Station, or the Qfile app for iOS & Android without affecting the TS-451’s performance running other applications. This also allows more people to play videos via streaming. The TS-451 also allows you to set a dedicated folder for automatic video transcoding.

Short summary description QNAP TS-451 NAS Tower Intel® Celeron® 1 GB DDR3L 8 TB HDD QNAP Turbo System White:
This short summary of the QNAP TS-451 NAS Tower Intel® Celeron® 1 GB DDR3L 8 TB HDD QNAP Turbo System White data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-451, NAS, Tower, Intel® Celeron®, 1 GB, DDR3L, 8 TB

Long summary description QNAP TS-451 NAS Tower Intel® Celeron® 1 GB DDR3L 8 TB HDD QNAP Turbo System White:
This is an auto-generated long summary of QNAP TS-451 NAS Tower Intel® Celeron® 1 GB DDR3L 8 TB HDD QNAP Turbo System White based on the first three specs of the first five spec groups.

QNAP TS-451. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Intel® Celeron®, Processor frequency: 2.41 GHz. Internal memory: 1 GB, Internal memory type: DDR3L. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA II, Serial ATA III
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
ext3, ext4, FAT32, HFS+, NTFS
Storage drives installed *
Yes
Total installed storage capacity *
8 TB
Number of storage drives installed *
4
Number of storage drives supported *
4
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Processor
Processor family *
Intel® Celeron®
Processor frequency *
2.41 GHz
Processor cores
2
Memory
Internal memory *
1 GB
Internal memory type
DDR3L
Maximum RAM supported
8 GB
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Ports & interfaces
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Tower
Design
Cooling type *
Active
Product colour
White
Number of fans
1 fan(s)
Fan diameter
12 cm
LED indicators
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Home & Home Office
Backup function *
Yes
Buzzer
Yes
Multilingual support
Yes
Management protocols
SNMP, Telnet
Web-based management
Yes
Security algorithms
FIPS 140-2, HTTPS, SSH, SSL/TLS
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.1
Power
Power supply location
External
Power supply unit (PSU) capacity
90 W
Number of power supply units
1
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Fan voltage
12 V
Weight & dimensions
Width *
180 mm
Depth *
235 mm
Height *
177 mm
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Digital Living Network Alliance (DLNA) certified
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:44:38
Uk has collected 54 expert reviews for QNAP TS-451 NAS Tower Intel® Celeron® 1 GB DDR3L 8 TB HDD QNAP Turbo System White and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
testedtechnology.co.uk
Updated:
2016-11-14 22:44:38
With the raw mechanics of RAID out of the way, we're now ready to get some fun out of this QNAP TS-451 NAS. You'll have realised by now that it's a lot more than a chunk of 11TB of storage on my LAN. The daemons we talked about in part 1 can be set to wor...
0%
testedtechnology.co.uk
Updated:
2016-11-14 22:44:38
Last time I talked about QNAP updates and promised to say more about the 6 GB Red drives that Western Digital has supplied to help me through this NAS Server review. The NAS updates have galloped forwards since then, and we're now on a major update versio...
0%
testedtechnology.co.uk
Updated:
2016-11-14 22:44:38
In the first part of this series I said something about the general use of network attached storage (NAS) devices and whinged a good deal about the problems of explaining the capabilities of one with as many tricks up its sleeve as the QNAP TS-451. But en...
0%
testedtechnology.co.uk
Updated:
2016-11-14 22:44:38
I'VE SPENT THE PAST thirty-plus years trying to make sense of IT in a way that folks without specialist knowledge can understand. When the PC arrived at the beginning of the '80s it was already the most complex device ever put before the public, and in th...
0%
hardwareheaven.com
Updated:
2016-11-14 22:44:38
Storage, storage, storage… can we ever have too much of it? With all our devices (often with quite limited internal drives) consuming and creating content on a daily basis many users need something to manage their storage needs and thats what QNAP offer i...
Bottom line Solid build quality, nice design, feature packed and good potential for expanding. This future proof NAS with intuitive OS wins our gold award...
0%
bit.com.au
Updated:
2016-11-14 22:44:38
The capabilities of the TS-451 likely go well beyond your requirements. This fully-featured and then-some NAS is able to effortlessly handle multiple network connections, and you can always grow into its extra features (like all NAS products these days, i...
Bottom line This fully-featured and then-some QNAP NAS is able to effortlessly handle multiple network connections.OverallSpecs$829 AUD(pricing info)...
100%
pcauthority.com.au
Updated:
2016-11-14 22:44:38
The capabilities of the TS-451 likely go well beyond your requirements. This fully-featured and then-some NAS is able to effortlessly handle multiple network connections, and you can always grow into its extra features (like all NAS products these days, i...
Bottom line Versatile and very powerful storage...
100%
geekzone.co.nz
Updated:
2016-11-14 22:44:38
We have looked at many Network Attached Storage (NAS) devices over the years and the last two years this category has shown consistent improvements in software and increase in performance.The latest QNAP TS-451 is no different. Sporting a dual-core Intel...
0%
tweaktown.com
Updated:
2016-11-14 22:44:38
A few years ago, I acquired my first NAS appliance. The unit was initially to be used as a pure storage solution, but that quickly changed as the NAS market began to change. What began with lackluster Marvell SoCs that could barely reach 70 MB/s transferr...
Bottom line This latest addition to the QNAP family is quite a surprising NAS solution. With the TS-451's intended audience being the SOHO / home user marketplace, I am simply taken back by the shear amount of power this little white box has. During testing, I had t...
91%
HEXUS.net
Updated:
2016-11-26 15:28:02
Qnap's four-bay TS-451 NAS was launched to much acclaim back in July 2014, and with good reason: the SOHO server was one of the first to feature an Intel 'Bay Trail' processor and could rightly claim to offer cutting-edge technology in a user-friendly pac...
Good Strong all-round performance, Polished QTS operating system, New and improved price point, Exhaustive feature set, Low power consumption...
Bad Plastic construction feels cheap...
Bottom line Qnap's TS-451 has always been an impressive NAS, but now with a new-and-improved price, it's a NAS that SOHO users should seriously consider.Available for £350, or £400 for a 4GB model, the four-bay unit features an up-to-date Intel Celeron J1800 proc...
0%
testedtechnology.co.uk
Updated:
2017-04-08 05:32:53
Almost an entire year has passed since part 4 of this review, which I concluded with “to be continued”. You deserve an explanation.The Yamaha RX-679 and the QNAP TS-451 were two bits of kit that turned out to be much more fascinating than I'd anticipated...
0%
testedtechnology.co.uk
Updated:
2017-04-18 01:24:07
Since part 1, this TS-451 epic has been classified as Storage and Multimedia. But our discussion of the multimedia side of things has so far been restricted to feeding music, pictures and movies down the LAN into a variety of multimedia clients. Essentia...
0%
geeklingo.net
Updated:
2017-12-24 06:22:27
Introducing the recently announced QNAP TS-451 high performance home or small office NAS. The TS-451 supports up to 4 SATA 6Gb/s HDDs (2.5″ or 3.5″). TRIM support is also included so you can also use your favourite SSDs. Using the current compatibility li...
0%
vortez.net
Updated:
2018-08-06 15:06:25
QNAP has been around since which may not sound an extremely long time at all, but in their time spent inside the networking sector they've made inroads into a rather competitive arena Their current portfolio includes a large selection of network-related...
Bottom line Our NAS user experience has been limited to just one brand since we began looking this sector but today our eyes have been opened to the other options which are available by way of QNAP's solutions and its evident we're mightily impressed.Time and again w...
0%
pcgamer.com
Updated:
2016-11-14 22:44:38
Tasty: Great UI; packed with features; accessible from anywhere. (-) Not so tasty: A little expensive, weird app design.Over the last several weeks, we've taken a good look at a couple of network attached storage (NAS) solutions including the beastly...
Good Tasty: Great UI, packed with features, accessible from anywhere...
Bad Not so tasty: A little expensive, weird app design...
Bottom line Building your own aside, the QNAP TS-451 is a great starter NAS for homes with multiple devices...
90%
maximumpc.com
Updated:
2016-11-14 22:44:38
Its squarish form factor measures 6.97(H) x 7.09(W) x 9.25(D) inches, and includes an Intel Celeron dual-core processor (2.41GHz, 2.58GHz Burst), 1GB of DDR3L RAM (expandable up to 8GB), 512MB of internal storage, four drive bays, two gigabit Ethernet por...
Good packed with features, accessible from anywhere.
Bad A little expensive, weird app design...
90%
wegotserved.com
Updated:
2016-11-14 22:44:38
Packing a powerful Intel Celeron processor, the QNAP TS-451 NAS is billed as the world's first consumer NAS to support virtualization. Add hardware accelerated media transcoding plus a swathe of features and you'll see how the humble NAS server has grown...
Bottom line Having observed and written about the home server and network attached storage category for almost eight years now, I've seen a number of shifts in my time. The arrival of the QNAP TS-451 – and others in its class – represents one of these progressions. F...
84%
modders-inc.com
Updated:
2016-11-14 22:44:38
Network storage used to be a thing only found in business class networks. However, with the increase in popularity of home networking and the ability to easily share large amounts of data between PCs attached to the home network, network attach storage is...
Bottom line The performance results speak for themselves. The QNAP TS-451 clearly leads the benchmark results and sometimes up to 50% faster than the Thecus N5550. However, don’t discount the fact that we are testing two different processors and there are bound to be...
0%
computingondemand.com
Updated:
2016-11-14 22:44:38
1. Introduction 2. Exterior Features 3. Internal Features 4. System Setup 5. Administration 6. Administration (Continued) 7. Administration (Continued) 8. QNAP App Center 9. Benchmarking: Transcoding 10. Benchmarking: Avatar Benchmark 11. Benchmarking: MP...
Bottom line With the TS-451, I got more than I expected.  This NAS is more than affordable for a quality 4-bay NAS ($499.99 USD) and provides all the features you need and want.  The TS-451 isn't the cheapest 4-bay NAS on the market, but when you combine its capabili...
96%
benchmarkreviews.com
Updated:
2016-11-14 22:44:38
With four 3.5″ drive bays available, there is a potential for 16TB of storage, using readily available NAS-specific drives, plus the ability to link up an expansion chassis through the USB 3.0 ports. If both capacity and redundancy are needed, RAID 5 is u...
Good 553 / 513 MBps best read/write performance with ATTO...
Bad truction: 9.50...
Bottom line Although the rating and final score mentioned in this conclusion are made to be as objective as possible, please be advised that every author perceives these factors differently at various points in time. As Albert Einstein said, “ Not everything that can...
94%
networkworld.com
Updated:
2016-11-14 22:44:38
Over the last few years I've reviewed a number of SOHO/SMB Network Attached Storage (NAS) products and, on the whole, I've really liked almost everything I've seen.What's really cool is that the leading manufacturers in this market have polished and re-po...
0%
techpowerup.com
Updated:
2016-11-14 22:44:38
We would like to thank QNAP for supplying the review sample. The new TS-x51 line isn't only for SOHO (Small Office Home Office) environments as it is also for enthusiast users in need of a high-performance NAS. The crucial feature of these NAS servers is...
Good Equal in performance to the TS-470, but at a significantly lower price, High performance (fast transfer speeds), Strong CPU - Intel Celeron J1800 (for a NAS), Low power consumption, Silent operation under normal circumstances, RAM is upgradable to, at mos...
Bad Low-quality trays, Memory upgrade procedure isn't easy (if you want to use the second empty slot), The optional 4 GB memory expansion module is too expensive, Boot and restart time remain long, Warranty should be longer, The trays are not numbered, We cou...
Bottom line The QNAP TS-451 retails for $499.99, and the TS-451-4G (with 4 GB of RAM) retails for $556.99 Equal in performance to the TS-470, but at a significantly lower price High performance (fast transfer speeds) Strong CPU - Intel Celeron J1800 (for a NAS) Low p...
93%
nikktech.com
Updated:
2016-11-14 22:44:38
Where i live the public sector is technologically outdated to say the least (many computers still run on Windows 98, how about that?) so you can imagine how surprised i was when i visited the local town hall and saw a NAS server standing tall right next t...
Good Build Quality, Intel Celeron J1800 Dual Core CPU, Excellent Performance, Features, 4GB DDR3 RAM (Expandable To 8GB), 2 Gigabit Ethernet Ports, 4 USB Ports (2xUSB 3.0 / 2xUSB 2.0), HDMI v1.4a Output, RAID 0/1/5/6/10, SATA III (6Gb/s), QTS 4.x.x OS, Price (...
Bad HDD Temperatures...
Bottom line Although we've yet to finalize the details of our upcoming 10GbE testing equipment (we're trying to find the most compatible factory-ready solution for NAS devices) based on our "regular" 1GbE tests the TurboNAS TS-451 seems to be almost on par with the m...
0%
storagereview.com
Updated:
2016-11-14 22:44:38
The QNAP TS-451 NAS is a high performance NAS for small offices and personal use. It comes with a 2.41GHz dual core Intel Celeron processor, 1GB of DDR3L RAM (expandable up to 8GB), up to 20TB of capacity (5TB HDD x 4), and all kinds of connectivity inclu...
Good First consumer-grade NAS with virtualization technology, Includes HDMI out, Large-block sequential speeds higher than advertised...
Bad Drive bays are not tool-less...
Bottom line The QNAP TS-451 NAS is a 4-bay tower form factor NAS that is powered by a 2.41GHz dual core Intel Celeron processor, comes with 1GB of DDR3L RAM, and up to 20TB of capacity. The TS-451 allows cross-platform file sharing, remote access, and has a HDMI outl...
0%
neowin.net
Updated:
2016-11-14 22:44:38
​There's a wide range of NAS options available now. There's Atom-based devices like the four bay Synology DS414 ; there's PowerPC based devices like the two bay Thecus N2310 ; and there's Intel-based devices like the five bay Thecus N5550 . While the numb...
90%
anandtech.com
Updated:
2016-11-14 22:44:38
The launch of the QNAP TS-x51 series was covered in detail last month. Its introduction has revitalized the premium NAS market for SOHO and power users by providing a powerful enough alternative to the Atom D270x-based NAS units. The 22nm Celeron J1800 in...
Bottom line Similar to the Seagate NAS 4-bay we saw last week, the rebuild process takes much less time compared to the RAID expansion process. The time taken for the various RAID modifications are amongst the lowest of all the four-bay NAS units that we have evaluat...
0%
hardwareunboxed.com
Updated:
2016-11-14 22:44:38
So what makes the TS-x51 family different from other QNAP products? They are the first to be powered by an Intel Celeron J1800 dual-core processor. This means they boast video transcoding capability that's 18x faster than earlier Atom based solutions. Mor...
Bottom line The QNAP TS-451 is perhaps the most interesting, innovative and exciting NAS we have tested to date.At its heart is the Intel Celeron J1800 dual-core processor, a desktop budget solution that we found more than capable 3 months ago. This processor was cap...
0%