location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-251A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-251A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-251A-2G-US show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885022011001 show
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 09:58:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP TS-251A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office NAS Tower Green, White
  • - QNAP Turbo System 4.2
  • - Number of storage drives supported: 2 HDD & SSD
  • - Intel® Celeron® N3060 1.6 GHz Intel® HD Graphics 400
  • - 2 DDR3L Memory slots: 2 SO-DIMM
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: Cloud, iSCSI LUN
Long product name QNAP TS-251A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White :
The long product name of QNAP TS-251A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NAS, 0TB, 2-bay, Intel Celeron N3060, 2GB DDR3L, Gigabit RJ45 LAN, USB 3.0, HDMI
More>>>
QNAP TS-251A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White:
The official description of QNAP TS-251A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TS-251A provides the innovative USB 3.0 QuickAccess port that allows you to quickly complete the first-time NAS installation and to then directly access files and data stored on the NAS. It also supports two additional transmission modes: Ethernet NAS mode and iSCSI SAN block-based mode. Combining USB QuickAccess, NAS and iSCSI-SAN into one box, the TS-251A is a powerful but easy-to-use storage solution ideal for backup, synchronization, remote access, and entertainment. It greatly helps to boost productivity and can meet the demands of photographers and audiovisual enthusiasts for direct, quick access to files. The TS-251A is powered by an upgradable and high-performance 14nm Intel Celeron N3060 dual-core 1.6GHz processor, and supports 4K video playback and transcoding.

Excellent system performance, ideal for centralized management, file sharing and backup
USB QuickAccess port for accessing files without needing a network connection
Supports 4K hardware decoding and transcodes 4K H.264 videos on-the-fly or offline
Enjoy the best audio-visual experience with HDMI output, multi-channel surround sound and the free remote control
Build a personal karaoke system with OceanKTV
Linux Station supports Ubuntu with direct output via HDMI
A hybrid approach to virtualization: Virtualization Station & Container Station
Supports Virtual JBOD (VJBOD) to maximize the storage utilization of multiple QNAP NAS units.

Short summary description QNAP TS-251A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White:
This short summary of the QNAP TS-251A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-251A, NAS, Tower, Intel® Celeron®, N3060, 2 GB, DDR3L

Long summary description QNAP TS-251A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White:
This is an auto-generated long summary of QNAP TS-251A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White based on the first three specs of the first five spec groups.

QNAP TS-251A. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3L. Operating system installed: QNAP Turbo System

Storage
Storage drive interface *
Serial ATA II
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, JBOD
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
No
Number of storage drives supported *
2
Installed storage drive type *
No
Supported storage drive types *
HDD & SSD
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3060
Processor frequency *
1.6 GHz
Processor boost frequency
2.48 GHz
Processor cores
2
Processor threads
2
Processor cache
2 MB
CPU configuration (max)
1
ECC supported by processor
No
Integrated 4G WiMAX
No
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
PCI Express slots version
2.0
Processor cache type
L2
Processor code
SR2KN
Processor codename
Braswell
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
25 x 27 mm
Processor series
Intel Celeron N3000 series
Processor socket
BGA 1170
Scenario Design Power (SDP)
4 W
Stepping
D1
System bus rate
5 GT/s
Tjunction
90 °C
Thermal Design Power (TDP)
6 W
On-board graphics card model
Intel® HD Graphics 400
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
Yes
Memory
Internal memory *
2 GB
Internal memory type
DDR3L
Maximum RAM supported
8 GB
Memory slots
2
Memory form factor
SO-DIMM
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, and SMSC
Link aggregation
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports *
2
Graphics
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
600 MHz
On-board graphics card DirectX version
12.0
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
Design
Chassis type *
Tower
Cooling type *
Active
Product colour
Green, White
Number of fans
1 fan(s)
Fan diameter
7 cm
LED indicators
HDD, Power, Status, USB
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Home & Home Office
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Noise level
18.3 dB
Card reader integrated
Yes
Compatible memory cards
SD
Web-based management
Yes
Share folder access right management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SSH, SSL/TLS
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
No
Built-in UPnP AV media server
Yes
Built-in iTunes server
Yes
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+, Mozilla Firefox 8+, Apple Safari 4+, Google Chrome
System log
Yes
Hot spare
Yes
S.M.A.R.T. support
Yes
Performance
Share folder
CIFS/SMB
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.2
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Power
Power supply location
External
Number of power supply units
1
Weight & dimensions
Width *
102 mm
Depth *
219 mm
Height *
169 mm
Packaging content
External power adapter
Yes
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
14
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Clear Video Technology
Yes
Intel Enhanced Halt State
Yes
Intel Identity Protection Technology version
1.00
Intel Rapid Storage Technology
No
Intel Secure Boot
Yes
Intel Secure Boot Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Smart Connect Technology
No
Intel Smart Connect Technology version
0.00
Intel Smart Response Technology version
0.00
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel® OS Guard
No
Intel® Quick Sync Video Technology
Yes
Intel® Secure Key
Yes
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Wireless Display (Intel® WiDi)
Yes
Maximum number of PCI Express lanes
4
Number of execution units
12
Thermal Monitoring Technologies
Yes
UART
Yes
Home Networking (by Intel)
Yes
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3L-SDRAM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Power management
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Processor ARK ID
91832
Source Testseek summary Average rating
Reviews
Updated:
2017-01-08 03:30:25
Uk has collected 45 expert reviews for QNAP TS-251A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
techadvisor.co.uk
Updated:
2017-01-08 03:30:25
QNAP is one of the major brands when it comes to network attached storage disks for the home and the TS-251A is another strong proposition. Also see: Best NAS drives It's offers a high-end spec for a home NAS, powered by an Intel Celeron N3060 dual-core...
Bottom line The QNAP is an undoubtedly impressive NAS drive. There's plenty of power for virtually all tasks, and H.265 aside it will handle anything you throw at it. The range of apps is very comprehensive and the interface is excellent. The downside is the lack of...
90%
trustedreviews.com
Updated:
2017-01-08 03:30:25
The TS-251A is a high-end two-bay NAS, with a slew of features to make accessing your files easier, no matter where they're stored. The USB QuickAccess port is particularly innovative, since it means you can access your NAS's files, and even its configura...
Good Easy setup, Loads of features and apps, Fast file transfers...
Bad Expensive, Low-quality video transcoding, Sometimes buggy software...
Bottom line A quick and highly specified NAS, but whether it's worth the premium over the competition will depend on your specific needs...
80%
eteknix.com
Updated:
2017-01-08 03:30:25
There are a lot of different NAS systems on the market and they each have their ups and downs, or rather the area where they excel – which is great as there is a good chance that there is just the right model out there for your specific needs. One thing h...
Good Intel Dual-Core CPU, 4GB Dual-Channel Memory, Dual Gigabit LAN, Innovative QuickAccess DAS port, 4K UHD HDMI and Transcoding, Karaoke Function, Dual OS and VM functionality, IR Remote included, USB 3.0 and Card Reader built-in...
Bad USB cable for QuickAccess not included, “The TS-251A is a true all-around wonder that can serve as your personal cloud, media center, backup target, and so much more.”, QNAP TS-251A 2-Bay SOHO NAS With QuickAccess Port Review, Thank You, QNAP, for provid...
Bottom line PricingAt the time of writing, the amazing QNAP TS-251A with 4GB RAM can be yours for $319.00 at NewEgg, £309.60 at Amazon, and starting from €347.56 through Geizhals.OverviewI might as well start out with it, the QNAP TS-251A is one of the most amazing S...
0%
HEXUS.net
Updated:
2017-01-08 03:30:25
Mainstream network-attached storage (NAS) solutions have evolved to such an extent that consumers can today pick from a wide range of affordable options knowing that the essentials - backup, media server, printer sharing and download client - will likely...
Good Simple setup, User-friendly interface, Comprehensive feature set, Capable Intel Celeron processor, QuickAccess offers even greater flexibility...
Bad QuickAccess limited to GbE speeds, USB 3.0A to Micro B cable not in the box...
Bottom line Qnap has bolstered its vast range of network-attached storage solutions with two new additions that introduce QuickAccess functionality.Priced at £280 and £380, respectively, the dual-bay TS-251A and quad-bay TS-451A further reinforce Qnap's belief th...
0%
pcauthority.com.au
Updated:
2017-01-14 04:48:04
QNAP's perfectly excellent little two-bay NAS has received a perfectly excellent update that gives it just a little bit more functionality - as if it didn't already have enough. While it has always been possible to plug in a client USB drive to the front...
Bottom line "If QNAP can take the functionality and connectivity of the TS-251A and give it a slightly more powerful CPU, they'll have the ultimate home media box."...
80%
goodgearguide.com.au
Updated:
2017-01-30 01:31:49
When it comes to sheer volume of media features, the $320 QNAP TS-251A is unrivaled for the price. It features an HDMI port for direct output (1080p) to a display, as well as a remote so you can navigate the Smart TV-like onscreen interface on said connec...
0%
pcworld.co.nz
Updated:
2017-02-05 03:26:14
When it comes to sheer volume of media features, the $320 QNAP TS-251A is unrivaled for the price. It features an HDMI port for direct output (1080p) to a display, as well as a remote so you can navigate the Smart TV-like onscreen interface on said connec...
0%
avforums.com
Updated:
2017-03-01 01:33:46
The QNAP TS-251A is a two bay NAS largely aimed at those looking for an all-in-one solution for storing and playing back their local media content, be that photos, music, movies or TV shows. For those not in the know, think of a NAS (Network Attached Stor...
Good Very easy setup, Simple user interface, Very strong media support including HD audio passthrough, Excellent range of apps and services...
Bad Poor transcoding via PLEX, Some network slow-down with certain multitasking, No 10-bit HEVC support, Build quality could be more impressive...
Bottom line The QNAP TS-251A combines its duties as a networked attached storage device and a (virtually) fully fledged media player with a good degree of success. The all-plastic casing, styled in white reflects its designation as a NAS primarily aimed at the home u...
80%
geeklingo.net
Updated:
2017-09-19 02:51:21
QNAP are always looking at bringing value-add features to the NAS and their newest, the TS-251a is no different. As well as being a NAS (Network Attached Storage), the TS-251a brings DAS (Direct Attached Storage) features to the home user with the introdu...
Good QTS software, Remote included...
Bad Plastic HDD caddy...
Bottom line The consumer NAS market is fairly crowded with multiple products from multiple vendors fighting for supremacy. As a result, QNAP have continuously differentiated themselves from others through innovation and providing value-add functionality such as vario...
90%
techadvisor.co.uk
Updated:
2019-11-14 14:38:40
NAS drives are like cloud storage: you can access all your files from anywhere, both inside and outside of your home or office. You can use them to store and play your music and video collections, as well as documents and other files. NAS stands for Netw...
90%
9to5mac.com
Updated:
2017-01-08 03:30:25
On paper, the QNAP TS-251A looks like a well-specced network attached storage device for home use ( buy it here for $319 ), featuring a dual-core processor and ample 2 GB RAM. It even has a HDMI port and bundled IR remote, so you can plug it into a TV and...
0%
pcworld.com_techhive.com
Updated:
2017-01-29 01:18:49
When it comes to sheer volume of media features, the $320 QNAP TS-251A is unrivaled for the price. It features an HDMI port for direct output (1080p) to a display, as well as a remote so you can navigate the Smart TV-like onscreen interface on said connec...
Good HDMI port for attaching a disply, Excellent multimedia streaming, Interfaces with numerous online services...
Bad 4K UHD (2160p) transcoding resulted in unwatchably slow frame rates, Plastic construction gives the unit a slightly cheap feel...
Bottom line QNAP's TS-251A NAS has the ability to output video directly to an external 1080 display. It's a great addition to a home multimedia setup. The advertised 4K transcoding, however, doesn't support HEVC...
80%