Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-251 NAS Tower Ethernet LAN White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-251
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-251 + 2X ST3000VN000
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19299
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 21 Feb 2018 00:47:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name QNAP TS-251 NAS Tower Ethernet LAN White :
The short editorial description of QNAP TS-251 NAS Tower Ethernet LAN White

TS-251, Celeron 2.41GHz (2.58GHz), 1GB DDR3L, 512MB Flash, 2x 2.5/3.5”, SATAIII, Gigabit Ethernet, USB 3.0, HDMI, Kensington + 2x ST3000VN000
More>>>
QNAP TS-251 NAS Tower Ethernet LAN White:
The official marketing text of QNAP TS-251 NAS Tower Ethernet LAN White as supplied by the manufacturer

The TS-251 provides a high performance & high capacity storage solution for SOHO & home, workgroup, and SMB users. Powered by the advanced QTS operating system, the TS-251 performs as an easy-to-use yet powerful NAS for data backup, file synchronization, remote access, home entertainment, and is ideal for users to build a personal cloud to access their data easily.

- Transcode Full HD videos on-the-fly or offline
- Play 1080p videos with 7.1 channel surround sound pass-through via HDMI output
- Create a personal cloud and stream your multimedia library via DLNA, AirPlay, and Plex
- Centralize your file storage, sharing and backup
- Run a virtual machine and extend the functionality of the NAS with an integrated virtualization solution
- Expand the total raw storage capacity up to 60TB (with maximum 10 hard drives) with the economical QNAP expansion enclosure UX-800P

Short summary description QNAP TS-251 NAS Tower Ethernet LAN White:
This short summary of the QNAP TS-251 NAS Tower Ethernet LAN White data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-251, 6000 GB, HDD, HDD, SSD, Serial ATA III, 3000 GB, 2.5/3.5"

Long summary description QNAP TS-251 NAS Tower Ethernet LAN White:
This is an auto-generated long summary of QNAP TS-251 NAS Tower Ethernet LAN White based on the first three specs of the first five spec groups.

QNAP TS-251. Total installed storage capacity: 6000 GB, Installed storage drive type: HDD, Supported storage drive types: HDD, SSD. Processor family: Intel® Celeron®, Processor frequency: 2.41 GHz. RAM capacity: 1 GB, RAM type: DDR3L, Maximum RAM supported: 8 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC. Chassis type: Tower, Cooling type: Active, Colour of product: White

Storage
Total installed storage capacity *
6000 GB
Storage drives installed *
Storage drives are built into the system.
Yes
Installed storage drive type *
Type of storage drives built into the device e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Number of storage drives installed *
Amount of storage drives built into the device.
2
Supported storage drive types *
HDD, SSD
Number of storage drives supported *
2
Storage drive interface *
Where the storage device links with other parts of the product, or an external device.
Serial ATA III
Storage drive capacity *
The amount of data that can be stored on the storage drive.
3000 GB
Storage drive size *
2.5/3.5"
RAID support *
The device uses RAID, which is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
Yes
Hot-swap drive bays *
The places where drives (hot-swap drives) can be inserted to or removed from the computer.
Yes
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, JBOD
Supported file systems
ext3,ext4,FAT32,HFS+,NTFS
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Processor frequency
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.41 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Memory
RAM capacity *
1 GB
RAM type *
The type of RAM (random access memory) inside the device e.g. DDR3.
DDR3L
Maximum RAM supported
8 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2
Flash memory
512 MB
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
DHCP client
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Cooling type *
The method used to cool the device or to cool the air around the device.
Active
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Number of fans
The quantity of fans (apparatus with rotating blades that creates a current of air for cooling or ventilation).
1 fan(s)
Fan diameter
The size of the fan, measured by the distance from one side of the fan to the other, via a straight line going through the middle of the fan.
7 cm
LED indicators
Yes
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Performance
Type *
Characteristics of the device.
NAS
Device class *
The category to which this device belongs.
Home & Home Office
Backup function *
The function if the main power source fails.
Yes
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
QNAP Turbo System
Backup features
Cloud
Buzzer
Yes
Multilingual support
Yes
Operating system version
The version of the operating system used e.g. 4.1, 4.2 for Android.
4.1
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
256-bit AES,FIPS 140-2,HTTPS,SSH,SSL/TLS
Access Control List (ACL)
Yes
Web-based management
Using a website/web application to manage something.
Yes
Reset button
Yes
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Server operating systems supported
Windows Server 2003
Power
Power supply location
Where the power supply is positioned.
External
Power supply unit (PSU) capacity
60 W
Number of power supply units
1
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100-240
Fan voltage
12 V
Weight & dimensions
Width *
The measurement or extent of something from side to side.
102 mm
Depth *
The distance from the front to the back of something.
225 mm
Height *
The measurement of the product from head to foot or from base to top.
168.5 mm
Packaging content
External power adapter
Yes
Cables included
AC, LAN (RJ-45)
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Source Testseek summary Average rating
Reviews
Updated:
2015-10-29
Testseek has collected 20 expert reviews for QNAP TS-251 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
78%
Source Review comments Score
eteknix.com
Updated:
2015-10-29
QNAP created their TS-251 Turbo NAS as a great high-performance solution for home users as well as small and medium-sized offices, and today I'm taking a closer look at what it has to offer and how well it performs in our testing area.The TS-251 provides...
Good Thank You QNAP for providing us with this review sample.
Bad RAM upgrade takes some work, No toolless installation...
Bottom line Pricing At the time of writing, the QNAP's TS-251 Turbo NAS can be found at NewEgg for $384.99, at Scan UK for £295.32, or through Geizhals starting at €284. Overview QNAP has really outdone themselves and created an amazing NAS. The TS-251 is compact th...
0%
Country Distributor
Deutschland 1 distributor(s)