location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-212P NAS Desktop Marvell 6282 0.5 GB DDR3 6 TB HDD QNAP Turbo System White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-212P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-212P + 2X ST3000VN000 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Mar 2024 19:15:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TS-212P NAS Desktop Marvell 6282 0.5 GB DDR3 6 TB HDD QNAP Turbo System White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office NAS Desktop White
  • - QNAP Turbo System
  • - Total installed storage capacity: 6 TB Number of storage drives supported: 2 HDD
  • - Marvell 6282 1.6 GHz
  • - 0.5 DDR3
  • - Ethernet LAN Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: Cloud, iSCSI LUN 60 W
Long product name QNAP TS-212P NAS Desktop Marvell 6282 0.5 GB DDR3 6 TB HDD QNAP Turbo System White :
The long product name of QNAP TS-212P NAS Desktop Marvell 6282 0.5 GB DDR3 6 TB HDD QNAP Turbo System White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TS-212P, Marvell 6282 1.6GHz, 512MB DDR3, 16MB Flash, 2x 3.5”, SATAII, Gigabit Ethernet, USB 3.0, Kensington + 2x ST3000VN000
More>>>
QNAP TS-212P NAS Desktop Marvell 6282 0.5 GB DDR3 6 TB HDD QNAP Turbo System White:
The official description of QNAP TS-212P NAS Desktop Marvell 6282 0.5 GB DDR3 6 TB HDD QNAP Turbo System White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

2-bay home & SOHO NAS for personal cloud and social sharing

The TS-212P is a powerful yet easy to use networked storage center for backup, synchronization, remote access, and home entertainment. As your personal cloud, you will always be connected to your files and your files are always under your control. See how TS-212P featuring the QTS 4.0 can make your digital life easier, simpler and more convenient.

- Organize your content and backups in one centralized location.
- Synchronize files between computers, tablets, and mobile devices.
- Collect, enjoy, and share your large photo, music, and video collection.
- Enjoy HD movies or family videos on TV when streamed through various network players.
- Access, manage and enjoy all your files with your tablets and smartphones.
- Enjoy the App Center with more than 100 install-on-demand apps to increase diverse applications on the TS-212P.

Easy system setup on start.qnap.com
The TS-212P provides system installation without using a CD. Simply visit the setup portal start.qnap.com and follow the setup guide to complete the system setup and download the utilities you want. For beginners, the TS-212P features an "Auto Setup" option to provide an easy way to set up the TS-212P with recommended settings. All settings can be flexibly changed at a later time after the installation.

Intuitive operation with zero learning
The TS-212P features the brand new QTS Turbo NAS operating system. The familiar multi-window design and multi-tasking design ability effectively increases operation efficiency. The intelligent desktop provides numerous innovative features, including Main Menu, graphic Dashboard, drag-and-drop icons, multiple desktops, personalized wallpapers, and the smart Toolbar. It requires virtually no learning to get started.

A private cloud without constraints.
In contrast to the limited storage space and security concerns of public cloud services, the TS-212P is advantageous for establishing a secure and large-capacity private cloud. myQNAPcloud service allows remote access to the TS-212P from anywhere. You can easily get access to the TS-212P, instantly share multimedia contents and check the system status via the Internet whether you are on the bus or in a coffee shop.

Dropbox-like file sync across devices
Is Dropbox not enough to satisfy your storage needs? With Qsync, your TS-212P is turned into a safe data center for file synchronization. Every file uploaded to the TS-212P will be made available for all linked devices including computers, laptops and mobile devices. Qsync is especially useful for frequent travelers as it ensures the most up-to-date files are accessible on all linked devices. Qsync provides multiple ways of file synchronization and group file sharing, greatly enhancing the flexibility of team projects and collaboration.

Access, sync and share on your mobile devices
The TS-212P is your private cloud storage that virtually enlarges the capacity of your smart mobile devices. Qfile allows you to access, upload, download, manage, and share stored files easily as if you are carrying tons of files in your pocket. The Qfile app for iOS also allows users to browse videos and photos stored on the TS-212P and play on the TV via AirPlay. Qmanager lets you monitor and manage the TS-212P remotely and efficiently without turning on a PC.

Photo albums on the cloud
The TS-212P acts as your photo vault for you to back up your favorite photos. The Photo Station makes photo sharing simple, and you can designate your own access right controls. Simply upload your photos to the TS-212P to create and organize your photo albums through a web browser, and share with your family and friends through social networking sites such as Facebook, Google+, Twitter and Pinterest. With the Qfile mobile app in your iOSR or Android? devices you can instantly upload photos on your mobile devices to the TS-212P.

Build your home music library and enjoy music anywhere
The Music Station helps categorize your music collection, and displays album covers to easily organize your personal playlists. Through the music station web player, you can enjoy your music anytime, anywhere with a few clicks. Thousands of local and global online Internet radio programs are also built-into the Music Station for you to enjoy.

Turn your living room into a movie theater
Being DLNA compliant, you can view photos, play videos, and listen to music on the TS-212P on any DLNA devices, such as HDTVs, video game consoles, Hi-Fi systems, and even stream Internet radio stations from all over the world. The TS-212P combines smart TV and Hi-Fi systems perfectly to provide you with the utmost multimedia experience.

24/7 download center
The TS-212P is a perfect download center for high speed BT, Magnet, PT (Private Trackers), eMule, FTP, and HTTP downloads. After the download tasks are set ready, you can turn off the computer, and the TS-212P will download as many HD videos as you want. With the QGet utility you can manage your download tasks on multiple NAS devices remotely on the local network or the Internet.

A surveillance solution with 24/7 security
The Surveillance Station turns the TS-212P into a professional surveillance solution with the user-friendly management interface, a wide range of compatible IP camera models, and expandable IP camera channel licenses. It also supports real-time monitoring, recording & playback with a wide range of customizable settings, and with the Vmobile app on your iOS® or Android™ devices you can manage the monitoring of cameras anytime, anywhere, for total surveillance of your monitored environment.

Install apps on demand to extend NAS functionality
The QNAP App Center provides a wide range of apps developed by QNAP and third-party developers, including tools for backup/sync, business, content management, communications, download, entertainment, and much more. The App Center is a centralized location for installing, managing, and updating apps on demand. In addition, QNAP’s development platform embraces the open-source spirit to enable developers to create their own apps, adding potentially limitless opportunities for the TS-212P.

Well-rounded backup solutions to secure data
QNAP Netbak Replicator supports real-time and scheduled data backup on Windows including Outlook email archiving. Apple Time Machine is also supported to provide Mac OS X users with an effortless solution to back up data to the TS-212P. A wide range of third-party backup software such as Acronis True Image and Symantec Backup Exec are also supported.

Excellent performance for multimedia entertainment
The TS-212P is an 2-bay model for home and small offices. Featuring a powerful 1.6 GHz Processor, the TS-212P delivers excellent performance in file storage, multimedia applications and serving concurrent tasks at the same time. The TS-212P provides 2 X USB 3.0 ports which enable speedy data backup to external storage devices.

Flexible & diverse, yet simple.
Supporting SATA 6Gb/s and 3Gb/s hard drives and various 3.5" hard drives, the TS-212P provides users with high flexibility in selecting hard drives. The various inbuilt I/O ports help accommodate different peripherals, including external storage devices and printers. Meanwhile, the TS-212P allows file sharing and storage on different operating systems, such as Windows, Mac, Linux and UNIX. The simplified system setup process and the friendly-designed graphical user interface enable anyone to easily build up a business private cloud even without IT expertise. The TS-212P has flexible and diverse features, but is simple to use.

Eco-friendly design
The TS-212P features green technology that assists in saving electricity. The smart fan can automatically adjust its speed based on system use while the hard disk standby mode sets the hard disks to enter standby mode if there is no disk access within the specified period. These features and more lower energy consumption and expand the lifespan of your system and hard disks. You can also flexibly set up automatic system power on, off, or reset the TS-212P.

Short summary description QNAP TS-212P NAS Desktop Marvell 6282 0.5 GB DDR3 6 TB HDD QNAP Turbo System White:
This short summary of the QNAP TS-212P NAS Desktop Marvell 6282 0.5 GB DDR3 6 TB HDD QNAP Turbo System White data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-212P, NAS, Desktop, Marvell, 6282, 0.5 GB, DDR3

Long summary description QNAP TS-212P NAS Desktop Marvell 6282 0.5 GB DDR3 6 TB HDD QNAP Turbo System White:
This is an auto-generated long summary of QNAP TS-212P NAS Desktop Marvell 6282 0.5 GB DDR3 6 TB HDD QNAP Turbo System White based on the first three specs of the first five spec groups.

QNAP TS-212P. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Marvell, Processor model: 6282, Processor frequency: 1.6 GHz. Internal memory: 0.5 GB, Internal memory type: DDR3. Total installed storage capacity: 6 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Storage
Storage drive capacity *
3 TB
Storage drive interface *
Serial ATA II
Storage drive size
3.5"
RAID support *
No
Supported file systems
ext3, ext4, FAT32, HFS+, NTFS
Storage drives installed *
Yes
Total installed storage capacity *
6 TB
Number of storage drives installed *
2
Number of storage drives supported *
2
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Processor
Processor family *
Marvell
Processor model *
6282
Processor frequency *
1.6 GHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR3
Flash memory
16 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, SNMP, SMTP, SMSC
Ports & interfaces
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Ethernet LAN (RJ-45) ports *
1
Design
Chassis type *
Desktop
Cooling type *
Active
Product colour
White
Design
Number of fans
1 fan(s)
Fan diameter
6 cm
LED indicators
eSATA, HDD, LAN, Power, Status, USB
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Home & Home Office
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Multilingual support
Yes
Number of users
2048 user(s)
Web-based management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SSH
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Software
Operating system installed *
QNAP Turbo System
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012
Power
Power supply location
External
Power supply unit (PSU) capacity
60 W
Number of power supply units
1
AC input voltage
100-240 V
Fan voltage
12 V
Weight & dimensions
Width *
85 mm
Depth *
218.4 mm
Height *
165.5 mm
Packaging content
External power adapter
Yes
Cables included
AC, LAN (RJ-45)
Source Testseek summary Average rating
Reviews
Updated:
2016-04-05 19:04:34
Uk has collected 10 expert reviews for QNAP TS-212P NAS Desktop Marvell 6282 0.5 GB DDR3 6 TB HDD QNAP Turbo System White and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
stuff.tv
Updated:
2016-04-05 19:04:34
Home NAS drives of the last few years have tended to be little white boxes, and the design of QNAP's TS-212P doesn't deviate from this - in fact, it looks eerily similar to the Synologu DS213j.It's rather easy to pop open and install the first drive, but...
Good Really easy to use, Well designed, Lots of useful apps...
Bad Adding a second drive is fiddly, Not as geeky as a Synology...
Bottom line The QNAP TS-212P is a refreshingly straightforward entry in the complex business of NAS drives, and we love its ease of use and its array of useful available apps. It looks nice enough, too, and it's kicked the Synology DS213J out of the little spot in...
100%
stuff.tv/my/
Updated:
2016-12-29 03:09:28
Home NAS drives of the last few years have tended to be little white boxes, and the design of QNAP's TS-212P doesn't deviate from this - in fact, it looks eerily similar to the Synology DS213j.It's rather easy to pop open and install the first drive, but...
Good Really easy to use, Well designed, Lots of useful apps...
Bad Adding a second drive is fiddly, Not as geeky as a Synology...
Bottom line The QNAP TS-212P is a refreshingly straightforward entry in the complex business of NAS drives, and we love its ease of use and its array of useful available apps.It looks nice enough, too, and it's kicked the Synology DS213J out of the little spot in the...
100%