location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-212-E NAS Ethernet LAN White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-212-E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-212-E + 2X ST3000VX000 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Mar 2024 19:15:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TS-212-E NAS Ethernet LAN White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office NAS White
  • - QNAP Turbo NAS System 4.0
  • - Total installed storage capacity: 6 TB Number of storage drives supported: 2 HDD & SSD
  • - Marvell 1.6 GHz
  • - 0.25 DDR3
  • - Ethernet LAN iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - 60 W
Long product name QNAP TS-212-E NAS Ethernet LAN White :
The long product name of QNAP TS-212-E NAS Ethernet LAN White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TS-212-E, Marvell 1.6GHz, 256MB DDR3, 2x 3.5”, SATAII, Gigabit Ethernet, USB 2.0, USB 3.0 + 2x ST3000VX000
More>>>
QNAP TS-212-E NAS Ethernet LAN White:
The official description of QNAP TS-212-E NAS Ethernet LAN White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All-in-One Network Attached Storage for Home & SOHO Users

- Featuring QTS 4.0 Turbo NAS System
- Intuitive GUI with Multi-window, Multi-tasking Design
- Cross Platform Data Storage, Backup and Sharing Center
- Revolutionary Photo, Music, and Home Video Center
- Personal and Private Cloud Storage
- Free and Large Storage Capacity for Dropbox-style Data Sync
- Over 90 Install-on-demand Applications via App Center
- Energy-efficient & Eco-friendly

Simple yet Powerful NAS

The new QNAP Turbo NAS, running on the industry leading QTS 4.0 operating system, provides the best-in-class network storage with rich applications for performance demanding home and SOHO users.

Data Security

Having a sound centralized storage to detect and guard personal data is crucial. Rest easy with the QNAP NAS keeping data protected from data corruption and unauthorized users. Each Turbo NAS comes with the latest antivirus protection and IP-based blocking to make your NAS a safe place for your data

Smart Detection

The integrated free antivirus solution for the Turbo NAS ensures a NAS environment clean from viruses. With smart antivirus detection, multiple scan tasks with folders of your choice, scheduled scanning and email notification are all included for easy antivirus management.

Network Access Protection

With the IP-based blocking, you can effectively set up a list to screen unauthorized users from accessing the Turbo NAS. Once an IP address is denied, the user will be denied access to the Turbo NAS regardless of the connection ports it uses.

Qsync

Your Turbo NAS becomes a safe data center for file synchronization with huge storage. You can upload photos from mobile or tablet devices to the Turbo NAS, and access the same files on any computer, laptop or mobile device linked to the Turbo NAS for the most up to date files. Qsync provides multiple ways of file synchronization and group file sharing, greatly enhancing the flexibility of collaboration.

Short summary description QNAP TS-212-E NAS Ethernet LAN White:
This short summary of the QNAP TS-212-E NAS Ethernet LAN White data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-212-E, NAS, Marvell, 6 TB, White

Long summary description QNAP TS-212-E NAS Ethernet LAN White:
This is an auto-generated long summary of QNAP TS-212-E NAS Ethernet LAN White based on the first three specs of the first five spec groups.

QNAP TS-212-E. Total installed storage capacity: 6 TB, Installed storage drive type: HDD, Supported storage drive types: HDD & SSD. Processor family: Marvell, Processor frequency: 1.6 GHz. Internal memory: 0.25 GB, Internal memory type: DDR3. Ethernet LAN data rates: 10,100,1000 Mbit/s. Cooling type: Active, Product colour: White, Number of fans: 1 fan(s)

Storage
Storage drive capacity *
3 TB
Storage drive interface *
Serial ATA II
Storage drive size
3.5"
Maximum supported storage capacity
8 TB
RAID support *
Yes
RAID levels
1, JBOD
Hot-swap drive bays
No
Storage drives installed *
Yes
Total installed storage capacity *
6 TB
Number of storage drives installed *
2
Number of storage drives supported *
2
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Processor
Processor family *
Marvell
Processor frequency *
1.6 GHz
Memory
Internal memory type
DDR3
Internal memory *
0.25 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Ethernet LAN (RJ-45) ports *
1
Design
Cooling type *
Active
Product colour
White
Design
Number of fans
1 fan(s)
Fan diameter
6 cm
LED indicators
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Home & Home Office
Backup function *
Yes
Number of users
2048 user(s)
Web-based management
Yes
Access Control List (ACL)
Yes
On/off switch
Yes
Software
Operating system installed *
QNAP Turbo NAS System
Operating system version
4.0
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2008
Power
Power supply location
External
Power supply unit (PSU) capacity
60 W
Power consumption (typical)
13 W
Power consumption (sleep)
6 W
AC input voltage
100-240 V
Weight & dimensions
Width *
85 mm
Depth *
218.4 mm
Height *
165.5 mm
Packaging content
External power adapter
Yes
Cables included
AC, LAN (RJ-45)
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:42:35
Uk has collected 6 expert reviews for QNAP TS-212-E NAS Ethernet LAN White and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-14 22:42:35
It might be advisable for the less technically experienced to buy the TS-212-E with disks pre-installed; we were taken aback at the convoluted approach required to install the disks. The most disturbing part of the process is just how easily the enclosure...
80%