location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-1679U-RP NAS Rack (3U) Intel® Core™ i3 i3-3220 4 GB DDR3 48 TB HDD Linux Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-1679U-RP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-1679U-RP + 16X ST3000NC000 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Mar 2024 19:14:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TS-1679U-RP NAS Rack (3U) Intel® Core™ i3 i3-3220 4 GB DDR3 48 TB HDD Linux Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large Enterprise Business NAS Rack (3U) Black
  • - Linux
  • - Total installed storage capacity: 48 TB Number of storage drives supported: 16 HDD & SSD
  • - Intel® Core™ i3 i3-3220 3.3 GHz Intel® HD Graphics 2500
  • - 4 DDR3 Memory slots: 4
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: Cloud, iSCSI LUN 600 W
Long product name QNAP TS-1679U-RP NAS Rack (3U) Intel® Core™ i3 i3-3220 4 GB DDR3 48 TB HDD Linux Black :
The long product name of QNAP TS-1679U-RP NAS Rack (3U) Intel® Core™ i3 i3-3220 4 GB DDR3 48 TB HDD Linux Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TS-1679U-RP , i3-3220, 4GB DDR3, 512MB Flash, 16x 2.5/3.5", SATAIII, Gigabit Ethernet, USB 3.0, HDMI, eSATA + 16x ST3000NC000
More>>>
QNAP TS-1679U-RP NAS Rack (3U) Intel® Core™ i3 i3-3220 4 GB DDR3 48 TB HDD Linux Black:
The official description of QNAP TS-1679U-RP NAS Rack (3U) Intel® Core™ i3 i3-3220 4 GB DDR3 48 TB HDD Linux Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TS-1679U-RP is a robust networked storage center delivering ultra-high performance and reliability. Supporting 10GbE network, flexible storage expansion, and high-level data protection features, the TS-1679U-RP is the trustworthy NAS to store big data and optimize business efficiency.

- Manage and share files in one centralized storage.
- Accelerate data transmission with 10GbE network speeds.
- Back up business data with encrypted remote replication, Read-time Remote Replication (RTRR), and cloud-based storage backup.
- Facilitate iSCSI and virtualization deployment.
- Secure data with AES-256 volume-based encryption, access encryption, policy-based automatic IP blocking, and more.
- Increase efficiency with the support of Windows AD/LDAP, Windows ACL, and more.

Short summary description QNAP TS-1679U-RP NAS Rack (3U) Intel® Core™ i3 i3-3220 4 GB DDR3 48 TB HDD Linux Black:
This short summary of the QNAP TS-1679U-RP NAS Rack (3U) Intel® Core™ i3 i3-3220 4 GB DDR3 48 TB HDD Linux Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-1679U-RP, NAS, Rack (3U), Intel® Core™ i3, i3-3220, 4 GB, DDR3

Long summary description QNAP TS-1679U-RP NAS Rack (3U) Intel® Core™ i3 i3-3220 4 GB DDR3 48 TB HDD Linux Black:
This is an auto-generated long summary of QNAP TS-1679U-RP NAS Rack (3U) Intel® Core™ i3 i3-3220 4 GB DDR3 48 TB HDD Linux Black based on the first three specs of the first five spec groups.

QNAP TS-1679U-RP. Type: NAS. Chassis type: Rack (3U). Device class: Large Enterprise Business. Processor family: Intel® Core™ i3, Processor model: i3-3220, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3. Total installed storage capacity: 48 TB, Installed storage drive type: HDD. Operating system installed: Linux

Storage
Storage drive capacity *
3 TB
Storage drive interface *
Serial ATA III
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
ext3, ext4, FAT32, HFS+, NTFS
Storage drives installed *
Yes
Total installed storage capacity *
48 TB
Number of storage drives installed *
16
Number of storage drives supported *
16
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Processor
Processor manufacturer *
Intel
Processor generation
3rd gen Intel® Core™ i3
Processor family *
Intel® Core™ i3
Processor model *
i3-3220
Processor frequency *
3.3 GHz
Processor cores
2
Processor threads
4
Processor cache
3 MB
L3 cache
3 MB
Bus type
DMI
CPU configuration (max)
1
CPU multiplier (bus/core ratio)
33
ECC supported by processor
Yes
PCI Express configurations
1x16, 2x8
PCI Express slots version
2.0
Processor cache type
Smart Cache
Processor codename
Ivy Bridge
Processor lithography
22 nm
Processor operating modes
64-bit
Processor package size
37.5 x 37.5 mm
Processor series
Intel Core i3-3200 Desktop Series
Processor socket
LGA 1155 (Socket H2)
System bus rate
5 GT/s
Tcase
65.3 °C
Thermal Design Power (TDP)
55 W
On-board graphics card model
Intel® HD Graphics 2500
Maximum internal memory supported by processor
32 GB
Memory bandwidth supported by processor (max)
25.6 GB/s
Conflict-Free processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3
Maximum RAM supported
32 GB
Memory slots
4
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (3.2), NFS (v3), FTP, HTTP, HTTPS, Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Ports & interfaces
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
eSATA ports quantity
2
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports *
2
Graphics
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
On-board graphics card ID
0x152
Number of displays supported (on-board graphics)
3
Design
Chassis type *
Rack (3U)
Cooling type *
Active
Product colour
Black
Number of fans
3 fan(s)
Fan diameter
6 cm
Drive bay locking
Yes
LED indicators
eSATA, HDD, LAN, Status, USB
Performance
Type *
NAS
Device class *
Large Enterprise Business
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Multilingual support
Yes
Number of users
4096 user(s)
Web-based management
Yes
Security algorithms
256-bit AES, HTTPS, SSH, SSL/TLS
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Software
Operating system installed *
Linux
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
600 W
Number of power supply units
2
Redundant power supply (RPS) support
Yes
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Fan voltage
12 V
Weight & dimensions
Width *
442.4 mm
Depth *
528.3 mm
Height *
130 mm
Packaging content
Cables included
AC, LAN (RJ-45)
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Enhanced Halt State
Yes
Intel Fast Memory Access
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
0.00
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Secure Key
No
Intel® Turbo Boost Technology
No
Intel® Wireless Display (Intel® WiDi)
Yes
Thermal Monitoring Technologies
Yes
Thermal solution specification
PCG 2011C
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3-SDRAM
Other features
Processor ARK ID
65693
Source Testseek summary Average rating
Reviews
Updated:
2015-04-26 14:24:41
Uk has collected 2 expert reviews for QNAP TS-1679U-RP NAS Rack (3U) Intel® Core™ i3 i3-3220 4 GB DDR3 48 TB HDD Linux Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
macworld.co.uk
Updated:
2015-04-26 14:24:40
With the TS-1269U-RP’s capacity and network capability, your business can afford to bring all its storage in house. We recently reviewed the QNAP TS-1269U-RP’s little brother, the TS-269L TurboNAS. Despite similar sounding serial numbers, these are tw...
Good 12 accessible drive bays, 2.5” or 3.5” support, comprehensive RAID suppor...
Bad First assembly is a chore...
100%
anandtech.com
Updated:
2015-04-26 14:24:40
QNAP's flagship NAS lineup, the TS-ECx79U-RP, checks all the boxes for a high performance enterprise NAS in a rackmount form factor for high end SMBs. These include quad GbE ports (with a free PCIe slot to add a 10 GbE interface), a Xeon processor to...
0%