location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-1273U-8G NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND 8 GB DDR4 72 TB HDD QNAP Turbo System Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-1273U-8G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-1273U-8G/72TB-IW PRO show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (9.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP TS-1273U-8G NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND 8 GB DDR4 72 TB HDD QNAP Turbo System Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Rack (2U) Black
  • - QNAP Turbo System 4.3
  • - Total installed storage capacity: 72 TB Number of storage drives supported: 14 HDD & SSD
  • - AMD Embedded R-Series SoC RX-421ND 2.1 GHz
  • - 8 DDR4 Memory slots: 4
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: Cloud, iSCSI LUN 350 W
Long product name QNAP TS-1273U-8G NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND 8 GB DDR4 72 TB HDD QNAP Turbo System Black :
The long product name of QNAP TS-1273U-8G NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND 8 GB DDR4 72 TB HDD QNAP Turbo System Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TS-1273U, AMD R-Series RX-421ND, 8GB DDR4, 12 x 3.5"/2.5" SATA 6Gb/s HDDs/SSDs, 4 x RJ45, 2 x USB 3.0, 4 x USB 2.0, 350W + 72TB (12 x 6TB Seagate IronWolf Pro HDD)
More>>>
QNAP TS-1273U-8G NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND 8 GB DDR4 72 TB HDD QNAP Turbo System Black:
The official description of QNAP TS-1273U-8G NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND 8 GB DDR4 72 TB HDD QNAP Turbo System Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-performance quad-core NAS with dual 10GbE SFP+ ports

Powered by a high-performance AMD R-Series quad-core processor with up to 64GB DDR4 RAM, the TS-1273U features dual 10GbE SFP+ ports and provides two M.2 SATA 6Gb/s SSD slots that allows the greatest flexibility in tiered storage configuration and enables cache acceleration. This powerful hardware can also double the encrypted file transfer performance with AES-NI encryption acceleration. The TS-1273U is designed for small and medium-sized businesses looking for private cloud, cross-platform file sharing and collaboration, efficient backup/restoration, storage for virtualization, and to future-proof their IT infrastructure for 10GbE networks with maximized ROI.

- NAS and iSCSI-SAN unified storage solution
- Built-in 10GbE SFP+ ports, highly-efficient storage solution for virtualization and on-the-fly media editing & sharing
- Supports virtualization, containerized apps, centralized storage, backup, sharing, and disaster recovery
- Secure access with VPN Server & VPN Client
- Qfiling enables automatic file organization, Qsirch provides full-text file searching, and QmailAgent simplifies managing multiple email accounts
- The new QVR Pro allows dedicated storage space for surveillance data in the NAS, and leverages the advantages of storage manageability from QTS
- Expandable storage capacity by using QNAP expansion enclosures or VJBOD (Virtual JBOD)

AMD R-Series RX-421ND quad-core CPU with AES-NI encryption acceleration

The TS-1273U is equipped with the AMD R-Series RX-421ND quad-core 2.1 GHz CPU (Turbo Core up to 3.4 GHz), dual channel 8GB/16GB/64GB DDR4 RAM (upgradable to 64GB), four 1GbE ports, and a pre-installed dual-port 10GbE network card. With a dual 10GbE configuration, the TS-1273U is capable of delivering up to 1531 MB/s throughput for lightning-fast multi-tasking with low power consumption, while the accelerated encryption engine with AES-NI enables unmatched encryption performance in its class (up to 1305 MB/s with AES 256-bit full NAS volume encryption) to boost system performance, security, and ensuring the confidentiality of sensitive business data stored in the NAS.

Built-in 10GbE connectivity

The TS-1273U supports 10GbE high-speed networks with an included dual-port 10GbE SFP+ PCIe network adapter, supporting lightning-fast data throughput for businesses that demand higher bandwidth for virtualization and fast backup and restoration for an ever-growing amount of data. It also boosts the productivity of media workflows by enabling on-the-fly high-resolution video editing without needing to transfer videos between the TS-1273U and workstations.

High reliability design ensuring business continuity

The business-ready TS-1273U is designed to provide 24/7 operations and services. The support for comprehensive RAID configurations and hot-swapping allow for replacing hard drives without service interruption. QNAP's advanced RAID recovery technology also helps if any healthy drives are accidentally removed from a degraded RAID volume. The system can be recovered by reinserting the wrongly-removed hard drives so the data can still be accessible. The TS-1273U delivers high reliability and efficiency with quad LAN support for multiple port-trunking modes including fail-over support.

M.2 SATA 6Gb/s SSD & 2.5" SSD cache with Qtier optimization

The TS-1273U supports SSD caching to increase IOPS performance, and supports higher transfer speeds and reliability with (optional) two M.2 2280 SATA 6Gb/s SSDs. Using an SSD cache boosts overall system performance, and is perfect for improving the overall workflow of random IOPS demanding applications such as virtualization. QNAP's Qtier Technology empowers the TS-1273U with Auto Tiering that further helps continuously optimize storage efficiency across M.2 SSD, 2.5" SSD, and high-capacity SATA drives with around-the-clock acceleration.

Upgrade your IT environment with QNAP's fast and affordable 10GbE Switch!

QNAP 10GbE/NBASE-T™ unmanaged switches allow you to instantly upgrade your network environment at a cost-effective price. With a 10GbE network you can enjoy blazing-fast transfer speeds, empower bandwidth-demanding tasks like virtualization, and enable simultaneous real-time access to large NAS-based files using multiple workstations (ideal for video editing and multimedia). QNAP also provides a 10GbE PCIe network expansion card for Windows®/Linux® PCs to take advantage of high-speed LAN environments.

QTS – The most intelligent and intuitive NAS operating system

With modularized multiple applications and functions, QTS enhances management efficiency, personal productivity, multimedia, and much more. New intelligent agent services have also been added to simplify system operations and management. The user-friendly QTS features an intelligent desktop that allows you to find desired functions quickly, monitor important system information on a real-time basis, open multiple application windows to run multiple tasks concurrently with greater working efficiency, and provides a built-in App Center with install-on-demand apps to extend NAS functionality. QTS breaks the barriers of devices, platforms, and geography to bring optimized cloud experiences and incorporates advanced features.

Storage for comprehensive virtualization applications

The TS-1273U is a comprehensive iSCSI/IP-SAN storage solution, and supports VMware®, Citrix®, Microsoft® Hyper-V® and Windows Server® 2012 R2, benefiting flexible deployment and management in virtualization environments. The TS-1273U supports VMware VAAI and Microsoft ODX to increase performance by offloading server loading for ESXi server and Hyper-V respectively, and supports QNAP vSphere Client plug-in and QNAP SMI-S provider with enhanced operational efficiency and management in virtualization applications.

Integrated virtualization and container solutions

Virtualization Station allows you to host virtual machines (VM) on the TS-1273U and access them via a web browser or Virtual Network Computing (VNC), while Container Station integrates LXC and Docker® lightweight virtualization technologies for operating multiple isolated Linux® systems on TS-1273U as well as downloading apps from the built-in Docker Hub Registry®. Container Station also supports the QIoT Containers platform that helps quickly structure your IoT environment and deployment on your private IoT cloud. No longer constrained by physical network performance, the Network & Virtual Switch greatly increases data transfer between VMs, containers and NAS through the internal interface.

Optimized collaboration with cross-platform file sharing and sync

The TS-1273U centrally stores data, logs and various files, and supports SMB/CIFS, AFP, and NFS protocols for file sharing across Windows®, Mac®, Linux®/UNIX® networks. Coupled with Qsync - a utility that turns a QNAP NAS into a safe, high-capacity data center for file synchronization - any file uploaded to the TS-1273U will be made available for all linked devices, such as computers, laptops or mobile devices. You can sync shared folders and team folders for group file sharing, greatly enhancing the flexibility of team projects and collaboration.

Well-rounded backup & disaster recovery solutions

The TS-1273U offers flexible backup solutions for Windows® and Mac® users, Volume/LUN snapshots (block-based LUN* and file-based LUN), Folder snapshot, Snapshot Replica and Clone. It also supports Hybrid Backup Sync that consolidates backup, restoration and synchronization functions (using RTRR, rsync, FTP, CIFS/SMB) for easily transferring data to local, remote and cloud storage spaces as a comprehensive data storage and disaster recovery plan.

Comprehensive security to protect your data

In open network environments, business data may be exposed in a potential hack. The TS-1273U provides numerous security options, such as antivirus, encrypted access, IP blocking, 2-step verification, and more. IT administrators can also control the access rights of each user to different folders, preventing unauthorized access to important files. The TS-1273U supports AES 256-bit encryption, preventing sensitive business data from unauthorized access and breach even if the hard drives or the entire system were stolen. Windows AD server, LDAP server, and built-in LDAP service are also supported.

Secure access with VPN & Proxy Server

The new QVPN app combines VPN Server and VPN Client functionality. Through QVPN, the TS-1273U can be used as a VPN server with L2TP/ IPsec, OpenVPN, and PPTP support, allowing you to securely access data shared within the private local network. The TS-1273U can also be used as a VPN Client to connect to other VPN servers or virtual private network through PPTP and OpenVPN for secure data transmission. VPN Client also allows your NAS to connect to multiple servers at the same time. You can connect your devices to your NAS and the VPN server at home to access data on the LAN; via VPN Client on your NAS you can connect to international VPN servers for accessing regionally-restricted services such as Netflix and Hulu in HD Station.

Fast data filing and searching to double your productivity

The TS-1273U provides Qfiling and Qsirch for effortlessly organizing and searching for files, providing you with a highly-efficient data storage center. Qfiling automates file organization - simply determine filing conditions, set a schedule, and files will be organized and archived based on your settings. The Qsirch full-text search tool features quick file searching and supports thumbnail previews, content abstract, keyword hints, and more. Both apps provide huge productivity boosts that greatly reduce the time spent looking for files on the NAS, allowing you to focus on other tasks.

Centralized email and contact management for improved communication workflows

It can be hard to manage emails and contact information that are scattered across multiple computers, devices, and accounts - not to mention if important emails or contact information are lost or become inaccessible due to account closure or device malfunction/loss. QNAP QmailAgent and Qcontactz helps you centrally store and manage emails and contact information, making them accessible to all of your devices at any time - and with the powerful Qsirch search engine, you can easily find specific contacts and emails whenever needed.

Comprehensive surveillance solution providing 24/7 security

Surveillance Station is a professional network surveillance Video Management System (VMS) that offers a user-friendly management interface, over 3,000 compatible IP camera models, and expandable IP camera channel licenses. It supports real-time monitoring, video & audio recording and playback with a wide range of customizable settings. You can use iOS® or Android™ Vmobile app to manage the monitored channels anytime and anywhere to safeguard your office environment, or install the Vcam mobile app to turn your device into a network camera to instantly record to your TS-1273U. The TS-1273U offers 4 free IP camera channels and you can expand up to 72 channels by purchasing additional licenses.

Whole new QVR Pro surveillance solution

The TS-1273U supports QVR Pro (Beta) that integrates QNAP's professional QVR system into the QTS operating system. You can arrange a dedicated, independent storage space for surveillance data on the NAS and leverage the advantages of scalability and storage manageability from QTS. QVR Pro features a flexible monitoring interface that allows adjusting the proportion and monitor view of IP cameras, supports an upgraded timeline feature that provides instant video search and quick view identification in live monitoring mode, and allows for monitoring views and playing back images without switching between windows. Additional functions like batch adding and editing cameras and searching for cameras across different LANs further save the cost and time in deploying and maintaining a complete surveillance system. With the newly-developed QUSBCam2 App, you can use a USB camera as an ONVIF network camera. Simply connect it to your TS-1273U, and you can view real-time images without installing any software. Through QVR Pro, you can even store recordings for playback, allowing you to build a surveillance system with a minimal budget.

Economical, flexible storage expansion solution

Besides attaching QNAP expansion enclosures, the TS-1273U's storage capacity can also be increased by using VJBOD. With VJBOD, the storage capacity of other QNAP NAS* can be used as virtual disks that can be mounted as local disks on the TS-1273U for shares, applications, or even creating another LUN. You can use the QTS Storage Manager to easily handle NAS capacity expansion and storage expansion enclosure management.

Short summary description QNAP TS-1273U-8G NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND 8 GB DDR4 72 TB HDD QNAP Turbo System Black:
This short summary of the QNAP TS-1273U-8G NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND 8 GB DDR4 72 TB HDD QNAP Turbo System Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-1273U-8G, NAS, Rack (2U), AMD Embedded R-Series SoC, RX-421ND, 8 GB, DDR4

Long summary description QNAP TS-1273U-8G NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND 8 GB DDR4 72 TB HDD QNAP Turbo System Black:
This is an auto-generated long summary of QNAP TS-1273U-8G NAS Rack (2U) AMD Embedded R-Series SoC RX-421ND 8 GB DDR4 72 TB HDD QNAP Turbo System Black based on the first three specs of the first five spec groups.

QNAP TS-1273U-8G. Type: NAS. Chassis type: Rack (2U). Device class: Small & Medium Business. Processor family: AMD Embedded R-Series SoC, Processor model: RX-421ND, Processor frequency: 2.1 GHz. Internal memory: 8 GB, Internal memory type: DDR4. Total installed storage capacity: 72 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Storage
Storage drive capacity *
6 TB
Storage drive interface *
M.2, Serial ATA III
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, exFAT, ext3, ext4
Storage drives installed *
Yes
Total installed storage capacity *
72 TB
Number of storage drives installed *
12
Number of storage drives supported *
14
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Processor
Processor family *
AMD Embedded R-Series SoC
Processor model *
RX-421ND
Processor frequency *
2.1 GHz
Processor boost frequency
3.4 GHz
Processor cores
4
L2 cache
2 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4
Maximum RAM supported
64 GB
Memory slots
4
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000, 10000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP v3.3, NFS v3, FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Fiber ports quantity
2
Fiber optic connector
SFP+
Ethernet LAN (RJ-45) ports *
4
Design
Chassis type *
Rack (2U)
Cooling type *
Active
Product colour
Black
Number of fans
2 fan(s)
Fan diameter
7 cm
LED indicators
HDD, LAN, Power, Status, USB
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Multilingual support
Yes
Web-based management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SSH, SSL/TLS
Access Control List (ACL)
Yes
S.M.A.R.T. support
Yes
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.3
Windows operating systems supported
Windows 10, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8
Linux operating systems supported
Yes
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
350 W
Number of power supply units
1
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
482 mm
Depth *
534 mm
Height *
89 mm
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Digital Living Network Alliance (DLNA) certified
Yes
Country Distributor
United Kingdom 1 distributor(s)