location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-112P NAS Desktop Marvell 6282 0.5 GB DDR3 4 TB HDD QNAP Turbo System Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-112P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-112P + 2X ST2000VX000 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Mar 2024 19:10:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TS-112P NAS Desktop Marvell 6282 0.5 GB DDR3 4 TB HDD QNAP Turbo System Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office NAS Desktop Black
  • - QNAP Turbo System
  • - Total installed storage capacity: 4 TB Number of storage drives supported: 1 HDD
  • - Marvell 6282 1.6 GHz
  • - 0.5 DDR3
  • - Ethernet LAN Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: Cloud, iSCSI LUN 36 W
Long product name QNAP TS-112P NAS Desktop Marvell 6282 0.5 GB DDR3 4 TB HDD QNAP Turbo System Black :
The long product name of QNAP TS-112P NAS Desktop Marvell 6282 0.5 GB DDR3 4 TB HDD QNAP Turbo System Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TS-112P, Marvell 6282 1.6GHz, 512MB DDR3, 16MB Flash, 1x 3.5”, SATAII, Gigabit Ethernet, USB 3.0, Kensington + 2x ST2000VX000
More>>>
QNAP TS-112P NAS Desktop Marvell 6282 0.5 GB DDR3 4 TB HDD QNAP Turbo System Black:
The official description of QNAP TS-112P NAS Desktop Marvell 6282 0.5 GB DDR3 4 TB HDD QNAP Turbo System Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TS-112P is a powerful yet easy to use networked storage center for backup, synchronization, remote access, and home entertainment. As your personal cloud, you will always be connected to your files and your files are always under your control. See how TS-112P featuring the QTS 4.0 can make your digital life easier, simpler and more convenient.

- Organize your content and backups in one centralized location.
- Synchronize files between computers, tablets, and mobile devices.
- Collect, enjoy, and share your large photo, music, and video collection.
- Enjoy HD movies or family videos on TV when streamed through various network players.
- Access, manage and enjoy all your files with your tablets and smartphones.
- Enjoy the App Center with more than 100 install-on-demand apps to increase diverse applications on the TS-112P.

Short summary description QNAP TS-112P NAS Desktop Marvell 6282 0.5 GB DDR3 4 TB HDD QNAP Turbo System Black:
This short summary of the QNAP TS-112P NAS Desktop Marvell 6282 0.5 GB DDR3 4 TB HDD QNAP Turbo System Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-112P, NAS, Desktop, Marvell, 6282, 0.5 GB, DDR3

Long summary description QNAP TS-112P NAS Desktop Marvell 6282 0.5 GB DDR3 4 TB HDD QNAP Turbo System Black:
This is an auto-generated long summary of QNAP TS-112P NAS Desktop Marvell 6282 0.5 GB DDR3 4 TB HDD QNAP Turbo System Black based on the first three specs of the first five spec groups.

QNAP TS-112P. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Marvell, Processor model: 6282, Processor frequency: 1.6 GHz. Internal memory: 0.5 GB, Internal memory type: DDR3. Total installed storage capacity: 4 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA II
Storage drive size
3.5"
RAID support *
No
Supported file systems
ext3, ext4, FAT32, HFS+, NTFS
Storage drives installed *
Yes
Total installed storage capacity *
4 TB
Number of storage drives installed *
2
Number of storage drives supported *
1
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Processor
Processor family *
Marvell
Processor model *
6282
Processor frequency *
1.6 GHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR3
Flash memory
16 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, SNMP, SMTP, SMSC
Ports & interfaces
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports *
1
Design
Chassis type *
Desktop
Cooling type *
Active
Design
Product colour
Black
Number of fans
1 fan(s)
Fan diameter
4 cm
LED indicators
eSATA, HDD, LAN, Power, Status, USB
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Home & Home Office
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Multilingual support
Yes
Number of users
2048 user(s)
Web-based management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SSH
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Software
Operating system installed *
QNAP Turbo System
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012
Power
Power supply location
External
Power supply unit (PSU) capacity
36 W
Number of power supply units
1
AC input voltage
100-240 V
Fan voltage
12 V
Weight & dimensions
Width *
60 mm
Depth *
218.4 mm
Height *
165.5 mm
Packaging content
External power adapter
Yes
Cables included
AC, LAN (RJ-45)
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 16:29:42
Uk has collected 3 expert reviews for QNAP TS-112P NAS Desktop Marvell 6282 0.5 GB DDR3 4 TB HDD QNAP Turbo System Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
smallnetbuilder.com
Updated:
2015-09-11 16:29:42
A few weeks back, we looked at Synology's most inexpensive NAS, the DS115j. In the closing, we promised a review of QNAP's equivalent cheapest NAS, so here it is.The TS-112P Turbo NAS supports the same features as its more expensive siblings (RAID support...
Good Cheap!, USB 2.0, 3.0 & eSATA ports, Cloud backup to Amazon S3, ElephantDrive, Symform...
Bad Feels underpowered, 3.5" drives only...
Bottom line So now we can answer the Synology DS115j vs. QNAP TS-112P question. If USB 3.0 and eSATA ports are important to you, you have only one choice, the TS-112P. But for overall performance, the edge goes to Synology's DS115j. Only you can answer whether you'd...
0%