location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TDS-16489U NAS Rack (3U) Intel Xeon E5 v3 E5-2620V3 64 GB DDR4 32 TB HDD QNAP Turbo System Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TDS-16489U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TDS-16489U-SA1-32TB-EC-S
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2024 20:10:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP TDS-16489U NAS Rack (3U) Intel Xeon E5 v3 E5-2620V3 64 GB DDR4 32 TB HDD QNAP Turbo System Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large Enterprise Business NAS Rack (3U) Black, Grey
  • - QNAP Turbo System 4.2
  • - Total installed storage capacity: 32 TB Number of storage drives supported: 20 HDD & SSD
  • - Intel Xeon E5 v3 E5-2620V3 2.4 GHz
  • - 64 DDR4 Memory slots: 16
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: Cloud, iSCSI LUN 650 W
Long product name QNAP TDS-16489U NAS Rack (3U) Intel Xeon E5 v3 E5-2620V3 64 GB DDR4 32 TB HDD QNAP Turbo System Black, Grey :
The long product name of QNAP TDS-16489U NAS Rack (3U) Intel Xeon E5 v3 E5-2620V3 64 GB DDR4 32 TB HDD QNAP Turbo System Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2620 v3, 64GB DDR4 RDIMM, USB 3.0, SFP+, PCIe Gen3 x8, PCIE Gen3 x16, 32TB (16x 2GB Seagate Enterprise Capacity SAS)
More>>>
QNAP TDS-16489U NAS Rack (3U) Intel Xeon E5 v3 E5-2620V3 64 GB DDR4 32 TB HDD QNAP Turbo System Black, Grey:
The official description of QNAP TDS-16489U NAS Rack (3U) Intel Xeon E5 v3 E5-2620V3 64 GB DDR4 32 TB HDD QNAP Turbo System Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Double Server powered by dual Intel® Xeon® E5 CPU for computing and storage

QNAP furthers its innovation into the field of business servers and introduces the TDS-16489U, a powerful Double Server that integrates an application server and storage server into one chassis. The TDS-16489U is powered by dual Intel® Xeon® E5 processors with RAM expandable to 1TB and with a server-grade hardware design that optimizes mission-critical tasks and boasts unrivaled performance for Big Data computing. Coupled with Auto Tiering support, 12Gb/s SAS drives and 40GbE expandability, the TDS-16489U performs as an efficient, scalable and unrivaled unified and tiered storage solution for businesses to fulfill cross-platform file sharing, backups, iSCSI & virtualization applications, and everyday practical business needs.

- Cost-efficient Double Server for hosting virtual machines and accommodating virtualization storage in one box
- Excellent performance: 3,800+ MB/s throughput and 260,000+ IOPS
- Server-grade hardware design: dual processors, triple SAS controllers, quad SFP+ 10GbE ports, 10/40GbE slot, PCle SSD NVMe, IPMI and GPU for virtualization
- Qtier Technology driving Auto Tiering for optimal storage efficiency
- NAS and iSCSI/IP-SAN storage fulfilling data storage, backup, sharing and disaster recovery
- 5 year warranty - Global warranty inclusive

Business-ready Double Server – fulfilling computing and storage in one box

When it comes to virtualization deployment, it usually requires high-performance application servers and high-capacity storage servers to build suitable environments. 10GbE or 40GbE networks are necessary to connect virtualization environments to storage via iSCSI or NFS protocols. QNAP’s powerful TDS-16489U combines all of these features into one box as an all-around Double Server. You can run multiple guest OS such as Windows® and Linux® with Virtualization Station, containerized apps with Container Station, and directly store all the data on the TDS-16489U through the internal 12Gb/s SAS interface, saving more money and space as a one-device solution with exceptional application performance and lower TCO of storage.

A Big Data solution powered by dual Intel® Xeon® E5 CPUs

Distinguishably powered by dual Intel® Xeon® E5-2600 v3 processors (with 4-core, 6-core and 8-core configurations), up to 1TB DDR4 2133MHz RDIMM/LRDIMM RAM (16 DIMM), and 12Gb/s SAS drive support the TDS-16489U can deliver outstanding performance for data transmission and applications. While providing the power to handle CPU-demanding tasks and everyday application needs, the TDS-16489U's unrivaled performance provides the ability for businesses and organizations to improve their Big Data computing to gain further insights, opportunities and values.

Server-grade hardware design. Robust, reliable & innovative.

Suited for enterprise environments which demand the highest performance, simplified IT management, uninterrupted service, and optimized virtualization environments, the TDS-16489U is designed with high-standard hardware specifications to meet those needs.

Dual processors for big data computing

The TDS-16489U features dual Intel® Xeon® E5-2600 v3 processors to drive performance-demanding Big Data computing capabilities for complex, high-demanding workloads.
16 RDIMM/LRDIMM, up to 1TB

With 16 memory slots, up to 1TB DDR4 RDIMM can be installed in the TDS-16489U.

64 GB (8GB x 8 = 64GB RDIMM)
128 GB (16GB x 8 = 128GB RDIMM)
256 GB (32GB x 8 = 256GB RDIMM)
512 GB (64GB x 8 = 512GB RDIMM)
1 TB (64GB x 16 = 1TB RDIMM)

Independent SAS 12Gb/s controller increases I/O performance

Instead of using a SAS controller with expanders to utilize the full capacity of supported drives on a single controller, the TDS-16489U adopts multiple SAS controllers to streamline the architecture with improved connectivity and performance. The TDS-16489U has three LSI 12Gb/s SAS controllers, with each controller supporting 7 ports of 12Gpbs SAS, for connectivity with up to 16 HDDs and 4 SSDs, ensuring each controller can fully utilize the maximum bandwidth to optimize performance and reliability.

Graphic card support for virtualization

PCIe Gen.3 x 16 slot supports AMD Radeon™ R7 and R9 Series Graphics Cards for GPU passthrough to virtualization applications. The IOMMU allows the attached AMD GPU to be given to specific virtual machines to power the image and motion processing from the guest OS when running multiple virtual machines for graphic applications.

10 / 40GbE card support

The TDS-16489U is a 40GbE-expandable solution for maximizing performance via iSCSI or NFS protocols to tackle potential bottlenecks for dramatically-changing and loaded virtualization computing environments.

PCIe SSD NVMe for cache acceleration

NVMe (Non-Volatile Memory Express) is an advanced interface/protocol developed for SSDs attached through the PCIe bus. The TDS-16489U supports PCIe SSD NVMe to provide up to 10 times faster IOPS performance and to decrease I/O latency 3 times, improving the overall workflow of random IOPS demanding applications.

12Gb/s SAS HBA support

A 12Gb/s SAS HBA can be inserted to provide two 12Gb/s mini SAS interfaces for connecting 12Gb/s SAS-enabled expansion enclosures (REXP-1620U-RP and REXP-1220U-RP) for future-proof scalable storage deployment.

4 x 2.5” SSD for caching

The TDS-16489U features an extra four 2.5” disk trays at the rear to provide SSD caching without taking space from hard drives. By installing high-performance SSDs, the IOPS performance of storage volumes can be remarkably boosted, making it ideal for random IOPS demanding applications such as databases and virtualization.

IPMI helps ease server management

IPMI (Intelligent Platform Management Interface) supports intelligent system monitoring, controlling, and hardware logs for TDS-16489U platform status such as system temperatures, voltages and fans. IPMI operates independently from the QTS operating system to allow administrators to remotely manage the TDS-16489U even when the system is powered down. IPMI provides a web-based management interface, supports power-down and rebooting from remote control and hardware monitoring and logs.

Built-in 4 x 10GbE SFP+ ports

10GbE networks greatly benefit virtualization applications, data backup/restoration and massive data transmission. The TDS-16489U features four 10GbE SFP+ ports which can optimize system performance and assist businesses to flexibly build virtualization environments and increase productivity.

Build a 40GbE-ready solution for computing and storage

The TDS-16489U supports Mellanox® ConnectX-3 Pro adapter cards with 10/40/56 Gigabit Ethernet connectivity to deliver the most cost-effective computing and storage Ethernet Interconnection solution. It helps achieve significantly higher throughput for high-performance embedded I/O applications and virtualization acceleration. Businesses can greatly benefit from the fast, flexible storage network of the 40GbE-ready TDS-16489U for boosting their mission-critical IT performance.

Enable Auto Tiering with Qtier Technology

QNAP’s Qtier Technology empowers the TDS-16489U with Auto Tiering that helps continuously optimize storage efficiency. With Auto Tiering, the TDS-16489U can automatically move hot data to high-performance storage tiers and cold data to lower-cost, higher-capacity drives, making the TDS-16489U an extremely efficient shared resource. Businesses will no longer have to invest heavily in expensive Flash technology, but can still enjoy exceptional application performance and lower TCO of storage from Auto Tiering with the TDS-16489U.

5 year warranty - Global warranty inclusive

QNAP's TDS-16489U offers 5 year warranty with 3-year global warranty inclusive at no extra cost. This premier warranty demonstrates QNAP's attention to the essential business needs of continuous operations and non-interrupted services to their customers.

QTS - Simple and efficient

Thanks to the intuitive user interface of QTS, your NAS experience is smarter, smoother and spectacular. Its modern flat design streamlines loading times, and the intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater working efficiency.

Virtualization solution for business servers

QNAP Virtualization Station is a virtualization platform based on KVM (Kernel Virtual Machine) infrastructure, allowing running Windows®, Linux®, UNIX® and Android™ virtual machines (VM) for multiple operating systems. By sharing the Linux kernel, GPU passthrough, virtual switches, VM import/export, snapshot, backup & restoration, SSD cache acceleration and tiered storage: Virtualization Station empowers the TDS-16489U as a storage and application server (e.g. Microsoft® Exchange Server, Microsoft® SQL Server®, Active Directory Windows Server® ) to utilize its utmost potential and to create virtualization environments suitable for server computing.

Software frameworks for Big Data management and analysis like Apache™ Hadoop® or Apache Spark™ can be easily operated on the TDS-16489U using virtual machines or containerized apps, with boosted computation performance from GPU passthrough. The vast performance of the TDS-16489U allows analysts and information experts to focus on their work instead of being sidetracked by lacking performance.

Double-Take Availability for disaster recovery for VMs

Besides offering server-grade virtualization environment, the TDS-16489U supports Double-Take Availability to provide comprehensive high availability and disaster recovery. You can use Virtualization Station to create a passive backup virtual machine for a primary physical server, or establish two virtual machines and make one active system and the other passive system. The backup virtual machine supports failover for the primary system whenever needed to enable data protection and continuous services. The backup environment using Double-Take replicates incremental data in real-time, remarkably shortening the time for migrating data and reducing bandwidth consumption.

Container Station – LXC and Docker Containers inclusive

QNAP Container Station exclusively integrates LXC and Docker® lightweight virtualization technologies, allowing you to operate multiple isolated Linux systems on the TDS-16489U as well as download apps from the built-in Docker Hub Registry®. It supports container import/export and permission settings, and features an informative dashboard and flexible user interface for you to manage multiple containers. You can experience the amazing Container Station and enjoy the playground of virtual containers with the TDS-16489U.

Storage for comprehensive virtualization applications

The TDS-16489U supports VMware® ESXi and Citrix® XenServer, and is compatible with Microsoft® Hyper-V® and Windows Server 2012®, benefiting flexible deployment and management in virtualization environments. The TDS-16489U supports VMware VAAI and Microsoft ODX to increase performance by offloading server loading for ESXi server and Hyper-V respectively, and supports QNAP vSphere Client plug-in and QNAP SMI-S provider with enhanced efficiency of operations and management in virtualization applications. The TDS-16489U is also compliant with DataCore™ SANsymphony™-V software-defined storage infrastructures, helping organizations maximize the availability and utilization of IT assets and centralize the management of data storage.

Unified remote server management solution

QRM+ is QNAP’s Centralized Remote Server Management solution designed for IT teams. It provides a single-point solution to discover, map, monitor and manage all of the critical computing devices (servers/PCs/thin clients etc) in your network. IT administrators can manage every mission-critical server from multiple clients within or from outside of the same network. QRM+ displays customizable dashboards to simplify server management, increases visibility for the health status of mission-critical servers, maps discovered devices in a graphic topology diagram, and also provides a remote KVM solution for IPMI and KVM recording/playback.

Powerful QNAP flexible volume

QNAP's flexible volume provides a more secure and flexible way to store NAS data. This next-generation volume offers powerful features such as storage pooling with multiple RAID group protection, thin provisioned volume with space reclaim, block-level iSCSI LUN, and online capacity expansion. The QTS Storage Manager neatly presents tools and options for managing system storage which simplifies the process of NAS capacity expansion and QNAP RAID expansion enclosure management.

Seamless capacity expansion

The TDS-16489U supports online capacity expansion by cascading multiple QNAP RAID expansion enclosures, allowing businesses to enjoy maximized ROI on capacity planning for Big Data. With the QNAP scale-up solution, total storage capacity can be gradually expanded on demand. It can also be useful for large data applications, such as video surveillance and TV broadcast storage.

With QJBOD Express support (JBOD enclosures roaming)*, you can simply connect a large-capacity QNAP expansion enclosure to the TDS-16489U, and migrate data to another NAS through the JBOD enclosure without network connectivity.

Cross-platform file sharing, centralized data storage

The TDS-16489U supports SMB/CIFS, NFS, and AFP protocols for file sharing across Windows®, Mac®, and Linux®/UNIX® networks. Data, logs and ISO images of CDs and DVDs can be centrally stored on the TDS-16489U and protected by an integrated antivirus solution. The Windows AD® and LDAP services enable system administrators to configure user permissions by using existing Windows AD server, LDAP server or NAS build-in LDAP services. The TDS-16489U supports SAMBA v4 and can act as a domain controller for Windows®.

Well-rounded backup solutions to secure data

The QNAP NetBak Replicator supports real-time and scheduled data backup on Windows® including Outlook email archiving. Apple Time Machine® is also supported to provide Mac® OS X users with a solution to effortlessly back up data to the TDS-16489U. A wide range of third-party backup software such as Acronis® True Image and Symantec® Backup Exec are also supported.

Volume & LUN snapshot simplifies restoration

QTS Storage Manager adds an easy-to-use web-based snapshot tool for you to easily back up and restore data on the TDS-16489U back to any point of time to prevent the loss of important data. You can take snapshots for both volumes and LUN, efficiently replicate volume/LUN snapshots to remote servers by only copying the changes made, and quickly clone a volume /LUN snapshot as a local volume without interrupting the current system operation. You can even set up the system to automatically take a snapshot of the volume before backup via RTRR/rsync, even when the file is opened.

Disaster recovery solutions brings peace of mind

The TDS-16489U offers various data recovery options. RTRR (Real-Time Remote Replication) supports real time or scheduled data backup to a remote QNAP NAS or FTP server and synchronizes files to a remote folder from a local folder with better backup efficiency and reduced backup time. You can also enjoy backup versioning to preserve a certain amount of versions. Rsync protocol is supported to back up data to another remote server on a scheduled basis. Data can also be backed up to and restored from a range of cloud storage services, including Amazon® S3, Amazon® Glacier, Microsoft® OneDrive, Microsoft® Azure, ElephantDrive® and Google Cloud Storage™, and more.

Comprehensive security options

In an open network environment, business data may be exposed in a potential hack. The TDS-16489U provides numerous security options, such as encrypted access, IP blocking, and more. Besides, IT administrators can control the access rights of each user to different folders, preventing unauthorized access to important files. The TDS-16489U is validated with military-level FIPS 140-2 AES 256-bit encryption, preventing sensitive business data from unauthorized access and breach even if the hard drives or the entire system were stolen.

Monitor and manage multiple NAS with Q'center

Q'center turns your TDS-16489U into a central management system to manage multiple QNAP NAS units. After installing Q'center in the QTS App Center, you can use the TDS-16489U to centrally manage multi-site QNAP NAS for monitoring system logs, manage firmware updates & maintenance, and enjoy major benefits including ease-of-use, cost-efficiency, convenience and flexibility. Managing multiple QNAP NAS becomes effortlessly easy and efficient.

Highly-efficient storage solution for video editing

Digital video production produces a significant amount of data that requires high-performance storage with sustainable throughput to meet the demanding needs of video editing. The TDS-16489U fulfills storage and video editing requirements with a high-speed 10/40GbE network interface. Videos can be quickly stored and edited on the TDS-16489U directly over the network.
File synchronization across multiple devices

Qsync turns the TDS-16489U into a safe data center for file synchronization with a large storage capacity. Any file uploaded to the TDS-16489U will be made available for all linked devices, such as computers, laptops or mobile devices. Qsync is especially useful for frequent travelers to manage files and always have the most updated files on different devices. Qsync provides multiple ways of file synchronization and group file sharing, greatly enhancing the flexibility of collaboration.

Comprehensive surveillance solution with 24/7 security

Surveillance Station offers a professional surveillance solution with a user-friendly management interface, over 3,000 compatible IP camera models, and expandable IP camera channel licenses . It supports real-time monitoring, video & audio recording and playback with a wide range of customizable settings. You can also install the Vmobile app on iOS® or Android™ devices to manage monitored channels at anytime and anywhere to safeguard your office environment, or install the Vcam app to turn your mobile device into a network camera to instantly record any moment around you to your TDS-16489U.

Short summary description QNAP TDS-16489U NAS Rack (3U) Intel Xeon E5 v3 E5-2620V3 64 GB DDR4 32 TB HDD QNAP Turbo System Black, Grey:
This short summary of the QNAP TDS-16489U NAS Rack (3U) Intel Xeon E5 v3 E5-2620V3 64 GB DDR4 32 TB HDD QNAP Turbo System Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TDS-16489U, NAS, Rack (3U), Intel Xeon E5 v3, E5-2620V3, 64 GB, DDR4

Long summary description QNAP TDS-16489U NAS Rack (3U) Intel Xeon E5 v3 E5-2620V3 64 GB DDR4 32 TB HDD QNAP Turbo System Black, Grey:
This is an auto-generated long summary of QNAP TDS-16489U NAS Rack (3U) Intel Xeon E5 v3 E5-2620V3 64 GB DDR4 32 TB HDD QNAP Turbo System Black, Grey based on the first three specs of the first five spec groups.

QNAP TDS-16489U. Type: NAS. Chassis type: Rack (3U). Device class: Large Enterprise Business. Processor family: Intel Xeon E5 v3, Processor model: E5-2620V3, Processor frequency: 2.4 GHz. Internal memory: 64 GB, Internal memory type: DDR4. Total installed storage capacity: 32 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA III
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
Fat, HFS+, NTFS, ext3, ext4
Storage drives installed *
Yes
Total installed storage capacity *
32 TB
Number of storage drives installed *
16
Number of storage drives supported *
20
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E5 v3
Processor model *
E5-2620V3
Processor frequency *
2.4 GHz
Processor boost frequency
3.2 GHz
Processor cores
6
Processor threads
12
Processor cache
15 MB
Bus type
QPI
CPU configuration (max)
2
ECC supported by processor
Yes
PCI Express slots version
3.0
Physical Address Extension (PAE)
46 bit
Processor cache type
Smart Cache
Processor code
SR207
Processor codename
Haswell
Processor lithography
22 nm
Processor operating modes
64-bit
Processor package size
52.5 x 45 mm
Processor series
Intel Xeon E5-2600 v3
Processor socket
LGA 2011-v3
Scalability
2S
Stepping
R2
System bus rate
8 GT/s
Tcase
72.6 °C
Thermal Design Power (TDP)
85 W
On-board graphics card model
Not available
Maximum internal memory supported by processor
768 GB
Memory bandwidth supported by processor (max)
59 GB/s
Conflict-Free processor
No
Memory
Internal memory *
64 GB
Internal memory type
DDR4
Maximum RAM supported
1.02 TB
Memory slots
16
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000, 10000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, and SMSC
Link aggregation
Yes
Ports & interfaces
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Fiber ports quantity
4
Fiber optic connector
SFP+
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Rack (3U)
Cooling type *
Active
Product colour
Black, Grey
Number of fans
4 fan(s)
Fan diameter
6 cm
LED indicators
Yes
Performance
Type *
NAS
Device class *
Large Enterprise Business
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Performance
Noise level
37.8 dB
Web-based management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SSH, SSL/TLS
MAC address filtering
Yes
Access Control List (ACL)
Yes
On/off switch
Yes
Built-in iTunes server
Yes
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+, Mozilla Firefox 8+, Apple Safari 4+, Google Chrome
S.M.A.R.T. support
Yes
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.2
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 8, Windows 8 x64
Linux operating systems supported
Yes
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.0 Cheetah
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
650 W
Number of power supply units
1
Redundant power supply (RPS) support
Yes
Power consumption (typical)
362.86 W
Power consumption (sleep)
254.21 W
Fan voltage
12 V
Weight & dimensions
Width *
444 mm
Depth *
744 mm
Height *
130.8 mm
Weight
2.22 kg
Package weight
30.2 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
128
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Demand Based Switching
Yes
Intel Enhanced Halt State
Yes
Intel Flex Memory Access
No
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Trusted Execution Technology
Yes
Intel TSX-NI
No
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® OS Guard
Yes
Intel® Secure Key
Yes
Intel® Smart Cache
Yes
Intel® Turbo Boost Technology
2.0
Maximum number of PCI Express lanes
40
Number of QPI links
2
Physical Address Extension (PAE)
Yes
Thermal Monitoring Technologies
Yes
Memory channels supported by processor
Quad
Memory types supported by processor
DDR4-SDRAM
Other features
Processor ARK ID
83352
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:45:53
Uk has collected 1 expert review for QNAP TDS-16489U NAS Rack (3U) Intel Xeon E5 v3 E5-2620V3 64 GB DDR4 32 TB HDD QNAP Turbo System Black, Grey and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
itpro.co.uk
Updated:
2018-06-01 08:45:53
Enterprise virtualisation hardware tends to comprise of separate hypervisor hosts and storage arrays, but Qnap's new TDS-16489U Double Server breaks with tradition. The clue is in the name as it's designed to function as an application server and storage...
Good Good value, Xeon E52600 v3 CPUs, DDR4 memory, Innovative SAS 3 storage architecture, Free virtualisation apps...
Bad Quadport 10GbE module not available yet, BBU slot still not supported...
Bottom line Ideally suited to SMBs, the TDS-16489U is an innovative and affordable virtualisation appliance with plenty of power to cope with heavy demands...
80%
Country Distributor
United Kingdom 1 distributor(s)