Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP 1GB RAM Module 1GB DDR3 1333MHz memory module

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB RAM Module
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP-1GB-DDR3SO
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13193
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 08 Nov 2017 21:39:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name QNAP 1GB RAM Module 1GB DDR3 1333MHz memory module :
The short editorial description of QNAP 1GB RAM Module 1GB DDR3 1333MHz memory module

1GB, DDR3-1333, 204Pin, SO-DIMM
More>>>

QNAP 1GB RAM Module 1GB DDR3 1333MHz memory module:
The official marketing text of QNAP 1GB RAM Module 1GB DDR3 1333MHz memory module as supplied by the manufacturer
QNAP 1GB DDR3-1333 204Pin SO-DIMM RAM Module

UPC: 885022002979

Applied Model: TS-459 Pro II, TS-559 Pro II, TS-659 Pro II
Short summary description QNAP 1GB RAM Module 1GB DDR3 1333MHz memory module:
This short summary of the QNAP 1GB RAM Module 1GB DDR3 1333MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.
QNAP 1GB RAM Module, 1 GB, 1 x 1 GB, DDR3, 1333 MHz, 204-pin SO-DIMM
Long summary description QNAP 1GB RAM Module 1GB DDR3 1333MHz memory module :

QNAP 1GB RAM Module. Component for: Notebook, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 204-pin SO-DIMM

This is an auto-generated long summary of QNAP 1GB RAM Module 1GB DDR3 1333MHz memory module based on the first three specs of the first five spec groups.
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory
Component for *
What this product is used as a part of (component for).
Notebook
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
204-pin SO-DIMM
Memory layout (modules x size) *
1 x 1 GB
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)