location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP SAS-12G2E-U network card Internal 12000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAS-12G2E-U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAS-12G2E-U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712511126853
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2017 03:41:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP SAS-12G2E-U network card Internal 12000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - 12000 Mbit/s
  • - Internal
Warranty: 1 year limited warranty
Long product name QNAP SAS-12G2E-U network card Internal 12000 Mbit/s :
The long product name of QNAP SAS-12G2E-U network card Internal 12000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual-wide-port storage expansion card, SAS 12Gbps
More>>>
QNAP SAS-12G2E-U network card Internal 12000 Mbit/s:
The official description of QNAP SAS-12G2E-U network card Internal 12000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dual-wide-port storage expansion card, SAS 12Gbps, Brackets for rackmount,tower and full height models are included.

Short summary description QNAP SAS-12G2E-U network card Internal 12000 Mbit/s:
This short summary of the QNAP SAS-12G2E-U network card Internal 12000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP SAS-12G2E-U, Internal, Wired, 12000 Mbit/s

Long summary description QNAP SAS-12G2E-U network card Internal 12000 Mbit/s:
This is an auto-generated long summary of QNAP SAS-12G2E-U network card Internal 12000 Mbit/s based on the first three specs of the first five spec groups.

QNAP SAS-12G2E-U. Internal. Connectivity technology: Wired. Maximum data transfer rate: 12000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Network
Maximum data transfer rate *
12000 Mbit/s
Design
Internal *
Yes
Design
Compatible products
TVS-EC1280U-SAS-RP, TVS-EC1680U-SAS-RP, TVS-EC2480U-SAS, TVS-EC1580MU-SAS, TS-EC2480U-RP, TS-EC1680U-RP, TS-EC1280U-RP, TS-EC880U-RP, SS-EC1279U-SAS-RP, SS-EC1879U-SAS-RP, SS-EC2479U-SAS-RP, TS-EC1279U-SAS-RP, TS-EC1679U-SAS-RP, TS-EC1679U-RP, TS-EC1279U-RP, TS-EC879U-RP, TVS-1271U-RP, TVS-871U-RP
Weight & dimensions
Weight
180 g
Country Distributor
United Kingdom 1 distributor(s)