location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP QM2-2P interface cards/adapter Internal PCIe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QM2-2P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QM2-2P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713213511411 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:55:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP QM2-2P interface cards/adapter Internal PCIe
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: M.2
  • - Output interface: PCIe
  • - Purpose: PC
  • - Black, Brown, Stainless steel
Long product name QNAP QM2-2P interface cards/adapter Internal PCIe :
The long product name of QNAP QM2-2P interface cards/adapter Internal PCIe. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual M.2 22110/2280 PCIe SSD, PCIe Gen2 x 4, Low-profile
More>>>
QNAP QM2-2P interface cards/adapter Internal PCIe:
The official description of QNAP QM2-2P interface cards/adapter Internal PCIe as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dual M.2 22110/2280 PCIe SSD expansion card;
Connector: 2 x M.2 22110 or 2280 PCIe SSD slots
PCIe and Lanes: PCIe Gen2 x 4
Bracket: Low-profile pre-loaded, Low-profile flat and Full-height are bundled

Short summary description QNAP QM2-2P interface cards/adapter Internal PCIe:
This short summary of the QNAP QM2-2P interface cards/adapter Internal PCIe data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP QM2-2P, M.2, PCIe, Full-height / Low-profile, Black, Brown, Stainless steel, PC

Long summary description QNAP QM2-2P interface cards/adapter Internal PCIe:
This is an auto-generated long summary of QNAP QM2-2P interface cards/adapter Internal PCIe based on the first three specs of the first five spec groups.

QNAP QM2-2P. Host interface: M.2, Output interface: PCIe, Expansion card form factor: Full-height / Low-profile. Product colour: Black, Brown, Stainless steel, Purpose: PC

Ports & interfaces
Host interface *
M.2
Output interface *
PCIe
Expansion card form factor
Full-height / Low-profile
Design
Internal *
Yes
Product colour
Black, Brown, Stainless steel
Purpose
PC
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)