location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP HS-210 NAS Compact Marvell 0.5 GB 6 TB HDD QNAP Turbo NAS System Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HS-210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HS-210 + 2X ST3000VX000 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Mar 2024 19:09:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP HS-210 NAS Compact Marvell 0.5 GB 6 TB HDD QNAP Turbo NAS System Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office NAS Compact Black
  • - QNAP Turbo NAS System 4.1+
  • - Total installed storage capacity: 6 TB Number of storage drives supported: 2 HDD & SSD
  • - Marvell 1.6 GHz
  • - 0.5
  • - Ethernet LAN DHCP server iSCSI support Wake-on-LAN ready
  • - Cooling type: Passive
  • - 60 W
Long product name QNAP HS-210 NAS Compact Marvell 0.5 GB 6 TB HDD QNAP Turbo NAS System Black :
The long product name of QNAP HS-210 NAS Compact Marvell 0.5 GB 6 TB HDD QNAP Turbo NAS System Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HS-210, Marvell 1.6GHz, 512MB RAM, 16MB Flash, 2x 2.5/3.5”, Gigabit Ethernet, USB 2.0, USB 3.0 + 2x ST3000VX000
More>>>
QNAP HS-210 NAS Compact Marvell 0.5 GB 6 TB HDD QNAP Turbo NAS System Black:
The official description of QNAP HS-210 NAS Compact Marvell 0.5 GB 6 TB HDD QNAP Turbo NAS System Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Silent & dust-free

The HS-210 was created as a silent NAS solution that allows users to enjoy files and media with no distractions, providing a perfect match for home theater enthusiasts and audiophiles looking to maximize their audiovisual experience and users who wish to constantly run their systems without any background noise. Being fanless, the HS-210 has no internal moving parts for improved reliability and remains clean and dust-free even after long-term usage.The HS-210 is best used with SSDs or WD® Red™ & Seagate® NAS drives as a reliable storage solution.

Modern & stylish

Created for the living room with a revolutionary fanless architecture, the HS-210 features a modern set-top design that fits alongside your HDTV, game consoles and other elements of your digital lifestyle. Underneath the stylish & compact brushed metal aluminum body, the HS-210 is packed full of cutting-edge features & apps to provide day-to-day entertainment, storage, and backup needs. The HS-210 is easy to use and maintain. With its accessible layout, adding and removing drives are remarkably easy even for beginners.

Enjoy the HS-210 with the intuitive QTS

Powered by QNAP’s new QTS’s user interface, browsing the HS-210's wide range of features has never been easier. Featuring multi-window operation with a familiar user interface, QTS makes controlling every aspect of your HS-210 – from system operations to multimedia features – fully accessible and easy to use. QTS enables you to:

- Organize your data/content and backups in one centralized location.
- Sync files across computers, tablets and mobile devices, and share files across different groups and communities.
- Collect, enjoy and share your large photo, music and video collection.
- Enjoy HD movies or family videos on TV when streamed through various network players.
- Access, manage and enjoy all your files with your tablets and smartphones.
- Extend your diverse applications on the HS-210 by installing more than 100 apps on demand in the App Center.

Easy system setup

Installation process is done completely through the cloud. Simply visit the setup portal start.qnap.com and follow the setup guide to complete the system setup and download the utilities you want. For beginners, the HS-210 features an "Auto Setup" option to provide an easy way to set up the HS-210 with recommended settings. All settings can be flexibly changed at a later time after the installation.

Short summary description QNAP HS-210 NAS Compact Marvell 0.5 GB 6 TB HDD QNAP Turbo NAS System Black:
This short summary of the QNAP HS-210 NAS Compact Marvell 0.5 GB 6 TB HDD QNAP Turbo NAS System Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP HS-210, NAS, Compact, Marvell, 0.5 GB, 6 TB, HDD

Long summary description QNAP HS-210 NAS Compact Marvell 0.5 GB 6 TB HDD QNAP Turbo NAS System Black:
This is an auto-generated long summary of QNAP HS-210 NAS Compact Marvell 0.5 GB 6 TB HDD QNAP Turbo NAS System Black based on the first three specs of the first five spec groups.

QNAP HS-210. Type: NAS. Chassis type: Compact. Device class: Home & Home Office. Processor family: Marvell, Processor frequency: 1.6 GHz. Internal memory: 0.5 GB. Total installed storage capacity: 6 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo NAS System

Storage
Storage drive capacity *
3 TB
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
1, JBOD
Hot-swap drive bays
Yes
Supported file systems
ext3, ext4, FAT32, HFS+, NTFS
Storage drives installed *
Yes
Total installed storage capacity *
6 TB
Number of storage drives installed *
2
Number of storage drives supported *
2
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Processor
Processor family *
Marvell
Processor frequency *
1.6 GHz
Memory
Internal memory *
0.5 GB
Flash memory
16 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
AFP (v3.3), NFS (v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Ports & interfaces
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Ethernet LAN (RJ-45) ports *
1
Design
Chassis type *
Compact
Cooling type *
Passive
Product colour
Black
Drive bay locking
Yes
Design
LED indicators
Yes
Performance
Type *
NAS
Device class *
Home & Home Office
Backup function *
Yes
Card reader integrated
Yes
Compatible memory cards
SD
Management protocols
SNMP (v2 & v3)
Web-based management
Yes
Security algorithms
256-bit AES, 802.1x RADIUS, HTTPS, SSH, SSL/TLS
Access Control List (ACL)
Yes
Software
Operating system installed *
QNAP Turbo NAS System
Operating system version
4.1+
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012
Power
Power supply location
External
Power supply unit (PSU) capacity
60 W
Number of power supply units
1
Power consumption (typical)
13.71 W
Power consumption (sleep)
7.39 W
AC input voltage
100-240 V
Weight & dimensions
Width *
302 mm
Depth *
220 mm
Height *
41.3 mm
Packaging content
External power adapter
Yes
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Source Testseek summary Average rating
Reviews
Updated:
2015-12-06 09:53:36
Uk has collected 59 expert reviews for QNAP HS-210 NAS Compact Marvell 0.5 GB 6 TB HDD QNAP Turbo NAS System Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pcadvisor.co.uk
Updated:
2015-12-06 09:53:35
NAS drives are increasingly found in the home, offering a neat way to archive and access all your music and media and countless other important files. Whereas most are built more for server rooms than living rooms, the QNAP HS-210 will fit right in. Read...
Bottom line The QNAP HS-210 is a smart and stylish network storage drive not just for the home but potentially the living room too. Thanks to passive cooling, it's calm and quiet, and can be made silent if your storage needs and budget can accomodate solid-state driv...
90%
aphnetworks.com
Updated:
2015-12-06 09:53:35
Hello guys, Jonathan Kwan here. In this multi-author review, I would just like to start off with a little story before passing the time on to my colleague Preston Yuen for the next few pages. Earlier last week, I received a text message in the morning fro...
Bottom line If this website was Facebook, and this page was the profile for some teenage guy or girl, then this paragraph will be one of those "to be honest" comments to share on someone's timeline. So, here we go. To be honest, when I first saw the QNAP HS-210, I th...
70%
expertreviews.co.uk
Updated:
2015-12-06 09:53:36
The HS-210 comes with no disks installed, but it’s easy to install your own. The front fascia is attached magnetically and pulls off easily to reveal the pull-out disk caddies. The HS-210 also has four USB ports, two of which are USB3, plus an SD card rea...
Bottom line A sleek and quiet NAS, but expensive and slow...
60%
eteknix.com
Updated:
2015-12-06 09:53:36
When we look at where a NAS is typically designed to be placed, integration into a home A/V setup is not overly common surprisingly. Whilst there are a countless number of two and four bay systems that offer media playback capabilities, which I will add i...
Good Slim design to fit in with other home cinema devices, Magnetic front cover to hide drive bays, Friendly user interface...
Bad System runs a bit too hot for my liking, Card reader and USB ports not easy to access, No means of connecting a TV for direct playback of content...
Bottom line PricingIn the SOHO market the price, as I'm sure you'll imagine, is a key factor that can make or break the decision to buy a particular system. Priced at around $270-290 through Newegg, Amazon.com and TigerDirect in the US and around £240 in the UK throu...
0%
tweaktown.com
Updated:
2015-12-06 09:53:36
The number of smart TVs shipped in the last two years is amazing, and the technology has trickled down to lower cost offerings. The best time to purchase a new TV is right around Super Bowl time. This is when TV manufacturers allow retails to offer massiv...
Bottom line The lowest priced QNAP desktop dual bay NAS we found at Amazon was $229.00. The TS-220 uses the same Marvell 1.6 GHz processor, and 512 MB of DRAM. Essentially, it has the same specs as the HS-210 that we looked at today. That means QNAP is charging a pr...
89%
uk.hardware.info
Updated:
2015-12-06 09:53:36
NAS devices are the all-in-one kitchen appliance, the jack of all trades of the home network. They can do one thing, they can do many things, and often you don't even need all of the features. While it's great to own a £350 top-of-the-line model, it doe...
0%
HEXUS.net
Updated:
2016-11-26 15:28:56
Tech enthusiasts should be well aware of the benefits of network-attached storage, but for manufacturers, the ultimate end goal is to convince mainstream audiences that these pint-sized boxes are essential in the modern-day home. Taiwanese outfit QNAP rec...
Good Capable performance, Slim, stylish design, Wealth of features for the home user, Would be practically silent with SSDs, Low power consumption...
Bad Is passive cooling for hard disks a good thing?, Lacks HDMI output for direct playback...
Bottom line As the data needs of the modern-day consumer evolve, there's a greater call for centralised storage solutions that serve multiple devices and guarantee peace of mind through regular backups. For these reasons, we would suggest that network-attached stora...
0%
DigitalReviews.net
Updated:
2015-12-06 09:53:35
Early this year, QNAP launched a Network Attached Storage (NAS) specially designed for the modern digital lifestyle. With thanks to QNAP, the HS-210 has been on an extended tour of duty on the DigitalReviews test bench.Let see what makes this NAS differen...
Bottom line The QNAP HS-210 is a great little unit all round with good performance, the capability is extended by the applications available to perform specific tasks. No doubt the CPU was chosen to minimise heat footprint, but it still manages to be a decent perform...
0%
nikktech.com
Updated:
2015-12-06 09:53:36
Judging by sales numbers around the globe it seems that NAS servers have finally managed to replace full computer systems in some areas due to their size, low power consumption and easy to use menus and functions. This of course applies mostly to large en...
Good Excellent Build Quality, Good Performance, Design (Set Top Design), Passive Cooling (Silent), 4 USB Ports (2xUSB 3.0 / 2xUSB 2.0), Single/JBOD/RAID0/1 Support, QTS 4.1.0 OS, IP Camera Support, Android/iOS Apps, SD Card Slot...
Bad Price (For Some), Temperatures, No HDMI Output...
Bottom line When QNAP told us they were working on a silent passively cooled NAS we were all intrigued although i have to admit that i was a bit more excited than everyone else since i always wanted to have a NAS server inside my living room right beneath my 55 inch...
0%
wegotserved.com
Updated:
2015-12-06 09:53:36
An innovative, compact and silent two-bay NAS device, designed for the lounge but let down by a lack of HDMI support and lackluster file transfer performance. Stay tuned for the next version of the product which should deliver the goods.Previously tucked...
Bottom line sQNAP's HS-210 Silent NAS is an innovative step forward for the company. It's a unique form factor in the NAS category, and QNAP have clearly put a lot of effort into designing and building a great looking, high quality device that would look the business...
79%
3dGameMan.com
Updated:
2015-12-06 09:53:36
The QNAP HS-210 is an outstanding 2-Bay Media Sharing Network Attached Storage device. With the power software and excellent hardware it's one of the most feature rich and powerful NAS devices on the market. Also, it looks outstanding, the build quality i...
0%
madshrimps.be
Updated:
2015-12-06 09:53:36
Product Features, SpecificationsPackaging, A Closer Look Part IA...
Bottom line We really like what QNAP has done with this product, by adopting a fanless design so only the drives inside would most likely make some noise when operating; this is more likely to happen while using 3.5’’ drives, while with 2.5’’ we needed to place o...
0%
techspot.com
Updated:
2015-12-06 09:53:36
QNAP's latest two-bay NAS looks more like a set-top box than network-attached storage and that's no accident. It's becoming more common to see NAS devices replacing entire HTPCs, which makes it more practical for a design that can blend in with the kind o...
Good For its price, QNAP's HS210 has clean looks, okay performance and software that is perhaps second only to Synology's but definitely better than Thecus'.
Bad Its fanless design seems gimmicky and its lack of HDMI makes the QNAP TS269L, Asustor AS202TE, Thecus N2520 more sensible HTPC replacements.
70%