Long product name QNAP 1 Year Warranty for TS-253 Pro 1 license(s) 1 year(s)
:
The long product name of QNAP 1 Year Warranty for TS-253 Pro 1 license(s) 1 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
1 Year Extended Warranty For Ts-253-pro Usa/Canada Only
More>>>
QNAP 1 Year Warranty for TS-253 Pro 1 license(s) 1 year(s):
The official description of QNAP 1 Year Warranty for TS-253 Pro 1 license(s) 1 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Extended Warranty
QNAP offers an industry leading free 2 or 3* year standard limited warranty service on all of our products. This is a simple and powerful statement that QNAP products are built to last. If the standard warranty is not long enough, QNAP Extended Warranty Service coverage offers our customers worry free protection well into the future. No hidden fee, you will not be required to pay any additional cost; QNAP is only a simple phone call or email away. Our warranty process is as simple as 1-2-3; it just makes sense to be well protected.
Short summary description QNAP 1 Year Warranty for TS-253 Pro 1 license(s) 1 year(s):
This short summary of the QNAP 1 Year Warranty for TS-253 Pro 1 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.
QNAP 1 Year Warranty for TS-253 Pro, 1 license(s), 1 year(s)
Long summary description QNAP 1 Year Warranty for TS-253 Pro 1 license(s) 1 year(s):
This is an auto-generated long summary of QNAP 1 Year Warranty for TS-253 Pro 1 license(s) 1 year(s) based on the first three specs of the first five spec groups.
QNAP 1 Year Warranty for TS-253 Pro. License quantity: 1 license(s), Number of years: 1 year(s)