Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - PC Black
- - Intel® Pentium® E5300 2.6 GHz
- - 3 GB DDR3-SDRAM 1 x 1 + 1 x 2 GB
- - 500 GB DVD Super Multi DL Card reader integrated
- - Ethernet LAN
- - Windows 7 Home Premium
More>>>
Short summary description Qmotion Silverline 2786 Intel® Pentium® E5300 3 GB DDR3-SDRAM 500 GB Windows 7 Home Premium PC Black:
This short summary of the Qmotion Silverline 2786 Intel® Pentium® E5300 3 GB DDR3-SDRAM 500 GB Windows 7 Home Premium PC Black data-sheet is auto-generated and uses the product title and the first six key specs.
Qmotion Silverline 2786, 2.6 GHz, Intel® Pentium®, 3 GB, 500 GB, DVD Super Multi DL, Windows 7 Home Premium
Long summary description Qmotion Silverline 2786 Intel® Pentium® E5300 3 GB DDR3-SDRAM 500 GB Windows 7 Home Premium PC Black:
This is an auto-generated long summary of Qmotion Silverline 2786 Intel® Pentium® E5300 3 GB DDR3-SDRAM 500 GB Windows 7 Home Premium PC Black based on the first three specs of the first five spec groups.
Qmotion Silverline 2786. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product type: PC. Product colour: Black