QLogic QLE4060C Internal Ethernet 1000 Mbit/s

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23321
Info modified on:
10 Aug 2024, 09:41:28
Long product name QLogic QLE4060C Internal Ethernet 1000 Mbit/s:

QLE4060C, 1Gb Single Port ISCSI HBA, PCIe x4, RJ-45

Short summary description QLogic QLE4060C Internal Ethernet 1000 Mbit/s:

QLogic QLE4060C, Internal, Wired, PCI Express, Ethernet, 1000 Mbit/s, Stainless steel

Long summary description QLogic QLE4060C Internal Ethernet 1000 Mbit/s:

QLogic QLE4060C. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s. Product colour: Stainless steel

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.