location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Qiotti Q.Pouch mobile phone case 12.9 cm (5.1") Pouch case Cream

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Qiotti Check ‘Qiotti’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q.Pouch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QX-P-0170-53-XL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8435432807804
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Qiotti: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Qiotti Q.Pouch mobile phone case 12.9 cm (5.1") Pouch case Cream
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pouch case 12.9 cm (5.1") Any brand
  • - Leather, Suede
  • - Cream
  • - Dust resistant, Scratch resistant, Shock resistant, Splash proof
Long product name Qiotti Q.Pouch mobile phone case 12.9 cm (5.1") Pouch case Cream :
The long product name of Qiotti Q.Pouch mobile phone case 12.9 cm (5.1") Pouch case Cream. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pouch case for Samsung Galaxy S5/S6/S6 Edge, Size XL, Leather/Suede, Cream
More>>>
Short summary description Qiotti Q.Pouch mobile phone case 12.9 cm (5.1") Pouch case Cream:
This short summary of the Qiotti Q.Pouch mobile phone case 12.9 cm (5.1") Pouch case Cream data-sheet is auto-generated and uses the product title and the first six key specs.

Qiotti Q.Pouch, Pouch case, Any brand, Samsung Galaxy S5/S6/S6 Edge HTC One M9, 12.9 cm (5.1"), Cream

Long summary description Qiotti Q.Pouch mobile phone case 12.9 cm (5.1") Pouch case Cream:
This is an auto-generated long summary of Qiotti Q.Pouch mobile phone case 12.9 cm (5.1") Pouch case Cream based on the first three specs of the first five spec groups.

Qiotti Q.Pouch. Case type: Pouch case, Brand compatibility: Any brand, Compatibility: Samsung Galaxy S5/S6/S6 Edge HTC One M9, Maximum screen size: 12.9 cm (5.1"), Surface coloration: Monochromatic, Product colour: Cream