Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Qilive Kids 7'' 8 GB Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Qilive
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kids 7''
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
873835
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3245676245639
Category Kids' Tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byQilive: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5357
This statistic is based on the 96371 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94199 free Open Icecat users.
Info modified on: 02 Apr 2019 12:47:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Qilive Kids 7'' 8 GB Blue, White :
The short editorial description of Qilive Kids 7'' 8 GB Blue, White

7'' TN (800x480), Quad Core 1.2GHz, 1GB DDR3 RAM, 8GB, Wi-Fi, 2000mAh Li-Po, Micro SD, 0.3MP, Android 5.1 Lollipop, 305g, Blue
More>>>
Short summary description Qilive Kids 7'' 8 GB Blue, White:
This short summary of the Qilive Kids 7'' 8 GB Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Qilive Kids 7'', 1.2 GHz, ARM Cortex-A7, 1 GB, DDR3-SDRAM, 8 GB, MicroSD (TransFlash)

Long summary description Qilive Kids 7'' 8 GB Blue, White:
This is an auto-generated long summary of Qilive Kids 7'' 8 GB Blue, White based on the first three specs of the first five spec groups.

Qilive Kids 7''. Processor frequency: 1.2 GHz, Processor architecture: ARM Cortex-A7. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Internal storage capacity: 8 GB, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels, Touch technology: Multi-touch. Front camera resolution (numeric): 0.3 MP