Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Qilive Q.5522 Mirror 2 in 1 makeup mirror Freestanding Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Qilive
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q.5522 Mirror 2 in 1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
180420
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3245678900796
Category
Small mirrors used to see your face when applying makeup.
Makeup Mirrors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byQilive: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2652
This statistic is based on the 96352 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94184 free Open Icecat users.
Info modified on: 16 May 2018 16:58:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Qilive Q.5522 Mirror 2 in 1 makeup mirror Freestanding Silver, White :
The short editorial description of Qilive Q.5522 Mirror 2 in 1 makeup mirror Freestanding Silver, White

Mirror 2 in 1, Ø 13cm, LED, 4x AAA, White/Stainless steel
More>>>
Short summary description Qilive Q.5522 Mirror 2 in 1 makeup mirror Freestanding Silver, White:
This short summary of the Qilive Q.5522 Mirror 2 in 1 makeup mirror Freestanding Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

Qilive Q.5522 Mirror 2 in 1, LED, Battery, AAA, 130 mm, 1.3 kg, 305 mm

Long summary description Qilive Q.5522 Mirror 2 in 1 makeup mirror Freestanding Silver, White:
This is an auto-generated long summary of Qilive Q.5522 Mirror 2 in 1 makeup mirror Freestanding Silver, White based on the first three specs of the first five spec groups.

Qilive Q.5522 Mirror 2 in 1. Lamp type: LED. Power source: Battery, Battery type: AAA. Width: 130 mm, Weight: 1.3 kg, Package width: 305 mm