Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QDOS Jelly Belly power bank 2200 mAh Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QDOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jelly Belly
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JB-0TP-ZOAC
Category
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byQDOS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3008
This statistic is based on the 96365 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94197 free Open Icecat users.
Info modified on: 16 May 2018 17:05:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name QDOS Jelly Belly power bank 2200 mAh Multicolour :
The short editorial description of QDOS Jelly Belly power bank 2200 mAh Multicolour

Jelly Belly, 2200mAh
More>>>
Short summary description QDOS Jelly Belly power bank 2200 mAh Multicolour:
This short summary of the QDOS Jelly Belly power bank 2200 mAh Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

QDOS Jelly Belly, Multicolour, Universal, 2200 mAh, USB, USB

Long summary description QDOS Jelly Belly power bank 2200 mAh Multicolour:
This is an auto-generated long summary of QDOS Jelly Belly power bank 2200 mAh Multicolour based on the first three specs of the first five spec groups.

QDOS Jelly Belly. Product colour: Multicolour, Charger compatibility: Universal. Battery capacity: 2200 mAh, Charging source: USB. Cables included: USB