Warranty:
10 Years
Long product name Pyrex 7070.55104 baking dish Oval Glass Casserole baking dish
:
Oval Roaster, High Resistance, 35x24 cm
The long product name of Pyrex 7070.55104 baking dish Oval Glass Casserole baking dish. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Oval Roaster, High Resistance, 35x24 cm
More>>>
Short summary description Pyrex 7070.55104 baking dish Oval Glass Casserole baking dish:
This short summary of the Pyrex 7070.55104 baking dish Oval Glass Casserole baking dish data-sheet is auto-generated and uses the product title and the first six key specs.
Pyrex 7070.55104, Casserole baking dish, Oval, Glass, Transparent, -40 - 300 °C, France
Long summary description Pyrex 7070.55104 baking dish Oval Glass Casserole baking dish:
This is an auto-generated long summary of Pyrex 7070.55104 baking dish Oval Glass Casserole baking dish based on the first three specs of the first five spec groups.
Pyrex 7070.55104. Type: Casserole baking dish, Shape: Oval, Material: Glass. Width: 350 mm, Depth: 240 mm